Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches
Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame
Bearing option: motor quality ball bearings
Motor: shaded pole
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: impedance
| Mechatronics Fan Group | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | UF92AM |
| Product Name | AC Axial Cooling Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 51 SCFM (86.69 m³/hr) |
| Maximum Static Pressure | 0.3000 in H2O (0.5605 Torr) |
| Maximum Sound Level | 42 dbA |
| Nominal Voltage | 115 to 230 volts |