Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads
FAN AXIAL 80X25MM 230VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | UF80B23-BWHR-ND | UF80B23-BWHR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 24 SCFM (40.79 m³/hr) | 24 SCFM (40.79 m³/hr) |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | |
| Maximum Sound Level | 35 dbA | 35 dbA |
| Nominal Voltage | 230 volts | 230 volts |