Eaton Corporation Sensorless Vector Control Drive SV9075AN-5M0A35

Description
AC TYPE 9.8 INCH W X 12.4 INCH D X 31.5 INCH H SIZE UL, CE, CUL APPROVAL IP00 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT VOLTAGE 96 AMPERE (CONSTANT TORQUE), 125 AMPERE (VARIABLE TORQUE) INPUT CURRENT 440 TO 500 V AT 0 TO 500 HZ OUTPUT VOLTAGE ADJUSTABLE FREQUENCY DRIVE TYPE M7 FRAME SIZE SVMULTILINE ALPHANUMERIC CONTROL PANEL TYPE 96 AMPERE CONSTANT TORQUE CURRENT 75 HP CONSTANT TORQUE HP 125 AMPERE VARIABLE TORQUE CURRENT 100 HP VARIABLE TORQUE HP SV9000 MODEL
Datasheet
Description
AC TYPE 9.8 INCH W X 12.4 INCH D X 31.5 INCH H SIZE UL, CE, CUL APPROVAL IP00 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT VOLTAGE 96 AMPERE (CONSTANT TORQUE), 125 AMPERE (VARIABLE TORQUE) INPUT CURRENT 440 TO 500 V AT 0 TO 500 HZ OUTPUT VOLTAGE ADJUSTABLE FREQUENCY DRIVE TYPE M7 FRAME SIZE SVMULTILINE ALPHANUMERIC CONTROL PANEL TYPE 96 AMPERE CONSTANT TORQUE CURRENT 75 HP CONSTANT TORQUE HP 125 AMPERE VARIABLE TORQUE CURRENT 100 HP VARIABLE TORQUE HP SV9000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensorless Vector Control Drive - SV9075AN-5M0A35 - Eaton Corporation
Cleveland, OH, USA
Sensorless Vector Control Drive
SV9075AN-5M0A35
Sensorless Vector Control Drive SV9075AN-5M0A35
AC TYPE 9.8 INCH W X 12.4 INCH D X 31.5 INCH H SIZE UL, CE, CUL APPROVAL IP00 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT VOLTAGE 96 AMPERE (CONSTANT TORQUE), 125 AMPERE (VARIABLE TORQUE) INPUT CURRENT 440 TO 500 V AT 0 TO 500 HZ OUTPUT VOLTAGE ADJUSTABLE FREQUENCY DRIVE TYPE M7 FRAME SIZE SVMULTILINE ALPHANUMERIC CONTROL PANEL TYPE 96 AMPERE CONSTANT TORQUE CURRENT 75 HP CONSTANT TORQUE HP 125 AMPERE VARIABLE TORQUE CURRENT 100 HP VARIABLE TORQUE HP SV9000 MODEL
  • AC TYPE
  • 9.8 INCH W X 12.4 INCH D X 31.5 INCH H SIZE
  • UL, CE, CUL APPROVAL
  • IP00 ENCLOSURE
  • 440 TO 500 V AT 45 TO 66 HZ INPUT VOLTAGE
  • 96 AMPERE (CONSTANT TORQUE), 125 AMPERE (VARIABLE TORQUE) INPUT CURRENT
  • 440 TO 500 V AT 0 TO 500 HZ OUTPUT VOLTAGE
  • ADJUSTABLE FREQUENCY DRIVE TYPE
  • M7 FRAME SIZE
  • SVMULTILINE ALPHANUMERIC CONTROL PANEL TYPE
  • 96 AMPERE CONSTANT TORQUE CURRENT
  • 75 HP CONSTANT TORQUE HP
  • 125 AMPERE VARIABLE TORQUE CURRENT
  • 100 HP VARIABLE TORQUE HP
  • SV9000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category AC Motor Drives
Product Number SV9075AN-5M0A35
Product Name Sensorless Vector Control Drive
Motor / System Sensorless Vector
AC Input 440 to 500 volts
Power 55961 to 74615 watts
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Motor / System AC Servo
Setup Computer
View Details
AC Drive - 5 HP - 20AB015A0AYYANC0 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
iQpump1000 Pump Drive (VFD), 480V 3-Phase, 500-550 HP, IP00/Protected Chassis - CIMR-PW4A0675AAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 480 volts
Phase   Three Phase
Power 373073 to 410380 watts
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-170A11A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Setup Computer
View Details