Classic Automation LLC Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
0.5 HP
2 HP 460 VAC 3-phase
30 HP
5 HP
8100 Series A, Digital control unit using 8-bit microprocessor.
ABB Drives - 15 HP
ABB Drives - AC Motor Drive
ABB Drives - Photo shows optional ACS-CP-A
AC Motor Drive
ACOPOS - .75KW/1 HP, Three phase 380 -15% to 500 +10% VAC 50 to 60 Hz ±5%
ACOPOS - 3x 110-230 V / 1x 110-230 V, 2.3 A, 0.45 kW, integrated line filter, braking resistor and electronic safe restart interlock
ACOPOS - 3x 400-480 V, 19 A, 9 kW, coated, line filter, integrated braking resistor, DC bus power supply and electronic secure restart inhibit
ACOPOS - 3x 400-480 V, 4.4 A, 2 kW, coated, line filter, integrated braking resistor and electronic secure restart inhibit
ACOPOS - 3x 400-480 V, 64 A, 32 kW, coated, line filter, integrated braking resistor, DC bus power supply and electronic secure restart inhibit
ACOPOS - 3x 400-480 V, 8.8 A, 4 kW, coated, line filter, integrated braking resistor and electronic secure restart inhibit
ACOPOS - 3x 400-480 V,2.2 A, 1 kW, coated, line filter,integrated braking resistor and electronic secure restart inhibit
ACOPOS - AC Motor Drive
ACOPOS - ACOPOS servo drive, 3 x 400-480 V, 128 A, 64 kW, line filter, braking resistor, DC bus power supply and electronic secure restart inhibit integrated
ACOPOS - ACOPOS servo drive, 3x 110-230 V / 1x 110-230 V, 3.6 A, 0.7 kW, line filter, integrated braking resistor and electronic secure restart inhibit
ACOPOS - ACOPOS servo drive, 3x 400-480 V, 64 A, 32 kW, integrated line filter, braking resistor, DC bus power supply unit and electronic safe restart interlock
ACOPOS - ACOPOS servo drive, 3x 400-480 V,1.6 A, 0.7 kW, line filter,braking resistor and electronicsecure restart inhibit integrated
ACOPOS - ACOPOS servo drive, 3x 400-480 V,19 A, 9 kW, line filter,braking resistor, DC bus power supplyand electronic secure restart inhibitintegrated
ACOPOS - ACOPOS servo drive, 3x 400-480 V,2.2 A, 1 kW, line filter,integrated braking resistor and electronicsecure restart inhibit
ACOPOS - ACOPOS servo drive, 3x 400-480 V,2.2 A, 1 kW,
ACOPOS - ACOPOS servo drive, 3x 400-480 V,34 A, 16 kW, line filter,braking resistor, DC bus power supplyand electronic secure restart inhibitintegrated
ACOPOS - ACOPOS servo drive, 3x 400-480 V,4.4 A, 2 kW, line filter,braking resistor and electronicsecure restart inhibit integrated
ACOPOS - ACOPOS servo drive, 3x 400-480 V,8.8 A, 4 kW, line filter,integrated braking resistor and electronicsecure restart inhibit
ACOPOS - COPOS servo drive, 3x 400-480 V,1.0 A, 0.45 kW, line filter,braking resistor and electronics ecure restart inhibit integrated
ACOPOS
ACS 100 - 6.9A, 200-240V 50/60HZ
ACS 100 - AC Motor Drive
ACS 140 - 1.5HP 1.1KW 380-480VAC 3PHASE
ACS 140 - 2.2 kW; 380-480 V; 48...63 Hz; IP20; 4.9 A; 3 phase phase, general machinary drive
ACS 140 - 2AMP 380-480V 50/60HZ
ACS 140 - 2HP, 480V, 3.6A, CT, OPEN 480Vin 3PH
ACS 140 - 3 Hp / 2.2 kW; 380-480+/-10% V; 48...63 Hz; IP20; 4.9 A; 3 phase; Air cooled
ACS 140 - AC Motor Drive
ACS 150 - AC Motor Drive
ACS 160 - AC Motor Drive
ACS 200 - 3.0 AMP 380-480V
ACS 200 - AC Motor Drive
ACS 300 - AC Motor Drive
ACS 300 - User panel is an option sold separately.
ACS 310 - 15 Hp, 11 kW, 3-Phase, 380-480V, Frame R3
ACS 310 - 2 Hp 1.5 kW
ACS 310 - AC Motor Drive
ACS 355 - 1/2HP; .37 KW
ACS 355 - 2.4 A
ACS 355 - AC Motor Drive
ACS 355 - Drive, AC, 2HP, 240V, 7.5A, CT, OP 240Vin 3PH W/DB Transistor, No Keypad
ACS 400 - AC Motor Drive
ACS 550 - 480V, 7.5 HP, 11.9A
GE Fanuc CNC - AC Motor Drive
SIMOVERT - DR AC 460V 3PH 250.KW 510A VCH
SIMOVERT - INVERTER AC 480V 3PH 30KW 59A VC CP
SIMOVERT - SIMOVERT MASTERDRIVES MOTION CONTROL INVERTER COMPACT-PLUS-UNIT, IP20 DC 510-650V, 59,0A NOM. POWER RATINGS: 30KW -- Basic Unit for Z options - Z Option Modules are not included in...
SIMOVERT - SIMOVERT MASTERDRIVES MOTION CONTROL INVERTER COMPACT-PLUS-UNIT, IP20 DC 510-650V, 59,0A NOM. POWER RATINGS: 30KW
SINAMICS - SINAMICS V20 200-240 V 1-phase-AC -10/+10 Rated power 0.75/1 PS with 150% overload for 60 sec. Integrated filter C2 I/O interface: 4 DI, 2 DQ, 2 AI, 1...
SINAMICS - V20 1AC200-240V -10/+10% 47-63HZ RATED POWER 0,75KW
SINAMICS - V20, 1AC230V 0,12KW FILTER A
SINAMICS - V20, 1AC230V 0,25KW FILTER A
SINAMICS - V20, 1AC230V 0,55KW FILTER A
SINAMICS - V20, 1AC230V 0,75KW FILTER A
SINAMICS - V20, 1AC230V 0.12KW UNFILTERED
SINAMICS - V20, 1AC230V 0.25KW UNFILTERED
SINAMICS - V20, 1AC230V 0.55KW UNFILTERED
SINAMICS - V20, 1AC230V 0.75KW UNFILTERED
SINAMICS - V20, 1AC230V 1,1KW FILTER A
SINAMICS - V20, 1AC230V 1,5KW FILTER A
SINAMICS - V20, 1AC230V 1.1KW UNFILTERED
SINAMICS - V20, 1AC230V 1.5KW UNFILTERED
SINAMICS - V20, 1AC230V 2,2KW FILTER A
SINAMICS - V20, 1AC230V 2.2KW UNFILTERED
SINAMICS - V20, 1AC230V 3,0KW FILTER A
SINAMICS - V20, 1AC230V 3.0KW UNFILTERED
SINAMICS - V20, 3AC400V 0,75KW FLATPLATE
SINAMICS - V20, 3AC400V 0.37KW FILTER C3
SINAMICS - V20, 3AC400V 0.37KW UNFILTERED
SINAMICS - V20, 3AC400V 0.55KW FILTER C3
SINAMICS - V20, 3AC400V 0.55KW UNFILTERED
SINAMICS - V20, 3AC400V 0.75KW FILTER C3
SINAMICS - V20, 3AC400V 0.75KW UNFILTERED
SINAMICS - V20, 3AC400V 1.1KW FILTER C3
SINAMICS - V20, 3AC400V 1.1KW UNFILTERED
SINAMICS - V20, 3AC400V 1.5KW FILTER C3
SINAMICS - V20, 3AC400V 11KW FILTER C3
SINAMICS - V20, 3AC400V 11KW UNFILTERED
SINAMICS - V20, 3AC400V 15KW FILTER C3
SINAMICS - V20, 3AC400V 15KW UNFILTERED
SINAMICS - V20, 3AC400V 18,5KW FILTER U
SINAMICS - V20, 3AC400V 18.5KW FILTER C3
SINAMICS - V20, 3AC400V 2,2KW FILTER C3
SINAMICS - V20, 3AC400V 22KW FILTER C3
SINAMICS - V20, 3AC400V 22KW FILTER U
SINAMICS - V20, 3AC400V 3.0KW FILTER C3
SINAMICS - V20, 3AC400V 3.0KW UNFILTERED
SINAMICS - V20, 3AC400V 4,0KW FILTER C3
SINAMICS - V20, 3AC400V 4.0KW UNFILTERED
SINAMICS - V20, 3AC400V 5.5KW FILTER C3
SINAMICS - V20, 3AC400V 5.5KW UNFILTERED
SINAMICS - V20, 3AC400V 7,5KW FILTER C3
SINAMICS - V20, 3AC400V 7.5KW UNFILTERED
SINAMICS - V80,INPUT: 1AC 200-230V, 50/60HZ OUTPUT: 3AC 2.0A (400W)
SINAMICS G110 - AC Motor Drive
SINAMICS G110 - BUILT IN CL. A FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 1.1KW; VT: 1.1KW CT-OVERLOAD: 150% 60S 160 X 140 X 142 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. A FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 1.5KW; VT: 1.5KW CT-OVERLOAD: 150% 60S 160 X 140 X 142 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. A FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 2.2KW; VT: 2.2KW CT-OVERLOAD: 150% 60S 181 X 184 X 152 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. A FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 3.0KW; VT: 3.0KW CT-OVERLOAD: 150% 60S 181 X 184 X 152 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. A FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 1.1KW; VT: 1.1KW CT-OVERLOAD: 150% 60S 160 X 140 X 142 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. A FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 1.5KW; VT: 1.5KW CT-OVERLOAD: 150% 60S 160 X 140 X 142 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. A FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 2.2KW; VT: 2.2KW CT-OVERLOAD: 150% 60S 181 X 184 X 152 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. A FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 3.0KW; VT: 3.0KW CT-OVERLOAD: 150% 60S 181 X 184 X 152 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.12KW; VT: 0.12KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK;
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.25KW; VT: 0.25KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK;
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.37KW; VT: 0.37KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK;
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.37KW; VT: 0.37KW CT-OVERLOAD: 150% 60S 150 X 90 X 116 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.55KW; VT: 0.55KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK;
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.55KW; VT: 0.55KW CT-OVERLOAD: 150% 60S 150 X 90 X 131 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.75KW; VT: 0.75KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK;
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.75KW; VT: 0.75KW CT-OVERLOAD: 150% 60S 150 X 90 X 131 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.12KW; VT: 0.12KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK;
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.12KW; VT: 0.12KW CT-OVERLOAD: 150% 60S 150 X 90 X 116 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.25KW; VT: 0.25KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK;
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.37KW; VT: 0.37KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK;
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.37KW; VT: 0.37KW CT-OVERLOAD: 150% 60S 150 X 90 X 116 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.55KW; VT: 0.55KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK;
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.55KW; VT: 0.55KW CT-OVERLOAD: 150% 60S 150 X 90 X 131 (HXWXD) PROTECTION IP20 AMBIENT TEMP...
SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.75KW; VT: 0.75KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK;
SINAMICS G110 - CPM110 1AC230 0,37KW UF AIN IP20
SINAMICS G110 - CPM110 AC-DRIVE, WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.12KW; VT: 0.12KW CT-OVERLOAD: 150% 60S 150 X 90 X 116 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10...
SINAMICS G110 - CPM110 AC-DRIVE, WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.37KW; VT: 0.37KW CT-OVERLOAD: 150% 60S 150 X 90 X 116 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10...
SINAMICS G110 - G110D,FSA,500V,FLT,0 .75K
SINAMICS G110 - SINAMICS G110 - CPM110 AC-DRIVE, WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.75KW; VT: 0.75KW CT-OVERLOAD: 150% 60S 150 X 90 X 131 (HXWXD) PROTECTION IP20...
SINAMICS G110 - SINAMICS G110 - CPM110 AC-DRIVE, WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.75KW; VT: 0.75KW CT-OVERLOAD: 150% 60S 150 X 90 X 131 (HXWXD) PROTECTION IP20...
SINAMICS G110 - SINAMICS G110 - CPM110 AC-DRIVE,BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.75KW; VT: 0.75KW CT-OVERLOAD: 150% 60S 150 X 90 X 131 (HXWXD)...
SINAMICS G110 - Standard Drives
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ A6SL3211-0AB12-5UA1 NALOG INPUT CT: 0.25KW; VT: 0.25KW CT-OVERLOAD: 150% 60S 150 X 90 X 116 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.12KW; VT: 0.12KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK; COLDPLATE ASSEMBLY ONLY...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.25KW; VT: 0.25KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK; COLDPLATE ASSEMBLY ONLY...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.37KW; VT: 0.37KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK; COLDPLATE ASSEMBLY ONLY...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.55KW; VT: 0.55KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK; COLDPLATE ASSEMBLY ONLY...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.55KW; VT: 0.55KW CT-OVERLOAD: 150% 60S 150 X 90 X 131 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +50...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.75KW; VT: 0.75KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK; COLDPLATE ASSEMBLY ONLY...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 1.1KW; VT: 1.1KW CT-OVERLOAD: 150% 60S 160 X 140 X 142 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +50...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 1.5KW; VT: 1.5KW CT-OVERLOAD: 150% 60S 160 X 140 X 142 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +40...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 2.2KW; VT: 2.2KW CT-OVERLOAD: 150% 60S 181 X 184 X 152 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +50...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 3.0KW; VT: 3.0KW CT-OVERLOAD: 150% 60S 181 X 184 X 152 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +40...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.12KW; VT: 0.12KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK; COLDPLATE ASSEMBLY ONLY...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.12KW; VT: 0.12KW CT-OVERLOAD: 150% 60S 150 X 90 X 116 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +50...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.25KW; VT: 0.25KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK; COLDPLATE ASSEMBLY ONLY...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.25KW; VT: 0.25KW CT-OVERLOAD: 150% 60S 150 X 90 X 116 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +50...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.37KW; VT: 0.37KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK; COLDPLATE ASSEMBLY ONLY...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.37KW; VT: 0.37KW CT-OVERLOAD: 150% 60S 150 X 90 X 116 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +50...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.55KW; VT: 0.55KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK; COLDPLATE ASSEMBLY ONLY...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.55KW; VT: 0.55KW CT-OVERLOAD: 150% 60S 150 X 90 X 131 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +50...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 0.75KW; VT: 0.75KW CT-OVERLOAD: 150% 60S 150 X 90 X 101 (HXWXD) IP20; WITH FLAT HEATSINK; COLDPLATE ASSEMBLY ONLY...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 1.1KW; VT: 1.1KW CT-OVERLOAD: 150% 60S 160 X 140 X 142 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +50...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 1.5KW; VT: 1.5KW CT-OVERLOAD: 150% 60S 160 X 140 X 142 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +40...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 2.2KW; VT: 2.2KW CT-OVERLOAD: 150% 60S 181 X 184 X 152 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +50...
SINAMICS G110 - WITHOUT FILTER 1AC200-240V +10/-10% 47-63HZ RS485-INTERFACE (USS-PROTOCOL) CT: 3.0KW; VT: 3.0KW CT-OVERLOAD: 150% 60S 181 X 184 X 152 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +40...
SINAMICS G120 - G120C,1.5HP LO Filtered CANopen
SINAMICS G120 - G120C,DP2,2KW,480V,6 3Hz,FSA
SINAMICS G120 - G120C,with Filter, 3-Phase In, 380 ? 480 V ac, 2.2 A
SINAMICS G120 - G120C
SINAMICS G120 - S120M,AH 48, 2,5NM, FITTED KEY, IP65
SINAMICS G120 - SINAMICS G120C RATED POWER 3,0KW WITH 150% OVERLOAD FOR 3 SEC 3AC380-480V +10/-20% 47-63HZ INTEGRATED FILTER CLASS A I/O-INTERFACE: 6DI, 2DO,1AI,1AO SAFE TORQUE OFF INTEGRATED FIELDBUS: CANOPEN...
SINAMICS G120 - SINAMICS G120C RATED POWER 4,0KW WITH 150% OVERLOAD FOR 3 SEC 3AC380-480V +10/-20% 47-63HZ INTEGRATED FILTER CLASS A I/O-INTERFACE: 6DI, 2DO,1AI,1AO SAFE TORQUE OFF INTEGRATED FIELDBUS: PROFINET-PN...
SINAMICS G120 - SINAMICS G120C RATED POWER 7,5KW WITH 150% OVERLOAD FOR 3 SEC 3AC380-480V +10/-20% 47-63HZ INTEGRATED FILTER CLASS A I/O-INTERFACE: 6DI, 2DO,1AI,1AO SAFE TORQUE OFF INTEGRATED FIELDBUS: PROFIBUS-DP...
SINAMICS G120 - SINAMICS G120C RATED POWER 7,5KW WITH 150% OVERLOAD FOR 3 SEC 3AC380-480V +10/-20% 47-63HZ INTEGRATED FILTER CLASS A I/O-INTERFACE: 6DI, 2DO,1AI,1AO SAFE TORQUE OFF INTEGRATED FIELDBUS: PROFINET-PN...
SINAMICS G120, S120 - S120M,AH 48, 2,5NM, FITTED KEY, IP65

<< Prev Next >>