ABB Low Voltage AC Drive 1.5 Hp 1.1 kW ACS310-01U-06A7-2

Description
ACS 310 - AC Motor Drive
Description
ACS 310 - AC Motor Drive

Suppliers

Company
Product
Description
Supplier Links
Low Voltage AC Drive  1.5 Hp 1.1 kW - ACS310-01U-06A7-2 - Classic Automation LLC
Webster, NY, United States
Low Voltage AC Drive 1.5 Hp 1.1 kW
ACS310-01U-06A7-2
Low Voltage AC Drive 1.5 Hp 1.1 kW ACS310-01U-06A7-2
ACS 310 - AC Motor Drive

ACS 310 - AC Motor Drive

Supplier's Site
ABBI AC - ACS310-01U-06A7-2 - Galco Industrial Electronics
Madison Heights, MI, United States
ACS310 AC Drv, 1P 240V In, 1.5HP,

ACS310 AC Drv, 1P 240V In, 1.5HP,

Supplier's Site

Technical Specifications

  Classic Automation LLC Galco Industrial Electronics
Product Category AC Motor Drives AC Motor Drives
Product Number ACS310-01U-06A7-2 ACS310-01U-06A7-2
Product Name Low Voltage AC Drive 1.5 Hp 1.1 kW ABBI AC
Unlock Full Specs
to access all available technical data

Similar Products

L1000E Elevator Drive (VFD), 480V 3-Phase, 150 HP - CIMR-LE4A0225 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-1R9A05A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Motor / System Linear
View Details
AC Drive - 7.5 HP - 20AB022A0AYNANG0 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details