Classic Automation LLC Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
3-Phase
3Hp (2.2 Kw); 480V 3-Phase In; 480V 3-Phase Out; IP20 Chassis
3PH-380/480V-15kW/20 HP
460V, 18H, 1/2/3HP, 1, DYN TRANS/R
600 VA 230-240V, 50-60Hz
7.5 HP, 5.5 KW, 380/480V, 3 PH, 12.4 A
ABB Drives - AC Motor Drive
AC Motor Drive
AC VECTOR, 230V, 18H, 2/3/5HP, 1, DYN TRANS/R
AC VECTOR, 460V, 18H, 3/5/7.5HP, 1, DYN TRANS
DRIVE INVERTER 14.3AMP 460V
Input Phase 3, Supply Voltage 380/460 V ac, 7-1/2 hp Normal Duty, Output Current 14 A Normal Duty, IP 66 Rating, 50/60 Hz, Frequency Control, Vector Control, Voltage Control
Input: 3 phase, 50-60 Hz, AC 200-240 V
SIG POSITEC
Single Phase
Single-phase

<< Prev