ABB ABBI AC ACS310-03U-07A4-2

Description
ACS310 AC Drv, 3P 240V In, 1.5HP,
Description
ACS310 AC Drv, 3P 240V In, 1.5HP,

Suppliers

Company
Product
Description
Supplier Links
ABBI AC - ACS310-03U-07A4-2 - Galco Industrial Electronics
Madison Heights, MI, United States
ACS310 AC Drv, 3P 240V In, 1.5HP,

ACS310 AC Drv, 3P 240V In, 1.5HP,

Supplier's Site
Low Voltage AC Drive  1 Hp  1.1 kW - ACS310-03U-07A4-2 - Classic Automation LLC
Webster, NY, United States
Low Voltage AC Drive 1 Hp 1.1 kW
ACS310-03U-07A4-2
Low Voltage AC Drive 1 Hp 1.1 kW ACS310-03U-07A4-2
ACS 310 - AC Motor Drive

ACS 310 - AC Motor Drive

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Classic Automation LLC
Product Category AC Motor Drives AC Motor Drives
Product Number ACS310-03U-07A4-2 ACS310-03U-07A4-2
Product Name ABBI AC Low Voltage AC Drive 1 Hp 1.1 kW
Unlock Full Specs
to access all available technical data

Similar Products

AC Drive - 3 HP - CIMR-G5M41P5 - Classic Automation LLC
Yaskawa America, Inc. - Drives Division
View Details
Motor Controllers - 8209573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 750 watts
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-170A11A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Setup Computer
View Details
Variable Speed Drive - 1305-AA03A - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Product Variable Speed
View Details