ABB Low Voltage AC Drive 1.5 Hp 1.5 kW ACS310-03U-08A3-2

Description
ACS 310 - AC Motor Drive
Description
ACS 310 - AC Motor Drive

Suppliers

Company
Product
Description
Supplier Links
Low Voltage AC Drive  1.5 Hp 1.5 kW - ACS310-03U-08A3-2 - Classic Automation LLC
Webster, NY, United States
Low Voltage AC Drive 1.5 Hp 1.5 kW
ACS310-03U-08A3-2
Low Voltage AC Drive 1.5 Hp 1.5 kW ACS310-03U-08A3-2
ACS 310 - AC Motor Drive

ACS 310 - AC Motor Drive

Supplier's Site
ABBI AC - ACS310-03U-08A3-2 - Galco Industrial Electronics
Madison Heights, MI, United States
ACS310 AC Drv, 3P 240V In, 2HP, 8.3A,

ACS310 AC Drv, 3P 240V In, 2HP, 8.3A,

Supplier's Site

Technical Specifications

  Classic Automation LLC Galco Industrial Electronics
Product Category AC Motor Drives AC Motor Drives
Product Number ACS310-03U-08A3-2 ACS310-03U-08A3-2
Product Name Low Voltage AC Drive 1.5 Hp 1.5 kW ABBI AC
Unlock Full Specs
to access all available technical data

Similar Products

RC03 ACS Driver Module for Low Power Requirement - G-910.RC01 - PI (Physik Instrumente) L.P.
Specs
Product Pulse Width Modulation Drive
Axes 2.0
Motor / System AC Servo
View Details
FRENIC-MEGA AC Drive - FRN300G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
AC Drive - 7.5 HP - 20AB022A0AYNAEC0 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-5R4A05A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Motor / System Linear
View Details