ABB Low Voltage AC Drive 31 A 20 Hp ACS355-03U-31A0-4

Description
ACS 355 - AC Motor Drive
Description
ACS 355 - AC Motor Drive

Suppliers

Company
Product
Description
Supplier Links
Low Voltage AC Drive  31 A  20 Hp - ACS355-03U-31A0-4 - Classic Automation LLC
Webster, NY, United States
Low Voltage AC Drive 31 A 20 Hp
ACS355-03U-31A0-4
Low Voltage AC Drive 31 A 20 Hp ACS355-03U-31A0-4
ACS 355 - AC Motor Drive

ACS 355 - AC Motor Drive

Supplier's Site
ABBI AC - ACS355-03U-31A0-4 - Galco Industrial Electronics
Madison Heights, MI, United States
ACS355 AC Drv, 3P 480V In, 20HP, 31A,

ACS355 AC Drv, 3P 480V In, 20HP, 31A,

Supplier's Site

Technical Specifications

  Classic Automation LLC Galco Industrial Electronics
Product Category AC Motor Drives AC Motor Drives
Product Number ACS355-03U-31A0-4 ACS355-03U-31A0-4
Product Name Low Voltage AC Drive 31 A 20 Hp ABBI AC
Unlock Full Specs
to access all available technical data

Similar Products

L1000A Elevator Drive (VFD), 480V 3-Phase, 5 HP - CIMR-LU4A0009 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
AC Drive - 2 HP - 20AB6P8A3AYNACNN - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details