Classic Automation LLC Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
1305 Drives - 2.3A,460VAC,0.75Kw/1 HP with HA2 display
1305 Drives - 200-230V AC 50/60Hz, 3PH, 1.5HP, 8A with HA1 display
1305 Drives - 200-230V AC 50/60Hz, 3PH, 1.5HP, 8A with HA2 display
1305 Drives - 200-230V AC 50/60Hz, 3PH, 1.5HP, 8A with HAP display
1305 Drives - 200-230V AC 50/60Hz, 3PH, 1.5HP, 8A, French version
1305 Drives - 200-230V AC 50/60Hz, 3PH, 1.5HP, 8A, German version
1305 Drives - 200-230V AC 50/60Hz, 3PH, 1.5HP, 8A, Italian version
1305 Drives - 200-230V AC 50/60Hz, 3PH, 1.5HP, 8A, Spanish version
1305 Drives - 200-230V AC 50/60Hz, 3PH, 1.5HP, 8A
1305 Drives - 200-230V AC 50/60Hz, IP30 (NEMA Type 1), Three-Phase Input: 0.5HP, 2.3A with HA1 display
1305 Drives - 200-230V AC 50/60Hz, IP30 (NEMA Type 1), Three-Phase Input: 0.5HP, 2.3A with HA2 display
1305 Drives - 200-230V AC 50/60Hz, IP30 (NEMA Type 1), Three-Phase Input: 0.5HP, 2.3A with HAP display
1305 Drives - 200-230V AC 50/60Hz, IP30 (NEMA Type 1), Three-Phase Input: 0.5HP, 2.3A, German version
1305 Drives - 200-230V AC 50/60Hz, IP30 (NEMA Type 1), Three-Phase Input: 0.5HP, 2.3A, Italian version
1305 Drives - 200-230V AC 50/60Hz, IP30 (NEMA Type 1), Three-Phase Input: 0.5HP, 2.3A, Spanish version
1305 Drives - 200-230V AC 50/60Hz, IP30 (NEMA Type 1), Three-Phase Input: 0.5HP, 2.3A
1305 Drives - 200-230V AC, 12A, 2.2kW/3HP with HA1 display
1305 Drives - 200-230V AC, 12A, 2.2kW/3HP with HA2 display
1305 Drives - 200-230V AC, 12A, 2.2kW/3HP with HAP display
1305 Drives - 200-230V AC, 12A, 2.2kW/3HP, French version
1305 Drives - 200-230V AC, 12A, 2.2kW/3HP, German version
1305 Drives - 200-230V AC, 12A, 2.2kW/3HP, Italian version
1305 Drives - 200-230V AC, 12A, 2.2kW/3HP, Spanish version
1305 Drives - 200-230V AC, 12A, 2.2kW/3HP
1305 Drives - 200-230V AC, 3A, 0.55Kw/0.75HP with HA2 display
1305 Drives - 200-230V AC, 3A, 0.55Kw/0.75HP with HAP display
1305 Drives - 200-230V AC, 3A, 0.55Kw/0.75HP, French version
1305 Drives - 200-230V AC, 3A, 0.55Kw/0.75HP, German version
1305 Drives - 200-230V AC, 3A, 0.55Kw/0.75HP, Italian version
1305 Drives - 200-230V AC, 3A, 0.55Kw/0.75HP, Spanish version
1305 Drives - 200-230V AC, 3A, 0.55Kw/0.75HP
1305 Drives - 200-230V AC,3A, 0.55Kw/0.75HP with HA1 display
1305 Drives - 200-230VAC 1HP, 0.75KW, 4.5A, IP30, NEMA Type 1, French version
1305 Drives - 200-230VAC 1HP, 0.75KW, 4.5A, IP30, NEMA Type 1, German version
1305 Drives - 200-230VAC 1HP, 0.75KW, 4.5A, IP30, NEMA Type 1, Italian version
1305 Drives - 200-230VAC 1HP, 0.75KW, 4.5A, IP30, NEMA Type 1, Spanish version
1305 Drives - 200-230VAC 1HP, 0.75KW, 4.5A, IP30, NEMA Type 1, with HA1 display
1305 Drives - 200-230VAC 1HP, 0.75KW, 4.5A, IP30, NEMA Type 1, with HA2 display
1305 Drives - 200-230VAC 1HP, 0.75KW, 4.5A, IP30, NEMA Type 1, with HAP display
1305 Drives - 200-230VAC 1HP, 0.75KW, 4.5A, IP30, NEMA Type 1
1305 Drives - 380-460V 1.3A, 0.37kW/0.5HP
1305 Drives - 380-460V 1.6A 0.55kW/0.75HP, French version
1305 Drives - 380-460V 1.6A 0.55kW/0.75HP, German version with HA1 display
1305 Drives - 380-460V 1.6A 0.55kW/0.75HP, spanish version
1305 Drives - 380-460V 9A 4KW/5HP French version
1305 Drives - 380-460V 9A Motor: 4KW/5HP Spanish version
1305 Drives - 380-460V 9A Motor: 4KW/5HP, German version with HAP display
1305 Drives - 380-460V AC 1.3A, 0.37kW/0.5HP
1305 Drives - 380-460V AC 1.6A 0.55kW/0.75HP
1305 Drives - 380-460V AC 1.6A, 0.55kW/0.75HP, French Version
1305 Drives - 380-460V AC 1.6A, 0.55kW/0.75HP, German Version
1305 Drives - 380-460V AC 2.3A 0.75kW/1HP, French version with HA1 display
1305 Drives - 380-460V AC 2.3A 0.75kW/1HP, French version with HA2 display
1305 Drives - 380-460V AC 2.3A 0.75kW/1HP, French version with HAP display
1305 Drives - 380-460V AC 2.3A 0.75kW/1HP, German version with HA1 display
1305 Drives - 380-460V AC 2.3A 0.75kW/1HP, German version with HA2 display
1305 Drives - 380-460V AC 2.3A 0.75kW/1HP, German version with HAP display
1305 Drives - 380-460V AC 2.3A 0.75kW/1HP, Spanish version with HA1 display
1305 Drives - 380-460V AC 2.3A 0.75kW/1HP, Spanish version with HA2 display
1305 Drives - 380-460V AC 2.3A 0.75kW/1HP, Spanish version with HAP display
1305 Drives - 380-460V AC 2.3A 0.75kW/1HP, Spanish version
1305 Drives - 380-460V AC 4A Motor: 1.5kW/2HP, German version
1305 Drives - 380-460V AC, 1.3A, 0.37kW/0.5HP, French
1305 Drives - 380-460V AC, 1.3A, 0.37kW/0.5HP
1305 Drives - 380-460V AC, 1.6A 0.55kW/0.75HP, Spanish version
1305 Drives - 380-460V AC, 1.6A, 0.55kW/0.75HP
1305 Drives - 380-460V AC, 2.3A, 0.75kW /1HP, French version
1305 Drives - 380-460V AC, 2.3A, 0.75kW /1HP, German version
1305 Drives - 380-460V AC, 2.3A, 0.75kW /1HP, Italian version
1305 Drives - 380-460V AC, 2.3A, 0.75kW /1HP
1305 Drives - 380-460V AC, 2.3A, 0.75kW/1HP with HAP
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, French version with HA1 display
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, French version with HA2 display
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, German version with HA1 display
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, German version with HA2 display
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, German version with HAP display
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, Italian version with HA1 display
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, Italian version with HA2 display
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, Italian version with HAP display
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, Italian version
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, Spanish version with HA1 display
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, Spanish version with HA2 display
1305 Drives - 380-460V AC, 4A, 1.5kW /2HP, Spanish version
1305 Drives - 380-460V AC, 4A, Motor: 1.5kW /2HP with HA1 display
1305 Drives - 380-460V AC, 4A, Motor: 1.5kW /2HP with HA2 display
1305 Drives - 380-460V AC, 4A, Motor: 1.5kW /2HP
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP German version with HAP display
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP Italian version with HA1 display
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP Spanish version with HAP display
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP with HA1 display
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP, French version with HA1 display
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP, French version with HA2 display
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP, French version with HAP display
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP, German version with HA1 display
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP, German version with HA2 display
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP, Italian version with HAP display
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP, Italian version
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP, Spanish version with HA1 display
1305 Drives - 380-460V AC, 6A, 2.2kW /3HP
1305 Drives - 380-460V AC, 6A, Motor: 2.2kW/3HP German version
1305 Drives - 380-460V AC, 6A, Motor: 2.2kW/3HP with HA2 display
1305 Drives - 380-460V AC, 6A, Motor: 2.2kW/3HP with HAP display
1305 Drives - 380-460V AC, 6A, Motor: 2.2kW/3HP
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP French version with HA1 display
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP French version with HAP display
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP German version with HA1 display
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP German version with HA2 display
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP Italian version with HA1 display
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP Italian version with HA2 display
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP Italian version with HAP display
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP Spanish version with HA1 display
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP Spanish version with HA2 display
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP Spanish version with HAP display
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP, French version with HA2 display
1305 Drives - 380-460V AC, 9A, 4.0kW /5HP, Italian version
1305 Drives - 380-460V AC, 9A, 4kW, 5HP with HA1 display
1305 Drives - 380-460V AC, 9A, 4kW, 5HP with HAP display
1305 Drives - 380-460V AC, 9A, 4kW, 5HP
1305 Drives - 380-460V, Output 1.3A, IP30, Motor Rating: 0.37kW /0.5HP
1305 Drives - 380-460VAC, 1.3A, 0.37kW/0.5HP
1305 Drives - 380-480V AC, 3 PHASE, 2 HP, with HAP display
1305 Drives - 380-480V AC, 3 PHASE, 5 HP
1305 Drives - DRIVE 2HP 1.5KW 4AMP 460V NEMA1 FRENCH 3PHASE
1305 Drives - DRIVE 2HP 380-460V 50/60HZ 3100VA, Spanish version with HAP display
1305 Drives - DRIVE 380-460VAC 3PHASE 8.7/9AMP German version
1305 Drives - DRIVE,3HP,460V,6.0A, NEMA TYPE 1 French version
1305 Drives - DRIVE,3HP,460V,6.0A, NEMA TYPE 1, Spanish version with HA2 display
1305 Drives - DRIVE,3HP,460V,6.0A, NEMA TYPE 1, SPANISH
1305 Drives - Input: 380-460V, Output: 2.3A, IP30, NEMA Type 1, Motor Rating: 0.75kW /1HP, with HA1 display
1336 Drives - 1.8 KVA 1336 Series Drive
1336 Drives - 1336 PLUS Drive with 380-480V AC or 513-620V DC voltage, 1.5 horsepower rating and IP20 (NEMA 1) enclosure
1336 Drives - 15HP, 25AMP, 3PHASE 380/650VAC
1336 Drives - 2.2 KW / 3 HP, 380-480 VAC / 513-620 VDC, Open Enclosure
1336 Drives - 25 HP
1336 Drives - 3 phase 380/460vac 50/60hz
1336 Drives - 380-480 VAC / 513-620 VDC · 50/60 HZ · 5.5 KW / 7.5 HP · 14 AMP
1336 Drives - 380-480 VAC / 513-620 VDC, 3.7 KW / 5 HP, 8.4 AMP, Open Enclosure
1336 Drives - 380-480 VAC, 3.7 KW (5 HP), 513-620 V DC, 3 Phase
1336 Drives - 380-480 VAC,18.5 KW (25 HP), 50/60 HZ, 24 Amp, Adjustable frequency
1336 Drives - 380-480VAC, 11 KW (15 HP)-Nema 1(IP20)
1336 Drives - 380-480VAC, 2.2(3HP)-Nema 1(IP20)
1336 Drives - 380-480VAC, 56kW(75HP)-Nema 1(IP20)
1336 Drives - 460 VAC, 7.5 HP, NEMA Type 1 - IP20
1336 Drives - 460VAC ,5 HP,NEMA Type 1 - IP20
1336 Drives - 5.5 KW / 7.5 HP
1336 Drives - 5HP, 460 Vac,3-PHASE
1336 Drives - 7.5HP,380-480VAC/513 -620VDC I
1336 Drives - AC Motor Drive
1336 Drives - open enclosure
1366 Drives - Dimensions: 8.0" x 11.0" x 7.0" (20.3 cm x 27.9 cm x 17.8 cm) Weight: 11 lbs 16.0 oz (5.4kg )
160 Smart Speed Controllers - .5 HP
160 Smart Speed Controllers - AC Motor Drive
160 Smart Speed Controllers - BULLETIN 161 SINGLE PHASE AC DRIVE 200-240V; 50-60Hz
160 Smart Speed Controllers - DRIVE 100-120VAC 2.8AMP .4KW/.5HP
160 Smart Speed Controllers - SINGLE PHASE AC DRIVE 200-240V; 50-60Hz
20 HP
3 Phase, 5.5 KW, 7.5 HP, 380-500 V AC
305-500 VAC Input, 1.5 kW
380-480 VAC input. 2.1A, 1.7 kVA
3Ph AC Inverter 2.2kW 4KVA
AC Input: 230V AC 3-PH, 15A, 50/60Hz; AC Output: 210V AC, 3-PH, 0-200Hz, 15A, 5.5kW
AC Motor Drive
Kinetix - 0.6 kW Axis Module
Kinetix - 180A/312A RMS
Kinetix - 65A/104A RMS
Kinetix - AC Motor Drive
Kinetix - EtherNet/IP Indexing Drive, 120/240V AC Single-Phase or Three-Phase, 2.0 kW, 8A
Kinetix - EtherNet/IP Indexing Servo Drive, 400/480V AC, 3-Phase, 2.0 kW, 4A
Kinetix - EtherNet/IP Single Axis Servo Drive, 120/240V AC Single-Phase or Three-Phase, 1 kW, Continuous Output Current: 5.7A, Safe Torque-off
Kinetix - EtherNet/IP Single Axis Servo Drive, 120/240V AC Single-Phase or Three-Phase, Continuous Output Current: 2.0A
Kinetix - Kinetix 300 EtherNet/IP Indexing Servo Drive, 400/480V AC, 3-Phase, 1.0 kW, 2A
Kinetix - Kinetix 300 EtherNet/IP Servo Drive, 400/480V AC, 3-Phase, 1.0 kW, 2A
Kinetix - Multi-axis Servo Drive Axis Module 0.9kW
Kinetix - Single Axis Ethernet/IP Servo Drive, 120/240V AC Single Phase or Three Phase, Power Rating 3kW, Output Current 12A
Kinetix - Single Axis Ethernet/IP Servo Drive, 240V AC Single Phase with Integrated AC (EMC) Line Filter, Power Rating 0.4kW
Kinetix - Single Axis Ethernet/IP Servo Drive, 240V AC Single Phase with Integrated AC (EMC) Line Filter, Power Rating 0.8kW
Kinetix - Single Axis Ethernet/IP Servo Drive, 240V AC Single Phase with Integrated AC (EMC) Line Filter, Power Rating 1.7 kW
Kinetix - Single Axis Ethernet/IP Servo Drive, 480V AC Three-Phase, 3.0 kW, Integrated Motion, with Safe Torque-off feature
Kinetix - Single Axis Ethernet/IP Servo Drive, Input Voltage 120/240V AC 1-Phase, Power Rating 0.4kW
Kinetix - Single Axis Ethernet/IP Servo Drive, Input Voltage 120/240V AC 1-Phase, Power Rating 800W
Kinetix - Single Axis Ethernet/IP Servo Drive, Input Voltage 480V AC, 3 Phase, Power Rating 2.0 kW
Kinetix
PowerFlex - 208-240V AC, 3-Phase, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty
PowerFlex - 400 VAC, 3 PH, 1.3 Amps, 0.37 kW Normal Duty, 0.25 kW Heavy Duty
PowerFlex - 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty
PowerFlex - 400 VAC, 3 PH, 15.4 Amps, 7.5 kW Normal Duty, 5.5 kW Heavy Duty
PowerFlex - 400 VAC, 3 PH, 2.1 Amps, 1 HP/0.75 kW Normal Duty, 0.55 kW Heavy Duty
PowerFlex - 480 VAC, 3 PH, 1.1 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, LCD Display, Full Numeric Keypad,
PowerFlex - 480 VAC, 3 PH, 1.1 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty
PowerFlex - 480 VAC, 3 PH, 11 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1, No HIM
PowerFlex - 480 VAC, 3 PH, 11 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty
PowerFlex - 480 VAC, 3 PH, 2.1 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, No HIM (Blank Plate)
PowerFlex - 480 VAC, 3 PH, 2.1 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1
PowerFlex - 480 VAC, 3 PH, 2.1 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty
PowerFlex - 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty, No HMI
PowerFlex - 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, LCD Display, Full Numeric Keypad
PowerFlex - 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, No HIM (Blank Plate)
PowerFlex - 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Panel Mount
PowerFlex - 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty
PowerFlex - 480 VAC, 3 PH, 8 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, No HIM
PowerFlex - 480 VAC, 3 PH, 8 Amps, 5 HP Normal Duty, 3 HP Heavy Duty
PowerFlex - 480V AC, 3 PH, 1.1A, 0.5HP Normal Duty, 0.33HP Heavy Duty
PowerFlex - 480V AC, 3-Phase, 11 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1, LCD Display, Full Numeric Keypad,
PowerFlex - 480V AC, 3-Phase, 11 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty, Panel Mount
PowerFlex - 480V AC, 3-Phase, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty
PowerFlex - 480V AC, 3PH, 2.1A, 1HP Normal Duty, 0.75HP Heavy Duty
PowerFlex - 480V AC, 3PH, 3.4A, 2HP Normal Duty, 1.5HP Heavy Duty
PowerFlex - 480V AC, 3PH, 5A, 3 HP Normal Duty, 2 HP Heavy Duty
PowerFlex - AC Drive, 208-240V AC, 3-Phase, 4.2 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1
PowerFlex - AC Drive, 480 V AC, 3 PH, 5 A, 3 HP Normal Duty, 2 HP Heavy Duty
PowerFlex - AC Drive, 480 VAC, 3 PH, 5 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, LCD Display, Full Numeric Keypad,...
PowerFlex - AC Drive, 480 VAC, 3 PH, 5 Amps, 3 HP Normal Duty, 2 HP Heavy Duty
PowerFlex - AC Drive, 480V AC, 3-Phase, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1, no HIM
PowerFlex - AC Drive, 480V AC, 3PH, 5A, 3 HP Normal Duty, 2 HP Heavy Duty, LCD Display, Full Numeric Keypad
PowerFlex - PowerFlex 70 AC Drive 480V 3PH 8A 5HP
PowerFlex - PowerFlex 70 AC Drive 480VAC 3PH 8A 5HP No HIM
PowerFlex - PowerFlex 70 AC Drive 480VAC 3PH 8A 5HP with HIM
PowerFlex - PowerFlex 70 AC Drive 5 A at 2.2 kW 20A
PowerFlex - PowerFlex 70 AC Drive, 208-240V AC, 3-Phase, 2.2 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty
PowerFlex - PowerFlex 70 AC Drive, 208-240V AC, 3-Phase, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty
PowerFlex - PowerFlex 70 AC Drive, 208-240V AC, 3-Phase, 6.8 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty
PowerFlex - PowerFlex 70 AC Drive, 240 (208) VAC, 3 PH, 4.2 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, No HIM...
PowerFlex - PowerFlex 70 AC Drive, 240 (208) VAC, 3 PH, 4.2 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty
PowerFlex - PowerFlex 70 AC Drive, 400V AC, 3PH, 3.5A, 1.5kW Normal Duty, 1.1kW Heavy Duty, Panel Mount - IP20 / NEMA Type 1, Digital Keypad, Brake IGBT Installed
PowerFlex - PowerFlex 70 AC Drive, 400V AC, 3PH, 3.5A, 1.5kW Normal Duty, 1.1kW Heavy Duty, Panel Mount - IP20 / NEMA Type 1, No HIM, Brake IGBT Installed
PowerFlex - PowerFlex 70 AC Drive, 400V AC, 3PH, 3.5A, 1.5kW Normal Duty, 1.1kW Heavy Duty
PowerFlex - PowerFlex 70 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty
PowerFlex - PowerFlex 70 AC Drive, 480 VAC, 3 PH, 8 Amps, 5 HP Normal Duty, 3 HP Heavy Duty, LCD Display, Full Numeric Keypad
PowerFlex - PowerFlex 70 AC Drive, 480 VAC, 3 PH, 8 Amps, 5 HP Normal Duty, 3 HP Heavy Duty
PowerFlex - PowerFlex 70 AC Drive, 480V AC, 3 PH, 1.1A, 0.5HP Normal Duty, 0.33HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1, with Conformal Coating, LCD Display,...
PowerFlex - PowerFlex 70 AC Drive, 480V AC, 3-Phase, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1
PowerFlex - PowerFlex 70 AC Drive, 480V AC, 3-Phase, 22 Amps, 15 HP Normal Duty, 10 HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1
PowerFlex - PowerFlex 70 AC Drive, 480V AC, 3PH, 22A, 15 HP Normal Duty, 10 HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1, No HIM
PowerFlex - PowerFlex 70 AC Drive, 480V AC, 3PH, 5A, 3 HP Normal Duty, 2 HP Heavy Duty, LCD Display, Full Numeric Keypad
PowerFlex - PowerFlex 70 AC Drive, 480V AC, 3PH, 5A, 3HP Normal Duty, 2HP Heavy Duty, No HIM
PowerFlex - PowerFlex 70 AC Drive, 480V AC, 3PH, 8A, 5HP Normal Duty, 3HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1, with Conformal Coating, No HIM
PowerFlex - PowerFlex 70 AC Drive, 600V AC, 3PH, 2.7A, 2HP Normal Duty, 1.5HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1
PowerFlex - PowerFlex70 AC Drive, 400 VAC, 3 PH, 8.7 Amps, 4 kW Normal Duty, 3 kW Heavy Duty
PowerFlex - PowerFlex70 AC Drive, 480 VAC, 3 PH, 2.1 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty
PowerFlex - PowerFlex70 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty
Ultra 3000i - Ultra3000 240V drive, 2 KW, 10A/30A with Indexing & DeviceNet
Ultra3000 240V drive, 2 KW, 10A/30A with Indexing & DeviceNet
With display and brake

Next >>