Classic Automation LLC Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| 3 HP | |
| ABB Drives - AC Motor Drive | |
| AC Motor Drive | |
| ACS 400 - 480VAC, 7.5HP | |
| ACS 400 - AC Motor Drive | |
| ACS 500 - AC Motor Drive | |
| ACS 55 - AC Motor Drive | |
| ACS 55 - Inbuilt EMC filter, low Voltage AC Drive .5 Hp .37 kW | |
| ACS 550 - 1.5HP, 480V, 3.3A, CT, N1 480Vin 3PH 2HP 4.1A | |
| ACS 550 - 10HP 480VAC NEMA 1 3PHASE | |
| ACS 550 - 1HP, 480V, 2.4A | |
| ACS 550 - 4.5 amp 3p 480vac | |
| ACS 550 - AC Motor Drive | |
| ACS 600 - 5 HP | |
| ACS 600 - 5-7.5 HP, INPUT-380-500 VAC | |
| ACS 600 - AC Motor Drive | |
| ACS 800 - 1 HP 3 Phase | |
| ACS 800 - 20 HP normal use | |
| ACS 800 - 20HP, 480V, 27.0A, CT, N1 480Vin 3PH 25HP 34.0A | |
| ACS 800 - AC Drive, 30HP 460V | |
| ACS 800 - AC Motor Drive | |
| ACS 800 - N660 - Inline Control Firmware | |
| ACS 800 - N661 - Winder Control Firmware | |
| ACS 800 - N661 Winder Control Program Firmware installed P901 Coated Boards | |
| ACS 800 - P901-Coated Boards, N660-Inline Control Firmware | |
| ACS 850 - AC Motor Drive | |
| ACS 880 - 5HP, 480V, 21.0A, CT, N1 480Vin 3PH 20HP 27.0A | |
| AKD | |
| ALTIVAR - 0.75KW 1HP 200/240V | |
| ALTIVAR - 1.5kW 2HP | |
| ALTIVAR - 100HP 380-480VAC ATV21 V1.6 | |
| ALTIVAR - 10HP 16AMP 3PHASE 480VAC | |
| ALTIVAR - 115V 1PH .25HP/.18KW VFD ATV11A | |
| ALTIVAR - 115V 1PH .5HP/.37KW VFD ATV11A | |
| ALTIVAR - 115V 1PH 1HP/.75KW VFD ATV11A | |
| ALTIVAR - 115VAC 0.25HP ATV11 +OPTIONS | |
| ALTIVAR - 115VAC 0.5HP ATV11 +OPTIONS | |
| ALTIVAR - 1HP 380-408VAC 3PH W/TYPE BEMC FILTER | |
| ALTIVAR - 200-240VAC 10HP ATV21 V1.6 | |
| ALTIVAR - 200-240VAC 15HP ATV21 V1.6 | |
| ALTIVAR - 200-240VAC 1HP ATV21 V1.6 | |
| ALTIVAR - 200-240VAC 20HP ATV21 V1.6 | |
| ALTIVAR - 200-240VAC 25HP ATV21 V1.6 | |
| ALTIVAR - 200-240VAC 2HP ATV21 V1.6 | |
| ALTIVAR - 200-240VAC 30HP ATV21 V1.6 | |
| ALTIVAR - 200-240VAC 3HP ATV21 V1.6 | |
| ALTIVAR - 200-240VAC 4HP ATV21 V1.6 | |
| ALTIVAR - 200-240VAC 5HP ATV21 V1.6 | |
| ALTIVAR - 208-240VAC .75HP ATV11 +OPTIONS | |
| ALTIVAR - 208-240VAC 0.25HP ATV11 +OPTIONS | |
| ALTIVAR - 208-240VAC 0.25HP ATV31 +OPTIONS | |
| ALTIVAR - 208-240VAC 0.5HP ATV11 +OPTIONS | |
| ALTIVAR - 208-240VAC 1HP ATV11 +OPTION | |
| ALTIVAR - 208-240VAC 1HP ATV11 +OPTIONS | |
| ALTIVAR - 208-240VAC 2HP ATV11 +OPTIONS | |
| ALTIVAR - 208-240VAC 3HP ATV11 +OPTIONS | |
| ALTIVAR - 230V 1PH .25HP/.18KW VFD ATV11A | |
| ALTIVAR - 230V 1PH .5HP/.37KW VFD | |
| ALTIVAR - 230V 1PH .5HP/0.37KW VFD ATV11A | |
| ALTIVAR - 230V 1PH 1HP/.75KW VFD ATV11A | |
| ALTIVAR - 230V 1PH 2HP/1.5KW VFD ATV11A | |
| ALTIVAR - 230V 1PH 3HP/2.2KW VFD ATV11A | |
| ALTIVAR - 230V 3PH .25HP/.18KW VFD ATV11A | |
| ALTIVAR - 230V 3PH .5HP/.37KW VFD | |
| ALTIVAR - 230V 3PH 1HP/.75KW VFD ATV11A | |
| ALTIVAR - 230VAC .5HP | |
| ALTIVAR - 3 HP 7.9AMP 400-460VAC 3PHASE | |
| ALTIVAR - 3 HP, 208/240 VAC, 10-14 Amp, 50-60 HZ, 2.2 KW | |
| ALTIVAR - 3 Phase 1 HP Drive | |
| ALTIVAR - 3.7 - 4.8 Amps, 3 Phase,' 380-460VAC, 50/60HZ, 2HP | |
| ALTIVAR - 380-480VAC 15HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC 20HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC 25HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC 30HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC 3HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC 40HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC 45KW | |
| ALTIVAR - 380-480VAC 4HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC 50HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC 55KW | |
| ALTIVAR - 380-480VAC 5HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC 60HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC 7.5HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC 75HP ATV21 V1.6 | |
| ALTIVAR - 380-480VAC SpeedDrive 1HP ATV21 V1.6 | |
| ALTIVAR - 3PHASE 1.5KW 2HP 380-480VAC 50/60HZ | |
| ALTIVAR - 4 HP IN 9.2/7.9A 400/460V OUT 7.8A 3PH | |
| ALTIVAR - 400-480VAC 1.5HP ATV31 +OPTIONS | |
| ALTIVAR - 5 HP 4KW 3PH 400/460V 9.9/11.7AMP 50/60HZ | |
| ALTIVAR - 5.3AMP 200/240VAC 50/60HZ .5HP .37KW | |
| ALTIVAR - 7.5HP, 5.5KW, 3-PH 20.8/17.3AMPS 200/240VAC | |
| ALTIVAR - AC Motor Drive | |
| ALTIVAR - ALTIVAR 11 0.37KW-1/2HP 200/240V | |
| ALTIVAR - ATV21 37KW 480V 3PH EMC A IP54 | |
| ALTIVAR - ATV21 55KW 480V 3PH EMC B IP54 | |
| ALTIVAR - ATV21 75KW 480V 3PH EMC A IP54 | |
| ALTIVAR - ATV21 75KW 480V 3PH EMC B IP54 | |
| ALTIVAR - ATV31 0.55KW 240V ENCLOS. | |
| ALTIVAR - ATV31 0.55KW 500V ENCLOS. | |
| ALTIVAR - ATV31 1.1KW 240V ENCLOS. | |
| ALTIVAR - DRIVE 1.5KW 3/2HP 22AMP 200/240VAC 50/60HZ | |
| ALTIVAR - DRIVE 1HP .75KW 8.6A 208-240VAC 1PHASE ALTIVAR-11 | |
| ALTIVAR - IP54 AC DRIVE 3 PHASE 380 - 500 VAC 3HP | |
| ALTIVAR - IP54 AC DRIVE 3 PHASE 380-480VAC 10 HP | |
| ALTIVAR - IP54 AC DRIVE 3 PHASE 380-480VAC 15 HP | |
| ALTIVAR - IP54 AC DRIVE 3 PHASE 380-480VAC 25 HP | |
| ALTIVAR - IP54 AC DRIVE 3 PHASE 380-480VAC 3 HP | |
| ALTIVAR - IP54 AC DRIVE 3 PHASE 380-480VAC 30HP | |
| ALTIVAR - IP54 AC DRIVE 3 PHASE 380-480VAC 4 HP | |
| ALTIVAR - IP54 AC DRIVE 3 PHASE 380-480VAC 40HP | |
| ALTIVAR - IP54 AC DRIVE 3 PHASE 380-480VAC 5 HP | |
| ALTIVAR - IP54 AC DRIVE 3 PHASE 380-480VAC 7.5 HP | |
| ALTIVAR - IP54 AC DRIVE 3 PHASE380-480VAC 2 HP | |
| ALTIVAR - IP54 AC DRIVE SINGLE PHASE 208-240VAC 2 HP | |
| ALTIVAR - IP54 AC DRIVE SINGLE PHASE 208-240VAC 3 HP | |
| ALTIVAR - IP54 AC DRIVE THREE PHASE 400-480 VAC .5 HP | |
| ALTIVAR - IP54 AC DRIVE THREE PHASE 400-480 VAC 1.5 HP | |
| ALTIVAR - IP54 AC DRIVE THREE PHASE 400-480 VAC 10 HP | |
| ALTIVAR - IP54 AC DRIVE THREE PHASE 400-480 VAC 15 HP | |
| ALTIVAR - IP54 AC DRIVE THREE PHASE 400-480 VAC 1HP | |
| ALTIVAR - IP54 AC DRIVE THREE PHASE 400-480 VAC 2 HP | |
| ALTIVAR - IP54 AC DRIVE THREE PHASE 400-480 VAC 20 HP | |
| ALTIVAR - IP54 AC DRIVE THREE PHASE 400-480 VAC 3 HP | |
| ALTIVAR - IP54 AC DRIVE THREE PHASE 400-480 VAC 5HP | |
| ALTIVAR - IP54 AC DRIVE THREE PHASE 400-480 VAC 7.5 HP | |
| ALTIVAR - IP54 AC DRIVE3 PHASE 380-480VAC 20HP | |
| ALTIVAR - SINGLE PHASE 208-240VAC .5 HP | |
| ALTIVAR - SPEED DRIVE115V 1PH .5HP/.37KW VFD ATV11A | |
| AMKASYN | |
| Klockner Moeller System - 3 phase, 9.5Kw, Includes AMX remote module (09208100) |
| << Prev | Next >> |