Classic Automation LLC Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
0.75 KW / 1 HP, 220 VAC
0.75KW
10 HP, 480 VAC, 14.5 A
15 HP
18.5KW 32A 400VAC
1HP 230V 3 PHASE 5A OUTPUT
1HP 240V 0.7KW
2 HP
200V CLASS 1 PH; 0.2kW; 50-60Hz
230 VAC, 3 phase 50/60Hz, NEMA 1, 0.5 HP
3 HP, 3-Phase, 460 VAC
3-phase 200 V AC
3.0 HP, 480 VAC, 4.8 A
380-460 VAC, 50/60 Hz, 19.6 AMP, Multi-Function Compact Inverter
5HP 460V 3 PHASE 8.6A OUTPUT
60 HP
7.5 HP, 460 VAC, 3-PHASE
7.5 HP, 480 VAC
75 HP
8100 Series A, Digital control unit using 8-bit microprocessor.
9.5 AMP
[INPUT: 1 PHASE; 200-240V; 50-60HZ; 1.8 A]
AC 400/460V
AC Motor Drive
AC3PH 200-230V, 50Hz/60Hz.
audited 7 04/27/22 FG
INPUT 1/N/PE AC 230V 9A 50/60HZ OUTPUT 3/AC 0-230V 4.0A 0.75KW 0-480HZ
Input 3PH 380-480V 50/60HZ 1.7A, Output 3PH 0.5HP 380-460V 1-400HZ 1.5A, 0.5 HP
INPUT: DC320V OUTPUT: 15A/AC0-250V
Kinetix - 190-528V AC 12.5A, with integrated safety
Kinetix - 190-528V AC 12.5A,
Kinetix - 190-528V AC 3 Phase Input, 20A Peak Current Output, Hardwired Safety Option
Kinetix - 190-528V AC 3 Phase Input, 20A Peak Current Output, Integrated Safety Option
Kinetix - 190-528V AC 3 Phase Input, 32.5A Peak Current Output, Hardwired Safety Option
Kinetix - 190-528V AC 3 Phase Input, 32.5A Peak Current Output, Integrated Safety Option
Kinetix - 190-528V AC 3 Phase Input, 57.5A Peak Current Output, Hardwired Safety Option
Kinetix - 190-528V AC 3 Phase Input, 57.5A Peak Current Output, Integrated Safety Option
Kinetix - 195-264/324-528VAC 3PHASE 50/60HZ, Integrated Safety
Kinetix - 195-264/324-528VAC 3PHASE 50/60HZ
MICROMASTER - 2.2 kW, 380-480VAC
MICROMASTER - 2.2KW,CLASS B,IP20
MIDIMASTER - MIDIMASTER VECTOR MDV1100/3 WITH INTEGRAL CLASS A FILTER 3AC 380-480V+/-10% 50/60HZ CONSTANT TORQUE: 11 KW OVERLOAD 150% 60SEC, 200% 3SEC VARIABLE TORQUE: 15 KW 700 X 275 X...
MIDIMASTER - MIDIMASTER VECTOR MDV3700/3 3AC 380-500V +/-10% 50/60HZ CONSTANT TORQUE: 37 KW OVERLOAD 150% 60SEC, 200% 3SEC VARIABLE TORQUE: 45 KW 650 X 275 X 285 MM (H X...
Model 9220
PowerFlex - 0.4 kW (0.5 HP),240V AC Input,3 PH,50-60 Hz,2.3 A Output,IP20
PowerFlex - 0.75 kW, 1 HP, 600VAC, 3PH, 1.7 Amps
PowerFlex - 0V AC, 3 Phase, 1.4A, 0.5 HP, 0.4kW Normal Duty; 0.5HP, 0.4kW Heavy Duty, Frame A, IP20 NEMA / Open Type, with Filter
PowerFlex - 120VAC 1PH 1.5 Amps 0.2 kW 0.25 HP Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 120VAC 1PH 1.5 Amps 0.2 kW 0.25 HP, Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex - 120VAC 1PH 1.5 Amps 0.2 kW 0.25 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 120VAC 1PH 1.6 Amps 0.2 kW 0.25 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 120VAC 1PH 2.3 Amps 0.37 kW 0.5 HP, Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 120VAC 1PH 2.3 Amps 0.37 kW 0.5 HP, Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex - 120VAC 1PH 2.5 Amps 0.37 kW 0.5 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex - 120VAC 1PH 4.5 Amps 0.75 kW 1 HP, Frame Size B, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 120VAC 1PH 4.5 Amps 0.75 kW 1 HP, Frame Size B, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex - 120VAC 1PH 6 Amps 1.1 kW 1.5 HP, Frame Size B, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 120VAC 1PH 6 Amps 1.1 kW 1.5 HP, Frame Size B, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex - 120VAC 1PH 6 Amps 1.1 kW 1.5 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 120VAC 1PH 6 Amps 1.1 kW 1.5 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 208-240V AC, 3-Phase, 12 Amps, 2.2 kW, 3 HP, Frame Size B, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 208-240V AC, 3-Phase, 12 Amps, 2.2 kW, 3 HP, Frame Size B, IP20 (Heatsink less), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485...
PowerFlex - 208-240V AC, 3-Phase, 12 Amps, 2.2 kW, 3 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 208-240V AC, 3-Phase, 12 Amps, 2.2 kW, 3 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 22 Amps, 11kW ND, 7.5kW HD, 400 VAC, 3 PH
PowerFlex - 240 (208)VAC 3PH 1.6 Amps 0.2 kW 0.25 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No
PowerFlex - 240 (208)VAC 3PH 12 Amps 2.2 kW 3 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 240 (208)VAC 3PH 17 Amps 3.7 kW 5 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 240 (208)VAC 3PH 2.5 Amps 0.37 kW 0.5 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No
PowerFlex - 240 (208)VAC 3PH 25 Amps 5.5 kW 7.5 HP, Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240 (208)VAC 3PH 33 Amps 7.5 kW 10 HP, Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240 (208)VAC 3PH 4.2 Amps 0.75 kW 1 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex - 240 (208)VAC 3PH 8 Amps 1.5 kW 2 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex - 240 VAC, 1 Phase, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex - 240 VAC, 1 Phase, 2.5A, 0.5 HP, 0.4 kW Normal Duty; 0.5 HP, 0.4 kW Heavy Duty, Frame A, IP20 NEMA / Open Type, Filter
PowerFlex - 240 VAC, 3 Phase, 24 Amps, Frame C, IP20
PowerFlex - 240 VAC, 3 PHASE, 5 HP, 4 KW NORMAL DUTY; 5 HP, 4 KW HEAVY DUTY, FRAME B, IP20 NEMA / OPEN TYPE, NO FILTER
PowerFlex - 240V AC, 1 Phase, 11A, 3HP, 2.2kW Normal and Heavy Duty, Frame B, IP20 NEMA / Open Type, No Filter
PowerFlex - 240V AC, 1 Phase, 4.8A, 1 HP, 0.75kW Normal and Heavy Duty, Frame A, IP20 NEMA / Open Type, Filter
PowerFlex - 240V AC, 1 Phase, 4.8A, 1HP, 0.75kW Normal and Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex - 240V AC, 1 Phase, 8A, 2 HP, 1.5kW Normal and Heavy Duty, Frame B, IP20 NEMA / Open Type, No Filter
PowerFlex - 240V AC, 1 Phase, 8A, 2 HP, 1.5kW Normal and Heavy Duty, Frame B, IP20 NEMA / Open Type,
PowerFlex - 240V AC, 3 Phase, 11A, 3HP (2.2kW) Normal and Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex - 240V AC, 3 Phase, 2.5A, 0.5 HP (0.4kW) Normal and Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex - 240V AC, 3 Phase, 24A, 7.5HP, 5.5kW Normal/Heavy Duty, Frame C, IP20 NEMA / Open Type, No Filter
PowerFlex - 240V AC, 3 Phase, 3HP, 2.2kW Normal/Heavy Duty; 11A, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex - 240V AC, 3 Phase, 5A, 1 HP (0.75kW) Normal and Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex - 240V AC, 3 Phase, 8A, 2HP (1.5kW) Normal and Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex - 240V AC, Single Phase, 12 Amps, 2.2 kW, 3 HP, Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 12 Amps, 2.2 kW, 3 HP, Frame Size C, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 12 Amps, 2.2 kW, 3 HP, Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 2.3 Amps, 0.37 kW, 0.5 HP, Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 2.3 Amps, 0.37 kW, 0.5 HP, Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 2.3 Amps, 0.37 kW, 0.5 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, Internal CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 2.3 Amps, 0.37 kW, 0.5 HP, Frame Size B, IP65 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 5 Amps, 0.75 kW, 1 HP, Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 5 Amps, 0.75 kW, 1 HP, Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 5 Amps, 0.75 kW, 1 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, Internal CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 5 Amps, 0.75 kW, 1 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 5 Amps, 0.75 kW, 1 HP, Frame Size B, IP65 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 8 Amps, 1.5 kW, 2 HP, Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 8 Amps, 1.5 kW, 2 HP, Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 8 Amps, 1.5 kW, 2 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, Internal CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 8 Amps, 1.5 kW, 2 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240V AC, Single Phase, 8 Amps, 1.5 kW, 2 HP, Frame Size B, IP65 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240VAC 1PH 1.6 Amps 0.2 kW 0.25 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter,
PowerFlex - 240VAC 1PH 11 Amps 2.2 kW 3 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 240VAC 1PH 11 Amps 2.2 kW 3 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No
PowerFlex - 240VAC 1PH 2.1 Amps 0.4 kW 0.5 HP Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex - 240VAC 1PH 2.3 Amps 0.37 kW 0.5 HP Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240VAC 1PH 2.3 Amps 0.37 kW 0.5 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240VAC 1PH 2.3 Amps 0.37 kW 0.5 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex - 240VAC 1PH 2.3 Amps 0.37 kW, 0.5 HP, Frame Size A, IP20 (Heat sinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex - 240VAC 1PH 2.5 Amps 0.37 kW 0.5 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 240VAC 1PH 4.2 Amps 0.75 kW 1 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No
PowerFlex - 240VAC 1PH 4.5 Amps 0.75 kW 1 HP, Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240VAC 1PH 6.8 Amps 1.5 kW 2 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 240VAC 1PH 6.8 Amps 1.5 kW 2 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No
PowerFlex - 240VAC 1PH 8 Amps 1.5 kW 2 HP, Frame Size B, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240VAC 1PH 8 Amps 1.5 kW 2 HP, Frame Size B, IP20 (Heatsink less), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex - 240VAC 1PH 8 Amps 1.5 kW 2 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 240VAC 1PH 8 Amps 1.5 kW 2 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240VAC 1PH 8 Amps 1.5 kW 2 HP, frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No
PowerFlex - 240VAC 1PH 8 Amps 1.5 kW 2 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter
PowerFlex - 240VAC 1PH 9.6 Amps 2.2 kW 3 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex - 240VAC 1PH 9.6 Amps 2.2 kW 3 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter
PowerFlex - 240VAC 3-Phase 1.5A 0.25HP IP20
PowerFlex - 240VAC 3-Phase 1.5A 0.2kW 0.25HP
PowerFlex - 240VAC 3-Phase 17A 3.7kW 5HP
PowerFlex - 240VAC 3-Phase 17A 5HP IP20
PowerFlex - 240VAC 3-Phase 2.3A 0.37kW 0.5HP
PowerFlex - 240VAC 3-Phase 2.3A 0.5HP IP20
PowerFlex - 240VAC 3-Phase 4.5A 1HP IP20
PowerFlex - 240VAC 3-Phase 8A 1.5kW 2HP IP20
PowerFlex - 240VAC 3-Phase 8A 1.5kW 2HP
PowerFlex - 240VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 240VAC/3-Phase/1.5A/ 0.25HP/IP20
PowerFlex - 240VAC/3-Phase/17A/5 HP/IP20
PowerFlex - 240VAC/3-Phase/4.5A/ 1HP/IP20
PowerFlex - 240VAC/3-Phase/8A/1. 5kW/2HP/IP20
PowerFlex - 3-Phase, 12 Amps, 5.5 kW, 7.5 HP, Frame Size C
PowerFlex - 3.9 A at 3 Hp,600V AC Three-Phase,IP20/NEM A/UL 1, Swbd Ctrl W/ 120V
PowerFlex - 3HP, 2.2kW, 480V
PowerFlex - 4.5A 240VAC 3PH 0.75KW 1HP FLANGE MOUNT LED
PowerFlex - 40HP 52AMP 480VAC 3PHASE POWERFLEX-755
PowerFlex - 480 VAC, 3 PH, 1.1 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty, IP20 / Type 1
PowerFlex - 480 VAC, 3 PH, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, IP20 / Type 1, No HIM (Blank Plate), Brake IGBT Installed
PowerFlex - 480 VAC, 3 PH, 14 Amps, 10HP Normal Duty, 7.5HP Heavy Duty, IP20 / Type 1, LCD Display, Full Numeric Keypad, Brake IGBT Installed
PowerFlex - 480 VAC, 3 PH, 22 Amps, 15HP Normal Duty, 10HP Heavy Duty, IP20 / Type 1, LCD Display, Full Numeric Keypad, Brake IGBT Installed
PowerFlex - 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,
PowerFlex - 480 VAC, 3 PH, 3.4 Amps, 2HP Normal Duty, 1.5HP Heavy Duty, IP20 / Type 1, No HIM (Blank Plate)
PowerFlex - 480 VAC, 3 PH, 5 Amps, 3 HP Normal Duty, 2 HP Heavy Duty
PowerFlex - 480 VAC, 3 PH, 8 Amps, 5HP Normal Duty, 3HP Heavy Duty, IP20 / Type 1, No HIM (Blank Plate), Brake IGBT Installed, Drive Mounted Brake Resistor Installed...
PowerFlex - 480 VAC, 3-Phase, 6 Amps, 2.2 kW, 3 HP, Frame Size B
PowerFlex - 480V AC, 3 Phase, 0.5 HP/0.4 kW Normal & Heavy Duty; Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex - 480V AC, 3 Phase, 10.5A, 5HP (4kW) Normal and Heavy Duty, Frame B, IP20 NEMA / Open Type, No Filter
PowerFlex - 480V AC, 3 Phase, 13A, 7.5HP (5.5kW) Normal and Heavy Duty, Frame C, IP20 NEMA / Open Type, No Filter
PowerFlex - 480V AC, 3 Phase, 15 HP, 11kW Normal Duty; 15HP, 11kW Heavy Duty, 24A, Frame D, IP20 NEMA / Open Type, No Filter
PowerFlex - 480V AC, 3 Phase, 15HP, 11kW Normal Duty; 15HP, 11kW Heavy Duty, 24A, Frame D, IP20 NEMA / Open Type, Filter
PowerFlex - 480V AC, 3 Phase, 17A, 10HP (7.5kW) Normal and Heavy Duty, Frame C, IP20 NEMA / Open Type, No Filter
PowerFlex - 480V AC, 3 Phase, 2.3A, 1.0HP/0.75kW Normal and Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex - 480V AC, 3 Phase, 24A, 15HP (11kW) Normal and Heavy Duty, Frame D, IP20 NEMA / Open Type, No Filter
PowerFlex - 480V AC, 3 Phase, 5HP, 4kW Normal/Heavy Duty; 10.5A
PowerFlex - 480V AC, 3-Phase, 1.4 Amps, 0.4 kW, 0.5 HP, Frame Size B, Flange Mount IP20 (NEMA Type Open), Display Reset Only
PowerFlex - 480V AC, 3-Phase, 1.4 Amps, 0.4 kW, 0.5 HP, Frame Size B, Plate Drive IP20 (NEMA Type Open), Display Reset Only (plate drive)
PowerFlex - 480V AC, 3-Phase, 2.3 Amps, 0.75 kW, 1 HP, Frame Size B, Panel Mount IP20 (NEMA Type Open)
PowerFlex - 480V AC, 3-Phase, 2.5 Amps, 0.75 kW, 1 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, no CE Compliant Filter, no Brake Drive
PowerFlex - 480V AC, 3-Phase, 24 Amps, 11 kW, 15 HP, Frame Size C, Panel Mount IP20
PowerFlex - 480V AC, 3-Phase, 4 Amps, 1.5 kW, 2 HP
PowerFlex - 480V AC, 3-Phase, 6 Amps, 2.2 kW, 3 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 480V AC, 3-Phase, 6 Amps, 2.2 kW, 3 HP, Frame Size B, Panel Mount IP20
PowerFlex - 480V AC, 3-Phase, 8.7 Amps, 3.7 kW, 5 HP, Frame Size B, IP20 (Open)
PowerFlex - 480V AC, 3-Phase, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 8 Amps, 5HP ND, 3HP HD
PowerFlex - 480V AC, 3PH, 3.4A, 2HP Normal and Heavy Duty
PowerFlex - 480VAC 3-Phase 1.4A 0.37kW 0.5HP
PowerFlex - 480VAC 3-Phase 1.4A 0.5HP IP20
PowerFlex - 480VAC 3-Phase 4A 1.5kW 2HP IP20
PowerFlex - 480VAC 3-Phase 4A 1.5kW 2HP
PowerFlex - 480VAC 3-Phase 6A 2.2kW 3HP IP20
PowerFlex - 480VAC 3-Phase 6A 2.2kW 3HP
PowerFlex - 480VAC 3-Phase 8.7A 3.7kW 5HP
PowerFlex - 480VAC 3-Phase 8.7A 5HP IP20
PowerFlex - 480VAC 3PH 1.5 Amps 0.37 kW 0.5 HP Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 480VAC 3PH 1.5 Amps 0.37 kW 0.5 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter,
PowerFlex - 480VAC 3PH 13 Amps 5.5 kW 7.5 HP, Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 480VAC 3PH 13 Amps 5.5 kW 7.5 HP, Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter,
PowerFlex - 480VAC 3PH 18 Amps 7.5 kW 10 HP Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 480VAC 3PH 18 Amps 7.5 kW 10 HP, Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter,
PowerFlex - 480VAC 3PH 2.3 Amps 0.75 kW 1 HP, Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 480VAC 3PH 2.3 Amps 0.75 kW 1 HP, Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex - 480VAC 3PH 24 Amps 11 kW 15 HP, Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 480VAC 3PH 24 Amps 11 kW 15 HP, Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex - 480VAC 3PH 4.2 Amps 1.5 kW 2 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 480VAC 3PH 4.2 Amps 1.5 kW 2 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex - 480VAC 3PH 6 Amps 2.2 kW 3 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No
PowerFlex - 480VAC 3PH 8.7 Amp 3.7 kW 5 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - 480VAC 3PH 8.7 Amps 3.7 kW 5 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter
PowerFlex - 480VAC Input 3 Phase, 14 A Output 10HP.
PowerFlex - 480VAC/3-Phase/1.4A/ 0.5HP/IP20
PowerFlex - 5 HP, 480 VAC
PowerFlex - 52 A 40 Hp,480V AC Three-Phase,IP20/NEM A/UL 1,Ph II Ctrl - Expanded Cassette
PowerFlex - 5HP 8.7AMP 400VAC 3PHASE
PowerFlex - 600 VAC, 3 PH, 6.1 Amps, 5 HP Normal Duty, 3 HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1, No HIM (Blank Plate)
PowerFlex - 600 VAC, 3 PH, 6.1 Amps, 5 HP Normal Duty, 3 HP Heavy Duty
PowerFlex - 600 VAC, 3 PH, 9.0 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty
PowerFlex - 600 VAC, 3PH, 3.0 Amps, ,Frame Size B, IP65 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 1.7 Amps, 0.75 kW, 1 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485, Type IP20
PowerFlex - 600V AC, 3-Phase, 1.7 Amps, 0.75 kW, 1HP, Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 12.2 Amps, 7.5 kW, 10 HP, Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 12.2 Amps, 7.5 kW, 10 HP, Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 19 Amps, 11 kW, 15 HP, Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 19 Amps, 11 kW, 15 HP, Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 3.0 Amps, 1.5 kW, 2 HP, Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 3.0 Amps, 1.5 kW, 2 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 4.2 Amps, 2.2 kW, 3 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 4.2 Amps, 2.2 kW, 3 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS4
PowerFlex - 600V AC, 3-Phase, 6.6 Amps, 4 kW, 5 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 6.6 Amps, 4 kW, 5 HP, Frame Size B, IP65 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 9.9 Amps, 5.5 kW, 7.5 HP, Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600V AC, 3-Phase, 9.9 Amps, 5.5 kW, 7.5 HP, Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600VAC, 3PH, 6.6 Amps, ,Frame Size B, Flange Mounted , LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 600VAC, 3PH, 6.6 Amps, ,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - 753 AC Packaged Drive,Air Cooled,Open Type,480 VAC, 3 PH,34 Amps, 25HP ND, 20HP HD
PowerFlex - AC Drive 120VAC/1-Phase/2.3A/ 0.5HP/IP20
PowerFlex - AC Drive 480VAC/3-Phase/2.3A/ 1HP/IP20
PowerFlex - AC Drive 480VAC/3-Phase/4A/1. 5kW/2HP/IP20
PowerFlex - AC Drive, 0.4 kW (0.5 HP), 600V AC Input, 3 PH, 50-60 Hz, 0.9 A Output, IP20
PowerFlex - AC Drive, 208-240V AC, 3-Phase, 12 Amps, 2.2 kW, 3 HP, Frame Size B
PowerFlex - AC Drive, 208-240V AC, 3-Phase, 12 Amps, 3 HP, Frame Size B
PowerFlex - AC Drive, 208-240V AC, 3-Phase, 17.5 Amps, 5 HP, Frame Size B
PowerFlex - AC Drive, 208-240V AC, 3-Phase, 2.3 Amps, 0.4 kW, 0.5 HP, Frame Size B
PowerFlex - AC Drive, 208-240V AC, 3-Phase, 24 Amps, 5.5 kW, 7.5 HP, Frame Size C
PowerFlex - AC Drive, 208-240V AC, 3-Phase, 33 Amps, 7.5 kW, 10 HP, Frame Size C
PowerFlex - AC Drive, 208-240V AC, 3-Phase, 5 Amps, 0.75 kW, 1 HP, Frame Size B
PowerFlex - AC Drive, 208-240V AC, 3-Phase, 8 Amps, 1.5 kW, 2 HP, Frame Size B
PowerFlex - AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty, IP20 / Type 1
PowerFlex - AC Drive, 400 VAC, 3 PH, 2.1 Amps, 0.75 kW Normal Duty, 0.55 kW Heavy Duty, IP20 / Type 1
PowerFlex - AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty, IP20 / Type 1
PowerFlex - AC Drive, 400 VAC, 3 PH, 5 Amps, 2.2 kW Normal Duty, 1.5 kW Heavy Duty, IP20 / Type 1
PowerFlex - AC Drive, 480V AC, 3-Phase, 10.5 Amps, 4 kW, 5 HP, Frame Size B
PowerFlex - AC Drive, 480V AC, 3-Phase, 12 Amps, 5.5 kW, 7.5 HP, Frame Size C
PowerFlex - AC Drive, 480V AC, 3PH, 22A, 15HP Normal Duty, 10HP Heavy Duty, IP20 / Type 1
PowerFlex - AC Drive, 480V AC, 3PH, 8A, 5HP Normal Duty, 3HP Heavy Duty, IP20 / Type 1
PowerFlex - AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480V AC, 3 Phase, 1.4A, 0.5 HP / 0.4 kW Normal Duty, 0.5HP / 0.4kW Heavy Duty, Frame...
PowerFlex - AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480V AC, 3 Phase, 10A, 5 HP / 4 kW Normal and Heavy Duty, Frame B, IP20 NEMA...
PowerFlex - AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480V AC, 3 Phase, 13A, 7.5 HP / 5.5 kW Normal and Heavy Duty, Frame C, IP20 NEMA...
PowerFlex - AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480V AC, 3 Phase, 17A, 10 HP / 7.5 kW Normal and Heavy Duty, Frame C, IP20 NEMA...
PowerFlex - AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480V AC, 3 Phase, 2.3A, 1.0 HP / 0.75 kW Normal Duty; 1.0 HP / 0.75 kW Heavy...
PowerFlex - AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480V AC, 3 Phase, 24A, 15 HP / 11 kW Normal Duty; 15 HP / 11 kW Heavy...
PowerFlex - AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480V AC, 3 Phase, 4A, 2.0 HP / 1.5 kW Normal Duty; 2.0 HP / 1.5 kW Heavy...
PowerFlex - AC Drive, with Embedded Dual Port EtherNet/IP and Integrated Safety, 480V AC, 3 Phase, 6A, 3.0 HP / 2.2 kW Normal and Heavy Duty, Frame A, IP20 NEMA...
PowerFlex - AC Drive, with Embedded EtherNet/IP and Safety, 240 VAC, 3 Phase, 10 HP, 7.5kW Normal Duty; 10-HP, 7.5 kW Heavy Duty, Frame D, IP20 NEMA / Open Type,...
PowerFlex - AC Drive, with Embedded EtherNet/IP and Safety, 240V AC, 3 Phase, 2.5A, 0.5 HP / 0.4kW Normal / Heavy Duty, Frame A, IP20 NEMA / Open Type, No...
PowerFlex - AC Drive, with Embedded EtherNet/IP and Safety, 240V AC, 3 Phase, 5A, 1.0 HP (0.75kW) Normal/Heavy Duty, Frame A, IP20 NEMA / Open Type, No Filter
PowerFlex - AC Drive, with Embedded EtherNet/IP and Safety, 480 VAC, 3 Phase, 3 HP, 2.2 kW Normal Duty; 3-HP, 2.2kW Heavy Duty
PowerFlex - AC Drive, with Embedded EtherNet/IP and Safety, 480V AC, 3 Phase, 7.5HP, 5.5kW Normal/Heavy Duty; 13A, Frame C, IP20 NEMA / Open Type, with Filter
PowerFlex - AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 480V AC, 3PH, 14A, 10HP Normal Duty, 7.5HP Heavy Duty
PowerFlex - Embedded EtherNet/IP and Safety, 480V AC, 3 Phase, 7.5HP, 5.5kW Normal/Heavy Duty; 13A, Frame C
PowerFlex - Fan & Pump Drive 480VAC 3PH 60A 40HP
PowerFlex - Fan & Pump Drive, 480V AC, 3-Phase, 6 Amps, 2.2 kW, 3 HP, Frame Size C, Flange Mounted, Fixed Keypad, RS485 without Brake IGBT
PowerFlex - Fan & Pump Drive, 480V AC, 3-Phase, 6 Amps, 3 HP, Frame Size C, IP20 (Open), Fixed Keypad, RS485 without Brake IGBT
PowerFlex - Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex - Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake
PowerFlex - Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex - Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex - PowerFlex 4 AC Drive, 120V AC, Single Phase, 4.5 Amps, 0.75 kW, 1 HP, Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad
PowerFlex - PowerFlex 40 240VAC 3-Phase 12A 2.2kW 3HP
PowerFlex - PowerFlex 40 240VAC 3-Phase 12A 3HP IP20
PowerFlex - PowerFlex 40 240VAC 3-Phase 12A 3HP IP65
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 17A 5HP IP20
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 2.3A 0.5 HP IP20
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 2.3A 0.5HP IP20
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 2.3A 0.5HP IP65
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 2.3A 0.5HP
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 24A 5.5kW 7.5HP
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 24A 7.5HP IP20
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 33A 10HP IP20
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 5A 1HP IP20
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 5A 1HP IP65
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 8A 1.5kW 2HP
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 8A 2 HP IP65
PowerFlex - PowerFlex 40 AC Drive 240VAC 3-Phase 8A 2HP IP20
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 1.4A 0.5HP IP20
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 1.4A 0.5HP IP65
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 10A 4kW 5HP IP20
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 10A 4kW 5HP IP65
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 10A 4kW 5HP
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 12A 5.5kW 7.5HP
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 12A 7.5 HP IP20
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 17A 10HP IP20
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 17A 7.5kW 10HP
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 2.3A 0.75 kW 1 HP
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 2.3A 1HP IP20
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 2.3A 1HP IP65
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 24A 11kW 15HP
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 24A 15HP IP20
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 4A 1.5kW 2HP, Flange Mounted
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 4A 2HP IP20
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 4A 2HP IP65
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 6A 3 HP IP20
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 6A 3HP IP20
PowerFlex - PowerFlex 40 AC Drive 480VAC 3-Phase 6A 3HP IP65
PowerFlex - PowerFlex 40 AC Drive, 240V AC, Single Phase, 2.3 Amps, 0.37 kW, 0.5 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad, Internal CE Compliant Filter
PowerFlex - PowerFlex 40 AC Drive, 240V AC, Single Phase, 2.3 Amps, 0.37 kW, 0.5 HP, Frame Size B, IP20 (Open), LED Display, Digital Keypad
PowerFlex - PowerFlex 40 AC Drive, 240VAC 3-Phase 24A 5.5kW 7.5HP
PowerFlex - PowerFlex 40 AC Drive, 240VAC 3-Phase 24A 7.5HP IP20
PowerFlex - PowerFlex 40 AC Drive, 240VAC 3-Phase 33A 10 HP IP20
PowerFlex - PowerFlex 40 AC Drive, 240VAC 3-Phase 33A 7.5kW 10HP
PowerFlex - PowerFlex 40P AC Drive 240VAC 3-Phase 5A 1HP
PowerFlex - PowerFlex 40P AC Drive 480VAC 3-Phase 1.4A 0.5HP IP20
PowerFlex - PowerFlex 523, 380 - 480 Volt AC, 0.75 kW, 1 HP, 2.3 Amp, Normal & Heavy Duty, Frame A, with EMC Filter
PowerFlex - PowerFlex 523, 380 - 480 Volt AC, 1.5 kW, 2.0 Horse Power, 4.0 Amp, Normal & Heavy Duty, Frame A, No Filter
PowerFlex - PowerFlex 523, 380 - 480 Volt AC, 2.2 kW, 3.0 Horse Power, 6.0 Amp, Normal & Heavy Duty, Frame A, No Filter
PowerFlex - PowerFlex 525 AC Drive 240V/17A/5HP
PowerFlex - PowerFlex 525 AC Drive 240V/8A/2HP
PowerFlex - PowerFlex 525 AC Drive 380-480V, 3-Ph, 0.75kW, 1.0HP 3Phase
PowerFlex - PowerFlex 525 AC Drive 480V, 3-Ph, 1.5kW, 2 HP
PowerFlex - PowerFlex 525 AC Drive 480V, 3-Ph, 1.5kW, 2HP
PowerFlex - PowerFlex 525 AC Drive 480V/17A/10HP
PowerFlex - PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 480V AC, 3PH, 6A, 3 HP/2.2kW
PowerFlex - PowerFlex 525, 380 - 480 Volt AC, 0.4 kW, 0.5 HP, 1.4 Amp, Normal & Heavy Duty, Frame A, No Filter
PowerFlex - PowerFlex 525, 380 - 480 Volt AC, 0.75 kW, 1 HP 2.3 Amp, Normal & Heavy Duty, Frame A, with Integral EMC Filter
PowerFlex - PowerFlex 525, 525 - 600 Volt AC, 7.5 kW, 10 HP, 12 Amp, Normal & Heavy Duty, Frame C, No Filter
PowerFlex - PowerFlex 70 AC Drive, 600V AC, 3PH, 2.7A, 2HP Normal Duty, 1.5HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1
PowerFlex - PowerFlex 700 AC Drive, 400 VAC, 3 PH, 1.3 Amps, 0.37 kW Normal Duty, 0.25 kW Heavy Duty, IP20 / Type 1
PowerFlex - PowerFlex 700 AC Drive, 480V AC, 3PH, 3.4A, 2 HP Normal Duty, 1.5HP Heavy Duty, IP20 / Type 1
PowerFlex - PowerFlex 755 AC Drive 480V 8A 5HP
PowerFlex - PowerFlex 755 AC Drive, Air Cooled, AC Input, 6 Pulse, Flange Type, 480 VAC, 3 PH, 22 Amps, 15HP Normal Duty, 10 HP Heavy Duty
PowerFlex - PowerFlex4 AC Drive, 240VAC, 1PH, 1.4 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex - PowerFlex700 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty
PowerFlex - PowerFlex700 AC Drive, 480 VAC, 3 PH, 5 Amps, 3 HP Normal Duty, 2 HP Heavy Duty, IP20 / Type 1, No HIM (Blank Plate)
PowerFlex - with Embedded EtherNet/IP and Safety, 480V AC, 3 Phase, 5HP, 4kW Normal/Heavy Duty; 10.5A, Frame B
SIMOVERT - 1 HP, .7 KW
SIMOVERT - AC Motor Drive
SIMOVERT - SIMOVERT,DR,INV,650V ,47A,MC
Sydrive 3G3EV Compact Low-Noise
Sysdrive 3G3XV

<< Prev Next >>