Classic Automation LLC Datasheets for Manifolds and Manifold Systems

Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more

Product Name Notes
Dimensions: 3.0" x 3.0" x 6.0" (7.6 cm x 7.6 cm x 15.2 cm) Weight: 2 lbs 6.1 oz (1.1kg )