Classic Automation LLC Datasheets for Servo Drives

Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more

Page: 1 2
Product Name Notes
.75 KW, Servo Inverter
0.37 KW, Servo inverter
0.37 KW, Servo PLC Technology
0.37 KW, Servo position controller, variant V004
0.37 KW, Servo position controller
0.75 KW, Servo PLC
0.75 Kw, Servo Position Controller, variant V004
0.75 KW,, Servo Position Controller
1.5 KW Servo Inverter
1.5 KW, Cold plate, servo cam profiler
1.5 KW, Servo Position Controller
1.5 KW
100 amp
11 KW Servo Inverter, variant V004
11 KW Servo Inverter
11 KW Servo PLC
11 KW Servo Position Controller
11 KW, servo cam profiler
11 KW
115VAC 1PH
12 amps
120-240VAC (1-PHASE)
15 KW Servo cam profiler
15 KW Servo Inverter
15 KW Servo Position Controller
16 A, posi & shaft
16 amp
18 amps
200 amp
22 KW KUKA Robot variant
22 KW Servo Inverter, variant V004
22 KW Servo Inverter
22 KW Servo Position Controller
3 KW Servo Position Controller
3.0 KW Servo Inverter, Variant V004
3.0 KW Servo Inverter
3.0 KW Servo PLC Technology
3.0 KW Servo position controller, variant V923
30 KW Servo Inverter
30 KW Servo Position Controller
30A
32 A, posi & shaft
32 A
3A
4 A, built in unit IP20, posi & shaft, CAN
4 A, posi & shaft
4 amp
4 amps
40 Amp.
40 amp
4000 Bmax
44624
45 KW Servo Inverter
45 KW Servo Position Controller
45004
45620
48 A, built in unit IP20, application variant
48A, posi & shaft
4A [6A MAX]; 200-230V; 50/60 Hz
5.5 KW cold plate, servo cam profiler, variant V003
5.5 KW Servo Inverter
5.5 KW Servo position controller, variant V923
5.5 KW Servo Position Controller
55 KW Servo Controller
55 KW Servo Position Controller
64 A, built in unit IP20, application variant
64A, posi & shaft
75 KW Servo Inverter
75 KW Servo Position Controller
8 A, posi & shaft
8 amp
8 amps
9/SERIES
9300 Servo - 0.37 KW, Servo inverter
9300 Servo - 0.37 KW, Servo PLC Technology
9300 Servo - 0.37 KW, Servo position controller
9300 Servo - 0.75 KW, Servo PLC
9300 Servo - 0.75 Kw, Servo Position Controller, variant V004
9300 Servo - 0.75 KW,, Servo Position Controller
9300 Servo - 1.5 KW Servo Inverter
9300 Servo - 1.5 KW, Servo Position Controller
9300 Servo - 1.5 KW
9300 Servo - 11 KW Servo Inverter
9300 Servo - 11 KW Servo PLC
9300 Servo - 11 KW Servo Position Controller
9300 Servo - 11 KW, servo cam profiler
9300 Servo - 11 KW
9300 Servo - 15 KW Servo cam profiler
9300 Servo - 15 KW Servo Inverter
9300 Servo - 15 KW Servo Position Controller
9300 Servo - 22 KW KUKA Robot variant
9300 Servo - 22 KW Servo Inverter, variant V004
9300 Servo - 22 KW Servo Inverter
9300 Servo - 22 KW Servo Position Controller
9300 Servo - 3 KW Servo Position Controller
9300 Servo - 3.0 KW Servo Inverter, Variant V004
9300 Servo - 3.0 KW Servo Inverter
9300 Servo - 3.0 KW Servo PLC Technology
9300 Servo - 3.0 KW Servo position controller, variant V923
9300 Servo - 30 KW Servo Inverter
9300 Servo - 30 KW Servo Position Controller
9300 Servo - 45 KW Servo Inverter
9300 Servo - 45 KW Servo Position Controller
9300 Servo - 5.5 KW Servo Inverter
9300 Servo - 5.5 KW Servo position controller, variant V923
9300 Servo - 5.5 KW Servo Position Controller
9300 Servo - 55 KW Servo Controller
9300 Servo - 55 KW Servo Position Controller
9300 Servo - 75 KW Servo Inverter
9300 Servo - 75 KW Servo Position Controller
9300 Servo
9350 Brake Unit, 9352 Standard Design.
9400 HighLine - 0.37 KW, multi-axis
9400 Highline - 0.37 KW, Single-axis
9400 HighLine - 0.75 KW, multi-axis
9400 Highline - 0.75 KW, Single-axis
9400 HighLine - 1.5 KW, multi-axis
9400 Highline - 1.5 kW, Single-axis
9400 HighLine - 11 KW, multi-axis
9400 Highline - 11 kW, Single-axis
9400 HighLine - 15 KW, multi-axis
9400 Highline - 15 kW, Single-axis
9400 HighLine - 22 KW, multi-axis
9400 Highline - 22 kW, Single-axis
9400 HighLine - 3 KW, multi-axis
9400 HighLine - 3.0 kW, Single-axis
9400 HighLine - 30 KW, multi-axis
9400 Highline - 30 kW, Single-axis
9400 HighLine - 4 KW, multi-axis
9400 HighLine - 5.5 KW, multi-axis
9400 Highline - 5.5 kW, Single-axis
9400 HighLine - 7.5 KW, multi-axis
9400 Highline - 7.5 kW, Single-axis
A06B-6079-H206
ABB Drives - AC Motor Drive
ABB Drives
AC Input: 230V AC 3-PH, 15A, 50/60Hz; AC Output: 210V AC, 3-PH, 0-200Hz, 15A, 5.5kW
AC Motor Drive
AC230V, 50/60HZ
ACOPOS - 3x 110-230 V / 1x 110-230 V, 2.3 A, 0.45 kW, integrated line filter, braking resistor and electronic safe restart interlock
ACOPOS - 3x 400-480 V, 19 A, 9 kW, coated, line filter, integrated braking resistor, DC bus power supply and electronic secure restart inhibit
ACOPOS - 3x 400-480 V, 4.4 A, 2 kW, coated, line filter, integrated braking resistor and electronic secure restart inhibit
ACOPOS - 3x 400-480 V, 64 A, 32 kW, coated, line filter, integrated braking resistor, DC bus power supply and electronic secure restart inhibit
ACOPOS - 3x 400-480 V, 8.8 A, 4 kW, coated, line filter, integrated braking resistor and electronic secure restart inhibit
ACOPOS - 3x 400-480 V,2.2 A, 1 kW, coated, line filter,integrated braking resistor and electronic secure restart inhibit
ACOPOS - AC Motor Drive
ACOPOS - ACOPOS servo drive, 3 x 400-480 V, 128 A, 64 kW, line filter, braking resistor, DC bus power supply and electronic secure restart inhibit integrated
ACOPOS - ACOPOS servo drive, 3x 110-230 V / 1x 110-230 V, 3.6 A, 0.7 kW, line filter, integrated braking resistor and electronic secure restart inhibit
ACOPOS - ACOPOS servo drive, 3x 400-480 V, 64 A, 32 kW, integrated line filter, braking resistor, DC bus power supply unit and electronic safe restart interlock
ACOPOS - ACOPOS servo drive, 3x 400-480 V,1.6 A, 0.7 kW, line filter,braking resistor and electronicsecure restart inhibit integrated
ACOPOS - ACOPOS servo drive, 3x 400-480 V,19 A, 9 kW, line filter,braking resistor, DC bus power supplyand electronic secure restart inhibitintegrated
ACOPOS - ACOPOS servo drive, 3x 400-480 V,2.2 A, 1 kW, line filter,integrated braking resistor and electronicsecure restart inhibit
ACOPOS - ACOPOS servo drive, 3x 400-480 V,2.2 A, 1 kW,
ACOPOS - ACOPOS servo drive, 3x 400-480 V,34 A, 16 kW, line filter,braking resistor, DC bus power supplyand electronic secure restart inhibitintegrated
ACOPOS - ACOPOS servo drive, 3x 400-480 V,4.4 A, 2 kW, line filter,braking resistor and electronicsecure restart inhibit integrated
ACOPOS - ACOPOS servo drive, 3x 400-480 V,8.8 A, 4 kW, line filter,integrated braking resistor and electronicsecure restart inhibit
ACOPOS - ACOPOSmulti inverter module, 15.1 A, AS, cold plate or pass-through mounting
ACOPOS - COPOS servo drive, 3x 400-480 V,1.0 A, 0.45 kW, line filter,braking resistor and electronics ecure restart inhibit integrated
ACOPOS
AKD
AMKASYN
Analog Servo Drive
ATS-SERVOSTAR
Basic Unit
Brushless Servo Control FlexDrive-II Encoder Feedback, 115VAC 1, Output Current Peak: 10A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Encoder Feedback, 115VAC 1, Output Current Peak: 15A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Encoder Feedback, 115VAC 1, Output Current Peak: 5A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Encoder Feedback, 230-460VAC 3, Output Current Peak: 10A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Encoder Feedback, 230-460VAC 3, Output Current Peak: 15A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Encoder Feedback, 230-460VAC 3, Output Current Peak: 30A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Encoder Feedback, 230-460VAC 3, Output Current Peak: 40A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Encoder Feedback, 230-460VAC 3, Output Current Peak: 55A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Encoder Feedback, 230-460VAC 3, Output Current Peak: 5A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Encoder Feedback, 230VAC 1, Output Current Peak: 10A, Bus Voltage: 300VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Encoder Feedback, 230VAC 1, Output Current Peak: 15A, Bus Voltage: 300VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Encoder Feedback, 230VAC 1, Output Current Peak: 5A, Bus Voltage: 300VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 115VAC 1, Output Current Peak: 10A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 115VAC 1, Output Current Peak: 15A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 115VAC 1, Output Current Peak: 5A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 230-460VAC 3, Output Current Peak: 10A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 230-460VAC 3, Output Current Peak: 30A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 230-460VAC 3, Output Current Peak: 40A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 230-460VAC 3, Output Current Peak: 55A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 230-460VAC 3, Output Current Peak: 5A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 230-460VAC 3Φ, Output Current Peak: 15A, Bus Voltage: 300-650VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 230VAC 1, Output Current Peak: 10A, Bus Voltage: 300VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 230VAC 1, Output Current Peak: 15A, Bus Voltage: 230VDC, Logic Power: external 24VDC
Brushless Servo Control FlexDrive-II Resolver Feedback, 230VAC 1, Output Current Peak: 5A, Bus Voltage: 300VDC, Logic Power: external 24VDC
Compact Mechanical Layout
Compumotor
CRO6250
DIAX03 - 100 amp
DSM 130
DSM015P
DSM030
ECODRIVE - 100 amp
ECODRIVE - 16 amp
ECODRIVE - 200 amp
ECODRIVE - 40 amp
ECODRIVE Cs - 18 amps
ECODRIVE Cs - 4 amp
ECODRIVE Cs - 4 amps
ECODRIVE Cs - 8 amp
ECODRIVE Cs - 8 amps
ECODRIVE Cs
ECODRIVE
ECS Servo System - 16 A, built in unit IP20, application variant
ECS Servo System - 16 A, posi & shaft
ECS Servo System - 16 A
ECS Servo System - 16A, built in unit IP20, posi & shaft, CAN
ECS Servo System - 32 A, built in unit IP20, application variant
ECS Servo System - 32 A, posi & shaft
ECS Servo System - 32A, built in unit IP20, posi & shaft, CAN
ECS Servo System - 4 A, built in unit IP20, posi & shaft, CAN
ECS Servo System - 4 A, IP20, application variant
ECS Servo System - 4 A, posi & shaft
ECS Servo System - 48 A, built in unit IP20, application variant
ECS Servo System - 48 A, built in unit IP20, posi & shaft, CAN
ECS Servo System - 48 A
ECS Servo System - 48A, posi & shaft
ECS Servo System - 4A
ECS Servo System - 64 A, built in unit IP20, application variant
ECS Servo System - 64A, built in unit IP20, posi & shaft, CAN
ECS Servo System - 64A, posi & shaft
ECS Servo System - 8 A, built in unit IP20, application variant
ECS Servo System - 8 A, built in unit IP20, posi & shaft, CAN
ECS Servo System - 8 A, posi & shaft
ECS Servo System - 8A
ECS Servo System
Epsilon EP
Epsilon
GE Fanuc CNC - AC Motor Drive
GE Fanuc CNC
INPUT: DC320V OUTPUT: 15A/AC0-250V
Kinetix - 0.6 kW Axis Module
Kinetix - 180A/312A RMS
Kinetix - 190-528V AC 12.5A, with integrated safety
Kinetix - 190-528V AC 12.5A,
Kinetix - 190-528V AC 3 Phase Input, 20A Peak Current Output, Hardwired Safety Option
Kinetix - 190-528V AC 3 Phase Input, 20A Peak Current Output, Integrated Safety Option
Kinetix - 190-528V AC 3 Phase Input, 32.5A Peak Current Output, Hardwired Safety Option
Kinetix - 190-528V AC 3 Phase Input, 32.5A Peak Current Output, Integrated Safety Option
Kinetix - 190-528V AC 3 Phase Input, 57.5A Peak Current Output, Hardwired Safety Option
Kinetix - 190-528V AC 3 Phase Input, 57.5A Peak Current Output, Integrated Safety Option
Kinetix - 195-264/324-528VAC 3PHASE 50/60HZ, Integrated Safety
Kinetix - 195-264/324-528VAC 3PHASE 50/60HZ
Kinetix - 240V AC rms, single-phase or three-phase, 800 Watt
Kinetix - 240V AC rms, single-phase, 100 W
Kinetix - 240V AC rms, single-phase, 200 W
Kinetix - 240V AC rms, single-phase, 400 W
Kinetix - 240V AC rms, single-phase, 50 W
Kinetix - 240V AC rms, three-phase, 1.0 KW
Kinetix - 240V AC rms, three-phase, 1.5 KW
Kinetix - 65A/104A RMS
Kinetix - AC Motor Drive
Kinetix - EtherNet/IP Indexing Drive, 120/240V AC Single-Phase or Three-Phase, 2.0 kW, 8A
Kinetix - EtherNet/IP Indexing Servo Drive, 400/480V AC, 3-Phase, 2.0 kW, 4A
Kinetix - EtherNet/IP Single Axis Indexing Drive, 120/240V AC Single-Phase or Three-Phase, 1 kW, Continuous Output Current: 5.7A
Kinetix - EtherNet/IP Single Axis Indexing Drive, 120/240V AC Single-Phase or Three-Phase, Continuous Output Current: 2.0A
Kinetix - EtherNet/IP Single Axis Servo Drive, 120/240V AC Single-Phase or Three-Phase, 1 kW, Continuous Output Current: 5.7A, Safe Torque-off
Kinetix - EtherNet/IP Single Axis Servo Drive, 120/240V AC Single-Phase or Three-Phase, Continuous Output Current: 2.0A
Kinetix - Kinetix 300 EtherNet/IP Indexing Servo Drive, 400/480V AC, 3-Phase, 1.0 kW, 2A
Kinetix - Kinetix 300 EtherNet/IP Servo Drive, 400/480V AC, 3-Phase, 1.0 kW, 2A
Kinetix - Multi-axis Servo Drive Axis Module 0.9kW
Kinetix - Single Axis Ethernet/IP Indexing Drive, 120/240V AC Single Phase or Three Phase, Power Rating 3kW, Output Current 12A
Kinetix - Single Axis Ethernet/IP Indexing Drive, 240V AC Single Phase with Integrated AC (EMC) Line Filter, Power Rating 0.4kW
Kinetix - Single Axis Ethernet/IP Indexing Drive, 240V AC Single Phase with Integrated AC (EMC) Line Filter, Power Rating 0.8kW
Kinetix - Single Axis Ethernet/IP Indexing Drive, 240V AC Single Phase with Integrated AC (EMC) Line Filter, Power Rating 1.7 kW
Kinetix - Single Axis Ethernet/IP Indexing Drive, 480V AC Three-Phase, 3.0 kW, Integrated Motion, with Safe Torque-off feature
Kinetix - Single Axis Ethernet/IP Indexing Drive, Input Voltage 120/240V AC 1-Phase, Power Rating 0.4kW
Kinetix - Single Axis Ethernet/IP Indexing Drive, Input Voltage 120/240V AC 1-Phase, Power Rating 800W
Kinetix - Single Axis Ethernet/IP Servo Drive, 120/240V AC Single Phase or Three Phase, Power Rating 3kW, Output Current 12A
Kinetix - Single Axis Ethernet/IP Servo Drive, 240V AC Single Phase with Integrated AC (EMC) Line Filter, Power Rating 0.4kW
Kinetix - Single Axis Ethernet/IP Servo Drive, 240V AC Single Phase with Integrated AC (EMC) Line Filter, Power Rating 0.8kW
Kinetix - Single Axis Ethernet/IP Servo Drive, 240V AC Single Phase with Integrated AC (EMC) Line Filter, Power Rating 1.7 kW
Kinetix - Single Axis Ethernet/IP Servo Drive, 480V AC Three-Phase, 3.0 kW, Integrated Motion, with Safe Torque-off feature
Kinetix - Single Axis Ethernet/IP Servo Drive, Input Voltage 120/240V AC 1-Phase, Power Rating 0.4kW
Kinetix - Single Axis Ethernet/IP Servo Drive, Input Voltage 120/240V AC 1-Phase, Power Rating 800W
Kinetix - Single Axis Ethernet/IP Servo Drive, Input Voltage 480V AC, 3 Phase, Power Rating 2.0 kW
Kinetix - Ultra3000 240V drive, 2 KW, 10A/30A with DeviceNet
Kinetix - Ultra3000 240V drive, 2 KW, 10A/30A with SERCOS
Kinetix - Ultra3000 460V High Voltage drive, 3 KW, 7A/14A 230/460 V AC with DeviceNet
Kinetix - Ultra3000 460V High Voltage drive, 3 KW, 7A/14A 230/460 V AC with Indexing and DeviceNet
Kinetix - Ultra3000 460V High Voltage drive, 3 KW, 7A/14A 230/460 V AC with Indexing
Kinetix - Ultra3000 460V High Voltage drive, 3 KW, 7A/14A 230/460 V AC with SERCOS
Kinetix - Ultra3000 460V High Voltage drive, 3 KW, 7A/14A 230/460 V AC
Kinetix
Lenze 8300
Lenze 9220
Model 9220
Pitch Master II
Pitch Master
Programmable Indexer & Brushless Servo Control Flex+Drive-II Encoder Feedback, 115VAC 1, Output Current Peak: 10A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Programmable Indexer & Brushless Servo Control Flex+Drive-II Encoder Feedback, 115VAC 1, Output Current Peak: 15A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Programmable Indexer & Brushless Servo Control Flex+Drive-II Encoder Feedback, 115VAC 1, Output Current Peak: 5A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Programmable Indexer & Brushless Servo Control Flex+Drive-II Encoder Feedback, 230VAC 1, Output Current Peak: 5A, Bus Voltage: 300VDC, Logic Power: external 24VDC
Programmable Indexer & Brushless Servo Control Flex+Drive-II Resolver Feedback, 115VAC 1, Output Current Peak: 10A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Programmable Indexer & Brushless Servo Control Flex+Drive-II Resolver Feedback, 115VAC 1, Output Current Peak: 15A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Programmable Indexer & Brushless Servo Control Flex+Drive-II Resolver Feedback, 115VAC 1, Output Current Peak: 5A, Bus Voltage: 160VDC, Logic Power: external 24VDC
Programmable Indexer & Brushless Servo Control Flex+Drive-II Resolver Feedback, 230VAC 1, Output Current Peak: 5A, Bus Voltage: 300VDC, Logic Power: external 24VDC
R01
Servo Position Controller -9322
ServoPack
SIMODRIVE - Motion Control Motor & Accessories
SIMODRIVE
SIMOVERT
SINAMICS - V80,INPUT: 1AC 200-230V, 50/60HZ OUTPUT: 3AC 2.0A (400W)
SINAMICS G120 - S120M,AH 48, 2,5NM, FITTED KEY, IP65
SINAMICS G120, S120 - S120M,AH 36, 1,00NM, PLAIN SHAFT, IP54,
SINAMICS G120, S120 - S120M,AH 36, 1,0NM, FITTED KEY, IP54
SINAMICS G120, S120 - S120M,AH 36, 3000NM, PLAIN SHAFT
SINAMICS G120, S120 - S120M,AH 36,1.0NM,PLAIN SHAFT,IP54
SINAMICS G120, S120 - S120M,AH 48, 1,3NM, FITTED KEY, IP65
SINAMICS G120, S120 - S120M,AH 48, 2,5NM, FITTED KEY, IP65
SINAMICS G120, S120 - S120M,AH 48, 2.5NM, FITTED KEY, IP65
SINAMICS G120, S120 - S120M
Sinudyn Sieb & Meyer Elektronik
Ultra 100 - Ultra 100 Universal Drive 500 Watt, 7.5A Peak Output
Ultra 3000i - Ultra3000 240V drive, 2 KW, 10A/30A with Indexing & DeviceNet
Ultra 3000i - Ultra3000 240V drive, 2 KW, 10A/30A with Indexing
Ultra3000 - 240V drive, 0.5 KW, 2.5/7.5AMP W/DEVICENET
Ultra3000 - 240V drive, 05.KW, 2.5A/7.5A, with SERCOS
Ultra3000 - 240V drive, 05.KW, 2.5A/7.5A
Ultra3000 - Ultra3000 240V drive, 1 KW, 5A/15A with DeviceNet
Ultra3000 - Ultra3000 240V drive, 1 KW, 5A/15A with SERCOS
Ultra3000 - Ultra3000 240V drive, 1 KW, 5A/15A
Ultra3000 - Ultra3000 240V drive, 15 KW, 65/150A with DeviceNet
Ultra3000 - Ultra3000 240V drive, 15 KW, 65/150A with SERCOS
Ultra3000 - Ultra3000 240V drive, 15 KW, 65/150A
Ultra3000 - Ultra3000 240V drive, 2 KW, 10A/30A
Ultra3000 - Ultra3000 240V drive, 3 KW, 15A/30A SERCOS
Ultra3000 - Ultra3000 240V drive, 3 KW, 15A/30A with DeviceNet
Ultra3000 - Ultra3000 240V drive, 3 KW, 15A/30A
Ultra3000 - Ultra3000 240V drive, 7.5 KW, 35/75A with DeviceNet
Ultra3000 - Ultra3000 240V drive, 7.5 KW, 35/75A with SERCOS
Ultra3000 - Ultra3000 240V drive, 7.5 KW, 35/75A
Ultra3000 - Ultra3000 460V High Voltage drive, 10 KW, 23/46 230/460 V AC SERCOS
Ultra3000 - Ultra3000 460V High Voltage drive, 10 KW, 23/46 230/460 V AC with DeviceNet
Ultra3000 - Ultra3000 460V High Voltage drive, 10 KW, 23/46 230/460 V AC
Ultra3000 - Ultra3000 460V High Voltage drive, 15 KW, 34A/68A, 230/460 V AC with DeviceNet
Ultra3000 - Ultra3000 460V High Voltage drive, 15 KW, 34A/68A, 230/460 V AC with SERCOS
Ultra3000 - Ultra3000 460V High Voltage drive, 15 KW, 34A/68A, 230/460 V AC
Ultra3000 - Ultra3000 460V High Voltage drive, 22KW, 47/94 230/460 V AC with DeviceNet
Ultra3000 - Ultra3000 460V High Voltage drive, 22KW, 47/94 230/460 V AC with SERCOS
Ultra3000 - Ultra3000 460V High Voltage drive, 22KW, 47/94 230/460 V AC
Ultra3000 - Ultra3000 460V High Voltage drive, 5 KW, 11A/22A 230/460 V AC with DeviceNet
Ultra3000 - Ultra3000 460V High Voltage drive, 5 KW, 11A/22A 230/460 V AC with SERCOS
Ultra3000 - Ultra3000 460V High Voltage drive, 5 KW, 11A/22A 230/460 V AC
Ultra3000 240V drive, 2 KW, 10A/30A with Indexing & DeviceNet
Ultra3000i - Ultra 3000 Servo Drive 0.5 KW, 2.5A/7.5A with Indexing and DeviceNet
Ultra3000i - Ultra 3000 Servo Drive 0.5 KW, 2.5A/7.5A with Indexing
Ultra3000i - Ultra3000 240V drive, 1 KW, 5A/15A with Indexing and DeviceNet
Ultra3000i - Ultra3000 240V drive, 1 KW, 5A/15A with Indexing
Ultra3000i - Ultra3000 240V drive, 15 KW, 65/150A with Indexing and DeviceNet
Ultra3000i - Ultra3000 240V drive, 15 KW, 65/150A with Indexing
Ultra3000i - Ultra3000 240V drive, 3 KW, 15A/30A with Indexing and DeviceNet
Ultra3000i - Ultra3000 240V drive, 3 KW, 15A/30A with Indexing
Ultra3000i - Ultra3000 240V drive, 7.5 KW, 35/75A with Indexing and DeviceNet
Ultra3000i - Ultra3000 240V drive, 7.5 KW, 35/75A with Indexing
Ultra3000i - Ultra3000 460V High Voltage drive, 10 KW, 23/46 230/460 V AC with Indexing and DeviceNet
Ultra3000i - Ultra3000 460V High Voltage drive, 10 KW, 23/46 230/460 V AC with Indexing
Ultra3000i - Ultra3000 460V High Voltage drive, 15 KW, 34A/68A, 230/460 V AC with Indexing and DeviceNet
Ultra3000i - Ultra3000 460V High Voltage drive, 15 KW, 34A/68A, 230/460 V AC with Indexing
Ultra3000i - Ultra3000 460V High Voltage drive, 22KW, 47/94 230/460 V AC with Indexing and DeviceNet
Ultra3000i - Ultra3000 460V High Voltage drive, 22KW, 47/94 230/460 V AC with Indexing
Ultra3000i - Ultra3000 460V High Voltage drive, 5 KW, 11A/22A 230/460 V AC with Indexing and DeviceNet
Ultra3000i - Ultra3000 460V High Voltage drive, 5 KW, 11A/22A 230/460 V AC with Indexing
Version: 1.40

Next >>