Classic Automation LLC Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
.0.5 HP/0.37 KW, 240 Vac
.0.5 HP/0.37 KW, 240/120 Vac
.0.5 HP/0.37 KW, 240/200 Vac
.75 KW, 1HP. 3 -Phase, 200-230 VAC
.75 KW/ 1 HP
0.1 KW, 1-PHASE 200 VAC
0.5 HP (0.37 KW), Input Line Voltage: 208/240 Volt 3-Phase, Output Voltage: 0 -200/ 230 Volt 3-Phase
0.5 HP (0.37 KW), Input Line Voltage: 208/240 Volt Single Phase Output Voltage: 0 -200/ 230 Volt 3-Phase
0.5 HP (0.37 KW), Input Line Voltage: 400/480 Volt 3-Phase, Output Voltage: 0 -400/ 460 Volt 3-Phase
0.5 HP, Single phase input 208 / 230 VAC
0.5 HP/ 0.37 KW, Input Line Voltage: 120 Volt Single Phase Output Voltage: 0 - 230 Volt 3-Phase
0.5 HP/0.37 KW Heavy Duty 200 V to 240V +-10%
0.5 HP/0.37 KW Heavy Duty 380 V to 380 V +-10%
0.5 HP/0.37 KW, Input Line Voltage: 120/208 / 240 Vac Single Phase, Output Voltage: 0 - 200 / 230 Vac, 3 Phase
0.5 HP/0.37 KW, Input Line Voltage: 208 / 240 Vac Single or 3-Phase, Output Voltage: 0 - 200 / 230 Vac, 3-Phase
0.5 HP/0.37 KW, Input Line Voltage: 400 / 480 Volt 3-Phase, Output Voltage: 0 - 400 / 460 Volt 3-Phase
1 HP (0.75 KW), Input Line Voltage: 208/240 Volt 3-Phase, Output Voltage: 0 -200/ 230 Volt 3-Phase
1 HP (0.75 KW), Input Line Voltage: 208/240 Volt Single Phase Output Voltage: 0 -200/ 230 Volt 3-Phase
1 HP (0.75 KW), Input Line Voltage: 400/480 Volt 3-Phase, Output Voltage: 0 -400/ 460 Volt 3-Phase
1 HP, three phase input 380 / 480 VAC
1 HP/ 0.75 KW, Input Line Voltage: 120 Volt Single Phase Output Voltage: 0 - 230 Volt 3-Phase
1 HP/0.75 KW, Input Line Voltage: 120/208 / 240 Vac Single Phase, Output Voltage: 0 - 200 / 230 Vac, 3 Phase
1 HP/0.75 KW, Input Line Voltage: 208 / 240 Vac Single or 3-Phase, Output Voltage: 0 - 200 / 230 Vac, 3-Phase
1 HP/0.75 KW, Input Line Voltage: 400 / 480 Volt 3-Phase, Output Voltage: 0 - 400 / 460 Volt 3-Phase
1 HP/0.75 KW, Input Line Voltage: 480/590 Volt 3-Phase, Output Voltage: 0 - 460/575 Volt 3-Phase
1.5 HP, three phase input 380 / 480 VAC
1.5 HP/1.1 KW Heavy Duty 200 V to 240V +-10%
1.5 HP/1.1 KW Heavy Duty 380 V to 380 V +-10%
10 HP, three phase input 208 / 230 VAC
10 HP, three phase input 380 / 480 VAC
10 HP
100-115V AC
100/200V 400W
10HP, 460 VAC
15 amp
15 HP, three phase input 380 / 480 VAC
1HP/0.75KW 1/3PH 200-240VAC
2 HP, Single or three phase input 208 / 230 VAC
2 HP, three phase input 380 / 480 VAC
2 HP
200 W
200V 100W
200V 750W
200V-230V AC
230 V, single phase. 0.2 KW
230Vac, Max Cont Output Current (hp): Normal Duty - 5.2A (1.5hp), Heavy Duty - 4.3A (1hp)
3 HP, 400-480Vac, 3-Phase
3 HP, Single or three phase input 208 / 230 VAC
3 HP, three phase input 380 / 480 VAC
3 KW, 3-PHASE 380-460VAC 4.9KVA
3-Phase 400V General Purpose Inverter
30 amp
3HP 2.8kVA
400/480 VAC, 3 Phase, 1 HP, 0.75 KW
400V 22KW
40HP
460 VAC, 21 Amp output, 15 HP
460Vac, Max Cont Output Current (hp): Normal Duty - 11A (7.5hp), Heavy Duty - 9.5A (5hp)
460Vac, Max Cont Output Current (hp): Normal Duty - 15.3A (10hp), Heavy Duty - 13A (10hp)
460Vac, Max Cont Output Current (hp): Normal Duty - 2.8A (1.5hp), Heavy Duty - 2.1A (1hp)
460Vac, Max Cont Output Current (hp): Normal Duty - 21A (15hp), Heavy Duty - 16.5A (10hp)
460Vac, Max Cont Output Current (hp): Normal Duty - 3.8A (2hp), Heavy Duty - 3.0A (2hp)
460Vac, Max Cont Output Current (hp): Normal Duty - 5.0A (3hp), Heavy Duty - 4.2A (3hp)
460Vac, Max Cont Output Current (hp): Normal Duty - 6.9A (5hp), Heavy Duty - 5.8A (3hp)
460Vac, Max Cont Output Current (hp): Normal Duty - 8.8A (5hp), Heavy Duty - 7.6A (5hp)
480 VAC. 2 HP
5 HP, 480V, 9.0A
5 HP, three phase input 208 / 230 VAC
5 HP, three phase input 380 / 480 VAC
5.5kW:400V/7.5HP:460 V
7.5 HP, three phase input 208 / 230 VAC
7.5 HP, three phase input 380 / 480 VAC
7.5 HP/5.5 KW Normal Duty, 200-240 Vac +/- 10% 3Ø
7.5 HP/5.5 KW Normal Duty, 380-480 Vac +/- 10% 3Ø
8504409570
ABB Drives - AC Motor Drive
AC INVERTER,230V,15H,.7 5/1/2HP,1,DYN TRA
AC Motor Drive
Compax3
CP9200SH/SVA
Danaher Motion
Drive Systems - AC Motor Drive
Drive, AC, 1.5HP, 240V, 5.2A, CT, OP 240Vin 1PH/3PH 1.5HP 5.2A VT DB TRANS
Drive, AC, 2 HP, 240V, 7 A, CT, OP 240Vin 1PH/3PH 2 HP 7A VT DB TRANS
Electro-Craft 550
FALDIC
FREQROL - 0.4 kW (0.5 HP)
FREQROL - 0.8 AMP 0.1 KW 200-230 VAC
FREQROL - 0.8 AMP 0.1 KW 200-240 VAC
FREQROL - 0.8 AMP 0.1KW 100-120 VAC
FREQROL - 0.8 AMP 0.1KW 200-240 VAC
FREQROL - 1.1 AMP 0.4 KW 380-480 VAC
FREQROL - 1.1 AMP 0.4 KW 480 VAC
FREQROL - 1.4 AMP 0.2 KW 100-120 VAC
FREQROL - 1.4 AMP 0.2 KW 200-230 VAC
FREQROL - 1.4 AMP 0.2 KW 200-240 VAC
FREQROL - 10 AMP 2.2KW 200-240 VAC
FREQROL - 10 AMP 3.7 KW 460VAC
FREQROL - 10 AMP 460VAC
FREQROL - 103.5 AMP 22 KW 230VAC
FREQROL - 10Amp 2.2Kw
FREQROL - 11 AMP 2.2 KW 200-230 VAC
FREQROL - 115 AMP 30 KW 200-230 VAC
FREQROL - 12.6 AMP 480VAC
FREQROL - 126.5 AMP 230VAC
FREQROL - 126.5 AMP 30 KW 230VAC
FREQROL - 13 AMP 2.2 KW 230VAC
FREQROL - 13 AMP 460 VAC
FREQROL - 13.9 AMP 460VAC
FREQROL - 132 AMP 55 KW 460VAC
FREQROL - 14.5 AMP 5.5 KW 460VAC
FREQROL - 145 AMP 37KW 200-230 VAC
FREQROL - 16.5 AMP 3.7 KW 200-240 VAC
FREQROL - 166 AMP 37 KW 230VAC
FREQROL - 166.8 AMP 230VAC
FREQROL - 17 AMP 3.7 KW 200-230 VAC
FREQROL - 17 AMP 480VAC
FREQROL - 175 AMP 45 KW 200-230 VAC
FREQROL - 18.2 AMP 460VAC
FREQROL - 18.5 AMP 7.5 KW 460VAC
FREQROL - 192 AMP 230VAC
FREQROL - 198 AMP 45 KW 230VAC
FREQROL - 2.1 AMP 0.75 KW 380-480 VAC
FREQROL - 2.1 AMP 0.75 KW 480VAC
FREQROL - 2.3 AMP 480VAC
FREQROL - 2.4 AMP 0.4 KW 100-120 VAC
FREQROL - 2.4 AMP 0.4 KW 200-230 VAC
FREQROL - 2.5 AMP 0.4 KW 200-240 VAC
FREQROL - 2.5 AMP 0.4KW 200-240 VAC
FREQROL - 20 AMP 230VAC
FREQROL - 20 AMP 3.7 KW 230VAC
FREQROL - 21.8 AMP 22 KW 460VAC
FREQROL - 24 AMP 5.5 KW 200-230 VAC
FREQROL - 25 AMP 480VAC
FREQROL - 26.4 AMP 460VAC
FREQROL - 264 AMP 55 KW 230VAC
FREQROL - 27.5 AMP 11 KW 460VAC
FREQROL - 27.5 AMP 15 KW 460VAC
FREQROL - 27.7 AMP 230VAC
FREQROL - 28.5 AMP 5.5 KW 230VAC
FREQROL - 3 A AMP 200-230 VAC
FREQROL - 3.5 AMP 1.5 KW 480VAC
FREQROL - 3.5 AMP 1.5KW 380-480 VAC
FREQROL - 3.8 AMP 480VAC
FREQROL - 31 AMP 480VAC
FREQROL - 33 AMP 7.5 KW 200-230 VAC
FREQROL - 35.5 AMP 460VAC
FREQROL - 36.3 AMP 230VAC
FREQROL - 37.5 AMP 7.5 KW 230VAC
FREQROL - 38 AMP 480VAC
FREQROL - 4.1 AMP 0.75 KW 200-230 VAC
FREQROL - 4.1 AMP 0.75KW 200-240 VAC
FREQROL - 4.5 AMP 1.5 KW 460VAC
FREQROL - 4.5 AMP 460VAC
FREQROL - 4.8 AMP 2.2KW 380-480 VAC
FREQROL - 4.8 AMP 2.2KW 480VAC
FREQROL - 43.5 AMP 460VAC
FREQROL - 44 AMP 18.5 KW 460VAC
FREQROL - 46 AMP 11 KW 200-230 VAC
FREQROL - 47 AMP 480VAC
FREQROL - 5 AMP 0.75 KW 200-230 VAC
FREQROL - 5 AMP 230 V
FREQROL - 5.2 AMP 480VAC
FREQROL - 51.8 AMP 460VAC
FREQROL - 52.7 AMP 230VAC
FREQROL - 54 AMP 11 KW 230VAC
FREQROL - 6.5 AMP 2.2KW 460VAC
FREQROL - 6.5 AMP 460VAC
FREQROL - 61 AMP 15 KW 200-230 VAC
FREQROL - 62 AMP 480VAC
FREQROL - 63.3 AMP 460VAC
FREQROL - 67 AMP 30 KW 460VAC
FREQROL - 7 AMP 1.5 KW 200-230 VAC
FREQROL - 7 AMP 1.5 KW 200-240 VAC
FREQROL - 7 AMP 1.5KW 200-240 VAC
FREQROL - 7.5 HP, Maximum Amps 13 A Input: 3-Phase 380-480V, Output: 3-Phase 380-480V
FREQROL - 7.7 AMP 3.7 KW 380-480 VAC
FREQROL - 7.7 AMP 3.7 KW 480VAC
FREQROL - 71 AMP 230VAC
FREQROL - 72.8 AMP 15 KW 230VAC
FREQROL - 77 AMP 480VAC
FREQROL - 8 AMP 1.5 KW 200-230 VAC
FREQROL - 8.3 AMP 480VAC
FREQROL - 83.5 AMP 460VAC
FREQROL - 86 AMP 37 KW 460VAC
FREQROL - 87 AMP 230VAC
FREQROL - 88 AMP 18.5 KW 230VAC
FREQROL - 9 AMP 1.5 KW 230VAC
FREQROL - 9 AMP 230VAC
FREQROL - 9 AMP 460 VAC
FREQROL - 90 AMP 22 KW 200-230 VAC
FREQROL - 97.5 AMP 460VAC
FREQROL - 99 AMP 45 KW 460VAC
FREQROL - AC Motor Drive
GP10 Drives - .25/.25 HP Rating
GP10 Drives - .5/.5 HP Rating
GP10 Drives - 0.5/0.5 HP Rating
GP10 Drives - 1/1 HP Rating
GP10 Drives - 10/7.5 HP Rating
GP10 Drives - 100/75 HP Rating
GP10 Drives - 15/10 HP Rating
GP10 Drives - 2/2 HP Rating
GP10 Drives - 20/15 HP Rating
GP10 Drives - 25/20 HP Rating
GP10 Drives - 3/3 HP Rating
GP10 Drives - 30/25 HP Rating
GP10 Drives - 40/30 HP Rating
GP10 Drives - 5/5 HP Rating
GP10 Drives - 50/40 HP Rating
GP10 Drives - 60/50 HP Rating
GP10 Drives - 7.5/5 HP Rating
GP10 Drives - 75/60 HP Rating
GP10 Drives - AC Motor Drive
IndraDrive M
J100 IGBT
Lexium 23
MELSERVO
Motor System - Pamodrive
MOVIDYN - 15 amp
MOVIDYN - 30 amp
MOVIDYN
Nord SK 500E 0.75kW 230V 1ph to 3ph AC Inverter Drive
Normal Duty - 11A (3hp), Heavy Duty - 10.6A (3hp), 200 V to 240V +-10%
Normal Duty - 15.5A (5hp), Heavy Duty - 12.6A (4hp), 200 V to 240V +-10%
Normal Duty - 28A (10hp), Heavy Duty - 25A (7.5hp) , 200 V to 240V +-10%
Normal Duty - 42A (15hp), Heavy Duty - 31A (10hp) , 200 V to 240V +-10%
NORMAL DUTY - 6.8A (2HP), HEAVY DUTY - 5.8A (1.5HP) 200 V to 240V +-10%
NORMAL DUTY - 9.6A (3HP), HEAVY DUTY - 7.5A (2HP) 200 V to 240V +-10%
QC Series
SA - AC Motor Drive
SCE900 - AC Motor Drive
SERVOPACK - 200 W
ServoPack - AC Motor Drive
ServoPack IP1X, internal pack (Mechatrolink-II), Three-Phase 200V
SERVOPACK Sigma
SERVOPACK
SERVOSTAR 300 - AC Motor Drive
SERVOSTAR 300 - Danaher Motion
SERVOSTAR PD
SF410 Lenze AC Tech SCF Series Drive: 1 HP (0.75 kW), 400-480V 3Ø input in IP20 enclosure
Sigma
Three-Phase 200V

<< Prev Next >>