Classic Automation LLC Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| 10" FilterFan 115VAC 190m3/h (112 CFM) RAL7035 - IP54 | |
| 10" FilterFan 115VAC 270m3/h (159 CFM) RAL7035 - IP54 | |
| 10" FilterFan 12VDC 190m3/h (112 CFM) RAL7035 - IP54 | |
| 10" FilterFan 230VAC 190m3/h (112 CFM) RAL7035 - IP54 | |
| 10" FilterFan 230VAC 270m3/h (159 CFM) RAL7035 - IP54 | |
| 10" FilterFan 24VDC 230m3/h (135 CFM) RAL7035 - IP54 | |
| 10" FilterFan 48VDC 190m3/h (112 CFM) RAL7035 - IP54 | |
| 12.5" FilterFan 115VAC 500m3/h (294 CFM) RAL 7035 - IP54 | |
| 12.5" FilterFan 115VAC 700m3/h (412 CFM) RAL 7035 - IP54 | |
| 12.5" FilterFan 115VAC 850m3/h (500 CFM) RAL 7035 - IP54 | |
| 12.5" FilterFan 230VAC 500m3/h (294 CFM) RAL 7035 - IP54 | |
| 12.5" FilterFan 230VAC 700m3/h (412 CFM) RAL 7035 - IP54 | |
| 12.5" FilterFan 230VAC 850m3/h (500 CFM) RAL 7035 - IP54 | |
| 12.5" FilterFan 400.460VAC 850m3/h (500 CFM) RAL 7035 - IP54 | |
| 4 1/2" Filter Fan 115VAC 35m3/h (21 CFM) RAL7035 - IP54 EMC Shielded | |
| 4 1/2" FilterFan 115VAC 35 m3/h (21 CFM) RAL7035 - IP54 | |
| 4 1/2" FilterFan 12VDC 35 m3/h (21 CFM) RAL7035 - IP54 | |
| 4 1/2" FilterFan 230VAC 35 m3/h (21 CFM) RAL7035 - IP54 | |
| 4 1/2" FilterFan 24VDC 50 m3/h (29.5 CFM) RAL7035 - IP54 | |
| 4 1/2" FilterFan 48VDC 100 m3/h (59 CFM) RAL7035 - IP54 | |
| 6" FilterFan 115VAC 67 m3/h (39.5 CFM) RAL7035 - IP54 | |
| 6" FilterFan 12VDC 67 m3/h (39.5 CFM) RAL7035 - IP54 | |
| 6" FilterFan 230VAC 67 m3/h (39.5 CFM) RAL7035 - IP54 | |
| 6" FilterFan 24VDC 67 m3/h (39.5 CFM) RAL7035 - IP54 | |
| 6" FilterFan 48VDC 67 m3/h (39.5 CFM) RAL7035 - IP54 | |
| 8" FilterFan 115VAC 108 m3/h (64 CFM) RAL7035 - IP54 | |
| 8" FilterFan 12VDC 108 m3/h (64 CFM) RAL7035 - IP54 | |
| 8" FilterFan 230VAC 108 m3/h (64 CFM) RAL7035 - IP54 | |
| 8" FilterFan 24VDC 108 m3/h (64 CFM) RAL7035 - IP54 | |
| 8" FilterFan 48VDC 108 m3/h (64 CFM) RAL7035 - IP54 |