ABB
ACS310-03U-04A5-4 -- LOW VOLTAGE AC DRIVE - 2 HP
ABB
Low Voltage AC Drive - 2 HP
ACS310-03U-04A5-4
Description
ACS 310 - 2 Hp 1.5 kW
Description
ACS 310 - 2 Hp 1.5 kW
Technical Specifications
|
Product Category
|
AC Motor Drives |
|
Product Number
|
ACS310-03U-04A5-4 |
|
Product Name
|
Low Voltage AC Drive - 2 HP |
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
Product
Multi-Axis; Speed Controller; Amplifier
Axes
1.0
Motor / System
Linear
View Details
Fuji Electric Corp. of America
Features
Dynamic Braking (optional feature)
Configuration
Panel Mount
Communication
CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details