Classic Automation LLC Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
Dimensions: 2.0" x 3.0" x 2.0" (5.1 cm x 7.6 cm x 5.1 cm) Weight: 0 lbs 8.0 oz (0.2kg )
Dimensions: 5.0" x 5.0" x 8.0" (12.7 cm x 12.7 cm x 20.3 cm) Weight: 3 lbs 9.6 oz (1.6kg )