ABB
ACS310-03U-19A4-2 -- LOW VOLTAGE AC DRIVE 5 HP 4 KW
ABB
Low Voltage AC Drive 5 Hp 4 kW
ACS310-03U-19A4-2
Description
ACS 310 - AC Motor Drive
Description
ACS 310 - AC Motor Drive
Technical Specifications
|
Product Category
|
AC Motor Drives |
|
Product Number
|
ACS310-03U-19A4-2 |
|
Product Name
|
Low Voltage AC Drive 5 Hp 4 kW |
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
Product
Multi-Axis; Speed Controller; Amplifier
Axes
1.0
Motor / System
Linear
View Details
Fuji Electric Corp. of America
Product
Speed Controller; Variable Speed; Inverter
Motor / System
Induction; Synchronous; Sensorless Vector
Setup
Control Panel
View Details
AC Input
230 volts
Power
700 watts
Continuous Current
5.6 amps
View Details