GE COMPANY
6VAF343002B-A2 -- AC DRIVE -2 HP
GE Company
AC Drive -2 HP
6VAF343002B-A2
Description
2 HP 460 VAC 3-phase
Description
2 HP 460 VAC 3-phase
Technical Specifications
|
Product Category
|
AC Motor Drives |
|
Product Number
|
6VAF343002B-A2 |
|
Product Name
|
AC Drive -2 HP |
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
Product
Multi-Axis; Speed Controller; Amplifier
Axes
1.0
Motor / System
Linear
View Details
Fuji Electric Corp. of America
Motor / System
Sensorless Vector
Setup
Control Panel
Features
Alarm / Status Monitoring
View Details
AC Input
400 volts
Power
2500 watts
Continuous Current
6 amps
View Details