Classic Automation LLC Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| .37 KW, .5 HP | |
| .55 KW 230 VAC, same as E82EV551_2C200 | |
| .75 KW, 1.0 HP | |
| .75KW, 1HP, 400V 3 Phase same as E82EV751_4C | |
| 0.25 KW, Single Phase 200/240 Vac | |
| 0.25KW Input AC 230/240V 1.7A 50/60Hz, Output 0-650Hz | |
| 0.37 KW, 0.5 HP, 0-230/240V Shown with optional standard I/O function module E82ZAFSC100 (not included) | |
| 0.37 KW, 0.5 HP, 0-230/240V | |
| 0.4kW/0.2kW, 200V, 3-Phase | |
| 0.55 KW, 0.75 HP, 0-230/240V, Shown with optional standard I/O function module E82ZAFSC100 (not included) | |
| 0.55 KW, 230/240 V 1/N/PE AC | |
| 0.55 KW, 400/500 V, 3/PE AC | |
| 0.55 KW, single phase, 230/240 Vac | |
| 0.55 KW, three phase, 400/500 Vac | |
| 0.55 KW | |
| 0.55W 230VAC | |
| 0.75 KW, 1 HP, 0-230/240 V, 3 Phase. Shown with optional standard I/O function module E82ZAFSC100 (not included) | |
| 0.75KW 240/200V 1PHASE | |
| 0.75kW 400V 3ph AC Inverter Drive, Full IO, Unfiltered | |
| 1 HP, 3 PH, AC 400/460V, HVAC variant | |
| 1 HP, 3 PH, AC 400/460V | |
| 1.0 HP, Variant V002 | |
| 1.5 KW, 2.0 HP | |
| 1.5 KW, 230/240 V 1/N/PE AC | |
| 1.5 KW, 400/500 V, 3/PE AC | |
| 10 HP, NEMA 1 Enclosed Variable Frequency Drive, 400 â€" 480 VAC 3 Phase Input , 480 VAC 3 Phase Output, 14.0 Amps | | |
| 100 Amp. | |
| 100 amp | |
| 10HP, 480V, 3 PH | |
| 11 KW, 400 V/500 V | |
| 115VAC 1PH | |
| 14.2AMP 5.5KW 3PHASE 400/480VAC | |
| 15HP 460VAC | |
| 16 A, posi & shaft | |
| 16 amp | |
| 18 amps | |
| 18.5 KW | |
| 190-260VAC 1.0HP 45-65HZ | |
| 1PH 230VAC INPUT 3PH 230VAC OUTPUT | |
| 2 HP, 3 PH, AC 400/460V | |
| 2 HP | |
| 200 Amp. | |
| 200 amp | |
| 200V 5.5Kw | |
| 21-24A 400/480V 50/60HZ | |
| 22 KW, 30 HP | |
| 23HP 32A, Variant V005 | |
| 23HP 32A | |
| 3 HP, 3 PH, AC 400/460V | |
| 3 phase, 230 Vac, 1.5 KW | |
| 3.0 KW 480 VAC, same as E82EV302_4C | |
| 3.0 KW, 400/500 V, 3/PE AC | |
| 3.0 KW, 7.3 A, 3PH AC 400/460V, variant V020 | |
| 3.0 KW, 7.3 A, 3PH AC 400/460V | |
| 3.9AMP 400-480VAC | |
| 30A | |
| 32 A, posi & shaft | |
| 380Vac-480Vac - 23A/18A - 11kW - 15HP - 3-phase input | |
| 3A | |
| 3HP 460V | |
| 3PH 2HP 4.7AMP 380/460VAC 50/60HZ | |
| 4 A, built in unit IP20, posi & shaft, CAN | |
| 4 A, posi & shaft | |
| 4 amp | |
| 4 amps | |
| 4.0 kW | |
| 40 Amp. | |
| 40 amp | |
| 400 V/500 V, 3-phase, normal operation, without integrated EMC filters | |
| 400/500V 50/60HZ,450 Watt | |
| 4000 Bmax | |
| 400V 3 Phase 1.1kW | |
| 400V 3 Phase 1.5kW | |
| 400V 3 Phase 4.0kW | |
| 400VAC 46.0A 3PHASE 22.0KW 30HP | |
| 40A, 700V Circuit, Ecodrive Type 1 | |
| 40A, 700V Circuit | |
| 47AMP 22KW 0-480HZ 480V | |
| 48 A, built in unit IP20, application variant | |
| 48A, posi & shaft | |
| 4A [6A MAX]; 200-230V; 50/60 Hz | |
| 4KW 155W 3PH 400/480V | |
| 5.5 KW, three phase 400/500 Vac | |
| 5.5 KW, three phase, 400/500 Vac | |
| 55KW 110AMP 320V 3PHASE | |
| 5HP 240V 3PH 17.5A | |
| 5hp, 400-480V, 3 Phase, NEMA 4X, Indoor/Outdoor, Washdown Duty | |
| 5HP; Amps: 5; Volts: 380-480 | |
| 64 A, built in unit IP20, application variant | |
| 64A, posi & shaft | |
| 7.5 HP 480V | |
| 7.5 KW | |
| 7.5kW, 230 Vac | |
| 8 A, posi & shaft | |
| 8 amp | |
| 8 amps | |
| 8200 HVAC and pump drive, 15HP 460VAC | |
| 8200 HVAC and pump drive | |
| 8200 HVAC, 7.8AMP 400V 50/60HZ | |
| 8200 HVAC | |
| 8200 Series, 5.5KW 13A, 380-480VAC, 3 phase | |
| ABB Drives - AC Motor Drive | |
| ABB Drives | |
| AC 2.2KW 230V 1PHASE | |
| AC 400/460V | |
| AC 400/480V | |
| AC 480V 50/60HZ 29A | |
| AC Motor Drive | |
| ALTIVAR - 0.5HP 2.2AMP 380-500VAC 3PHASE | |
| ALTIVAR - 0.5HP 208-240VAC ATV31 +OPTIONS | |
| ALTIVAR - 1.1 kW with Filter, 1-Phase In, 200 ? 240 V, 12.1 A | |
| ALTIVAR - 1.5HP 208-240VAC ATV31 +OPTIONS | |
| ALTIVAR - 1.5kW - 2HP V1.5 IE08 | |
| ALTIVAR - 10HP 3PH 7.5KW 46.8/40.9AMP 208/240VAC | |
| ALTIVAR - 208-240VAC 0.75HP ATV31 +OPTIONS | |
| ALTIVAR - 208-240VAC 15HP ATV31 +OPTIONS | |
| ALTIVAR - 208-240VAC 20HP ATV31 +OPTIONS | |
| ALTIVAR - 208-240VAC 2HP ATV31 +OPTIONS | |
| ALTIVAR - 208-240VAC 3HP ATV31 +OPTIONS | |
| ALTIVAR - 208-240VAC 4HP ATV31 +OPTIONS | |
| ALTIVAR - 208-240VAC 7.5HP ATV31 +OPTIONS | |
| ALTIVAR - 208-240VAC ATV31 PLUS OPTIONS | |
| ALTIVAR - 2HP 1.5KW 8AMP 200-240VAC 3PHASE | |
| ALTIVAR - 3 HP | |
| ALTIVAR - 3HP 2.2KW 5.5AMP 380/480V 3PHASE ALTIVAR-31 | |
| ALTIVAR - 400-480VAC 1.5HP ATV31 +OPTIONS | |
| ALTIVAR - 400-480VAC 10HP ATV31 +OPTIONS | |
| ALTIVAR - 400-480VAC 20HP ATV31 +OPTIONS, | |
| ALTIVAR - 400-480VAC 4HP ATV31 +OPTIONS | |
| ALTIVAR - 400-480VAC 5HP ATV31 +OPTIONS | |
| ALTIVAR - 400-480VAC 7.5HP ATV31 +OPTIONS | |
| ALTIVAR - 525-600VAC 20HP ATV31 +OPTIONS | |
| ALTIVAR - 525-600VAC 2HP ATV31 +OPTIONS | |
| ALTIVAR - 525-600VAC 7.5HP ATV31 +OPTIONS | |
| ALTIVAR - 575VAC INPUT 1HP ATV31 | |
| ALTIVAR - 7,5kW/10HP | |
| ALTIVAR - AC Motor Drive | |
| ALTIVAR - O/P:200/240VAC .5-500HZ 3PH 11AMP | |
| AMKASYN | |
| CRO6250 | |
| DRIVE 11KW 23.5AMP 400VAC | |
| Drive 3HP 3.9AMP 400-480VAC | |
| DRIVE 5HP 8.6AMP 380-480VAC 3PHASE | |
| DRIVE IN 18.8A 400V 3/PE OUT 9.4A 0-400V 4.0KW | |
| DRIVE IN 32.0A 400V OUT 16.5A 0-400V 7.5KW | |
| Drive Inverter 5AMP 1PHASE 230/240VAC 0.37KW | |
| DRIVE W/FULL I/O W/CANOPEN COMM 2.20KW 400/480V | |
| E82EV222_2C INVERTER SERIES 8200 VECTOR - FREQUENCY INVERTER - BASIC UNIT - 1/3~1,20 KW (original box says E82EV222K2C and drives say E82EV222_2C) | |
| ECODRIVE - 100 amp | |
| ECODRIVE - 16 amp | |
| ECODRIVE - 200 amp | |
| ECODRIVE - 40 amp | |
| ECODRIVE Cs - 18 amps | |
| ECODRIVE Cs - 4 amp | |
| ECODRIVE Cs - 4 amps | |
| ECODRIVE Cs - 8 amp | |
| ECODRIVE Cs - 8 amps | |
| ECODRIVE Cs | |
| ECODRIVE | |
| ECS Servo System - 16 A, posi & shaft | |
| ECS Servo System - 32 A, posi & shaft | |
| ECS Servo System - 4 A, built in unit IP20, posi & shaft, CAN | |
| ECS Servo System - 4 A, posi & shaft | |
| ECS Servo System - 48 A, built in unit IP20, application variant | |
| ECS Servo System - 48A, posi & shaft | |
| ECS Servo System - 64 A, built in unit IP20, application variant | |
| ECS Servo System - 64A, posi & shaft | |
| ECS Servo System - 8 A, posi & shaft | |
| Epsilon EP | |
| Epsilon | |
| FREQUENCY INVERTER BASIC UNIT | |
| HVAC DRIVE, IN 18.8A 400V 3/PE OUT 9.4A 0-400V 4.0KW | |
| HVAC version | |
| INPUT 230V 5A OUTPUT 3X230V 2.6A 0.37KW | |
| Input 3/PE AC 400/500V, 2.5A / 2.0A, 50/60Hz Output 3/PE AC 0-400/500V, 1.8A / 1.4A, 0.55kW / 0.75 hp 0-650Hz | |
| Input: 1(3)/N/PE AC 400/500v 50/60Hz Output: 3/PE AC 0-400/500v 2.4a/1.9a 0.75 kW / 1.0 hp 0-650 Hz | |
| Inverter Drive 1.6AMP 1-3PH 0.25KW 230V | |
| INVERTER SERIES 8200 MOTEC - 0.25 KW - FREQUENCY INVERTER - BASIC UNIT | |
| INVERTER SERIES 8200 MOTEC - 0.37 KW - FREQUENCY INVERTER - BASIC UNIT | |
| INVERTER SERIES 8200 MOTEC - 0.55 KW FREQUENCY INVERTER - BASIC UNIT | |
| INVERTER SERIES 8200 MOTEC - 0.75 KW FREQUENCY INVERTER - BASIC UNIT 2.4A, 3/PE 400V | |
| INVERTER SERIES 8200 MOTEC - 2.2 KW FREQUENCY INVERTER - BASIC UNIT | |
| INVERTER SERIES 8200 MOTEC - 3.0 KW - FREQUENCY INVERTER - BASIC UNIT | |
| INVERTER SERIES 8200 MOTEC - 4.0 KW - FREQUENCY INVERTER - BASIC UNIT | |
| INVERTER SERIES 8200 MOTEC - 4.0 KW - FREQUENCY INVERTER - | |
| INVERTER SERIES 8200 MOTEC - 5.5 KW - FREQUENCY INVERTER - BASIC UNIT | |
| INVERTER SERIES 8200 MOTEC - 7.5 KW - FREQUENCY INVERTER - BASIC UNIT | |
| INVERTER SERIES 8200 VECTOR - FREQUENCY INVERTER - BASIC UNIT - 1/3~0,55 KW | |
| INVERTER SERIES 8200 VECTOR - FREQUENCY INVERTER - BASIC UNIT - 1~0,37 KW | |
| INVERTER SERIES 8200 VECTOR - FREQUENCY INVERTER - BASIC UNIT - 3~0,55 KW | |
| INVERTER SERIES 8200 VECTOR - FREQUENCY INVERTER - BASIC UNIT - 3~4,00 KW | |
| INVERTER SERIES 8200 VECTOR - FREQUENCY INVERTER - BASIC UNIT - 3~5,50 KW | |
| INVERTER SERIES 8200 VECTOR - FREQUENCY INVERTER - BASIC UNIT - 3~7,50 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 1/3~2,20 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 1~ 0,25 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 1~ 0,37 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~0,55 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~0,75 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~1,50 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~2,20 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~22,0 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~3,00 KW Weight: 10 lbs | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~3,00 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~30,0 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~4,00 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~400 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~45,0 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~5,50 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~55,0 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~75,0 KW | |
| INVERTER SERIES 8200 VECTOR - VARIANT WITHOUT INTEGRATED FILTER - FREQUENCY INVERTER - BASIC UNIT 3~90,0 KW | |
| INVERTER SERIES 8200 VECTOR BASIC UNIT 3~15,0 KW | |
| Inverter Series 8200 Vector, Accessory, CAN(systembus) | |
| KEYPAD W/DISPLAY 3 DIGITAL .37KW | |
| Keypad W/Display 3Digitial | |
| Klockner Moeller System - AC Motor Drive | |
| Klockner Moeller System - Variable Frequency Drive, 400V, 24A 11kW, Vector control | |
| Pitch Master | |
| R01 | |
| ServoPack | |
| Shown with optional standard I/O function module E82ZAFSC100 (not included) | |
| SMVECTOR DRIVE; Frequency Inverter, NEMA 4 (IP65); 240V (3P); 15HP, 11.0 KW | |
| SMVECTOR DRIVE; NEMA 1 (IP31); 120 OR 240V (10); INDOOR DUTY ONLY; INPUT LINE VOLTAGE | |
| SMVECTOR DRIVE; NEMA 1 (IP31); 208-240V (1 OR 30); INDOOR DUTY ONLY; INPUT LINE VOLTAGE | |
| SMVECTOR DRIVE; NEMA 1 (IP31); 208-240V (30); INDOOR DUTY ONLY; INPUT LINE VOLTAGE | |
| SMVECTOR DRIVE; NEMA 1 (IP31); 400-480V (30); INDOOR DUTY ONLY; INPUT LINE VOLTAGE | |
| SMVECTOR DRIVE; NEMA 1 (IP31); 480-600V (30); INDOOR DUTY ONLY; INPUT LINE VOLTAGE | |
| Variant V005 | |
| Variant V901 | |
| VS mini J7 Series 3-Phase Compact General-Purpose | |
| VS mini J7 Series | |
| VS Mini J7: 200V Class 3-phase Input Series |
| << Prev | Next >> |