Classic Automation LLC Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| 1- channel thermocouple input terminal with open- circuit recognition | |
| 12 digital inputs (4 inputs available as analog inputs) 4 transistor outputs 1 analog output | |
| 12/24 VDC | |
| 12/24V DC.. | |
| 16 Channel | |
| 16- point Screw Terminal Block, Relay Output | |
| 16- point Screw Terminal Block, Transistor (Sink) | |
| 16- point Screw Terminal Block | |
| 2- channel analog input, 2- channel analog output terminal - 10…+10 V | |
| 2- channel digital input terminal 120/230 V AC | |
| 2- channel digital input terminal 24 V DC | |
| 2- channel digital output terminal 24 V DC | |
| 2- channel relay output terminal | |
| 2- channel solid state load relay up to 230 V AC/DC | |
| 239644 SEAB IN YESY V2.3 | |
| 24 Inputs , 8 Outputs | |
| 24 V DC | |
| 24 Vdc | |
| 24VDC 4 Channel | |
| 24VDC High Speed type, connector connection | |
| 24VDC, 2 Channel | |
| 24VDC | |
| 2A/Point Output.. | |
| 32 inputs, 32 outputs (sink mode output) | |
| 32 Inputs | |
| 4 CHANNEL DIGITAL INPUT TERMINAL 24 V DC | |
| 4- channel digital output terminal 24 V DC | |
| 4- channel thermocouple input terminal with open- circuit recognition | |
| 4- channel | |
| 8 Input 24V DC 4A | |
| 8 Output 24V DC 4A | |
| 8 x 24 vdc, Same As Siemens 6ES5431- 8MA11 | |
| 8 x 24 vdc/1A, Same as Siemens 6ES5451- 8MA11 | |
| 8- channel digital input terminal 24 V DC | |
| 8- channel digital output terminal 24 V DC | |
| 8- Point Screw Terminal Block | |
| 820 Series | |
| 8x Digital Input 24V DC 3.0ms Filtertime | |
| ABB Drives - 4 Digital In and 3 Digital Out | |
| ABB Drives - Kit includes NAIO- 03 unit, FO Cables and Mounting Bracket | |
| ABB Drives - NDIO- 02 with mounting bracket | |
| ABB Drives ACS 600 | |
| ABB Drives Stromberg | |
| ABB Drives | |
| ABB Robots | |
| ABB Triguard - MDI64BNS 64 Channel Digital Input Module, 24Vdc | |
| AC100V | |
| AC250V/DC30V | |
| AEG Logistat | |
| Analog Input Module, 4 inputs, 4- 20 ma | |
| B&R Minicontrol - 100 Ohm RTD, 10- Bit, working range - 25 to +225 °C., 3- wire connection | |
| B&R Minicontrol - 12DO 24VDC 0,5A | |
| B&R Minicontrol - 4AI 0- 10V 10 bit, 4AO 0- 10V 8 bit | |
| B&R Minicontrol - B&R I/O Module MCMAEB- 0 | |
| B&R Minicontrol - B&R I/O Module MCMAEB- 1 | |
| B&R Minicontrol - B&R Minicontrol 12 RO 230VAC/24VDC 2A | |
| B&R Minicontrol - LS | |
| B&R Minicontrol - MCE16A- 0 0- >1 10 ms 1- >0 20ms | |
| B&R Minicontrol - MCE16A- 1 0- >1 1 ms 1- >0 2 ms | |
| B&R Minicontrol | |
| Bailey Infi 90 - +48Vdc, 0.3A Max | |
| Bailey Infi 90 - 16 inputs, 125 VDC or 120 VAC Digital Input Module | |
| Bailey Infi 90 - 16 point | |
| Bailey Infi 90 - 8 mv or TC inputs - 100 to 100 mV | |
| Bailey Infi 90 - 8 outputs | |
| Bailey Infi 90 - Analog Input Termination Unit | |
| Bailey Infi 90 - Bailey IMDSO02 Digital Output Module, 5 VDC- 50 VDC, 3 Amps | |
| Bailey Infi 90 - IISAC01 Analog Control Station | |
| Bailey Infi 90 - IMAMM03 Bailey Infi 90 Analog Master Module | |
| Bailey Infi 90 - IMASI02 Analog Input Module | |
| Bailey Infi 90 - IMASI03 Analog Input Slave Module, Power Requirements +5, +1 15Vdc, 4.0VA | |
| Bailey Infi 90 - IMASI23 Analog Input Module,16 inputs, TC, RTD, Millivolt, High level | |
| Bailey Infi 90 - IMASM03 Analog Slave Module, eight RTD (100 Ohm) signals | |
| Bailey Infi 90 - IMASO01 Analog Output Slave Module, Power Requirements +5, +- 15, +24 Vdc 15.8 VA | |
| Bailey Infi 90 - IMASO11 Analog Output Slave Module, +5Vdc, 250mA/+24Vdc, 310MA/+15Vdc, 100mA/- 15Vdc, 100mA | |
| Bailey Infi 90 - IMCIS02 Control I/O Slave Module, Power Requirements +5, +115 Vdc, 2.4 VA | |
| Bailey Infi 90 - IMCIS12 Control I/O Slave Module | |
| Bailey Infi 90 - IMCIS22 Control I/O Slave Module | |
| Bailey Infi 90 - IMDS12 Universal Digital Input Slave Module, 16 Inputs, Power Requirements +5Vdc 115mA | |
| Bailey Infi 90 - IMDSI02 Digital Input Slave, Power Requirements +5 Vdc 80mA | |
| Bailey Infi 90 - IMDSI13 24 Vdc Digital Input Slave Module, 16 channels | |
| Bailey Infi 90 - IMDSI22 Universal Digital Input Module, 16 Inputs 24, 48, 125 VDC and 120 VAC, 32 Jumpers. Power Requirements +5 Vdc 115mA | |
| Bailey Infi 90 - IMDSM04 Pulse Input Slave Module, +5 Vdc, 1.5A, +24Vdc, 80mA | |
| Bailey Infi 90 - IMDSO01 Digital Slave Output Module, Power Requirements +5 Vdc 1.0 W max | |
| Bailey Infi 90 - IMDSO04 Digital Output Slave, Open Collector - 16 Channel, Power Requirements +5 Vdc 1.0W max | |
| Bailey Infi 90 - IMDSO14 Digital Output Slave, 16- Channel Open Collector, Power Requirements +5 VDC, 370 mA | |
| Bailey Infi 90 - IMDSO15 Digital Output Module, 8 electro- mechanical relays | |
| Bailey Infi 90 - IMFAI01 Isolated Analog Input Module | |
| Bailey Infi 90 - IMFEC11 Field Equipment Communication Module (Analog Input Module). Supports 4- 20mA, 1- 5 Vdc and FSK Digital. Power requirements are +5Vdc, 85mA/+15Vdc,25mA/- 15Vdc, 20mA | |
| Bailey Infi 90 - IMFEC12 Analog Input Module, suppports 15 inputs of 4- 20 ma or 1- 5 Vdc | |
| Bailey Infi 90 - IMRIO02 Remote I/O Slave Module | |
| Bailey Infi 90 - NIAI01 Analog Input Termination Module, High Level. For use with IMASM01 | |
| Bailey Infi 90 - NIAI04 Analog Input Termination Module | |
| Bailey Infi 90 - NIAI05 Analog Input Termination Module - High Density. Used with IMASI03 module. | |
| Bailey Infi 90 - NIAO01 Analog Output Termination Module, typically used with a IMASO01 or IMASO11. | |
| Bailey Infi 90 - NICS01 Control I/O Termination Module | |
| Bailey Infi 90 - NTAI05 Analog Input Termination Unit, high level 16 input, use with IMFEC11, IMFEC12 and NKTU01 cable. Note: Units are refurbished with new dip shunts. | |
| Bailey Infi 90 - NTAI06 Analog Input Termination Unit | |
| Bailey Infi 90 - NTCS04 Control I/O Termination Unit, use with IMCISX2,IMQRS02, NKTU01 | |
| Bailey Infi 90 - NTDI01 Digital I/O Termination Unit, Refurbished with new dip shunts. | |
| Bailey Infi 90 - NTDO01 Digital Output Termination Unit | |
| Bailey Infi 90 - NTDO02 Digtal Output Termination Unit, 8 Outputs | |
| Bailey Infi 90 - RTD, 8 inputs, use with IMASM03, IMASM04, NKTU02 | |
| Bailey Infi 90 - RTU Isolated Digital Input Module 16DI 24/48VDC | |
| Bailey Infi 90 - Special version of IMASI02 that has only 2 input channels. | |
| Bailey Infi 90 - Special Version; Ignore rear panel label it is wrong per RC | |
| Bailey Infi 90 - Unit has a plug in board that contains the fiber optic TX and RX connections. The assembly part number is 6644811A1. | |
| Bailey Infi 90 | |
| Bailey Net 90 - +5VDC,1.5A +24VDC, 80MA | |
| Bailey Net 90 - Bailey NDSI02 Net 90 Digital Input Module | |
| Bailey Net 90 - Bailey Net 90 Control I/O Module | |
| Bailey Net 90 - Infi 90 and Network 90 | |
| Bailey Net 90 - NAMM02 Bailey Net 90 Analog Master Module | |
| Bailey Net 90 - NAMM03 Bailey Net 90 Analog Master Module | |
| Bailey Net 90 - NAOM01 Analog Output Module | |
| Bailey Net 90 - NASM01 Bailey Net 90 Analog Input Module | |
| Bailey Net 90 - NDSO01 Digital Output Module | |
| Bailey Net 90 | |
| Bus Terminal, 8- channel analog input, current, 4- 20 mA, 12- bit, single- ended | |
| Centum CS - Centum VP - Style S1 | |
| Centum CS - Centum VP - Style S2 | |
| Centum CS Centum VP | |
| CS Low Voltage AC Drives | |
| D/A Conversion Unit, 2 Analog Output Channels | |
| DC 24V | |
| DC Output, 5- 200 VDC, 5 VDC Logic | |
| DC Output, 5- 60 VDC, 5 VDC Logic | |
| Digital Output Module - 8 X 115/230 Vac 0.5A. The NL- 530 Digital Output Module is a Westinghouse labeled version of the Siemens manufactured 6ES5451- 8MD11. Sytle No. 1A57375H42 | |
| Digital output Units. 16 Points | |
| Dry Contact (Reed Relay) Output, 5 VDC Logic | |
| Expansion I/O unit 32- input 32- output Transistor (sink) output Connector type | |
| Expansion I/O unit 32- point connector type 16- input, 16- output (transistor) | |
| Expansion Input Unit 32- input switching 5V/24V DC connector type | |
| For use with NS10 or NS12 Programmable Terminals | |
| Harmony DCU System Six | |
| High Speed type, connector connection | |
| Industrial DIN Rail Power Supply | |
| Input 3.0- 8VDC, Output 280VAC, 3A 60HZ | |
| Intelligent Systems. | |
| Klockner Moeller PS4 - 16 inputs, 24 VDC | |
| Klockner Moeller PS4 - 16 outputs, 24 VDC, 0.5A | |
| Klockner Moeller PS4 - 4 Digital Outputs, 3/2 way valve | |
| Klockner Moeller PS4 - 4 inputs and 2 outputs | |
| Klockner Moeller PS4 - 8 Outputs, 24 VDC, 2A | |
| Klockner Moeller PS4 - 8 outputs, 24VDC/230VAC, 2.0 A relay | |
| Klockner Moeller PS4 - Local Expansion Module, 8 Digital Inputs/8 Digital Outputs | |
| Klockner Moeller PS4 | |
| Klockner Moeller System | |
| MELSEC- K Series | |
| Micro Innovation XI/ON - MFD I/O module, 8/12 DI, 4 AI, 1 AO, 4 relays, 24Vdc | |
| Micro Innovation XI/ON - MFD I/O module, 8/12 DI, 4 AI, 4 relays, 24Vdc | |
| MIDI/Multicontrol - 16 transistor outputs | |
| MIDI/Multicontrol | |
| Modicon PLC | |
| Nano Series PLC | |
| Numa- Logic - 16POINT 120VAC/DC | |
| Numa- Logic - 16POINT 120VAC | |
| Numa- Logic - 8 point | |
| Numa- Logic PC1100 / 1200 / 1250 - 16 POINT, 120VAC | |
| Numa- Logic PC1100 / 1200 / 1250 - 24V DC | |
| Numa- Logic PC1100 / 1200 / 1250 - 8 point, 120 Vac | |
| Numa- Logic PC1100 / 1200 / 1250 | |
| Numa- Logic | |
| NX- Series Digital Input Units. 4 Point DC | |
| OMM Ouput Module used in the Moore Cable Concentrator System. | |
| Output 120VAC,2.5A | |
| Pack Of 10 | |
| PASE- Junior - Tr. Output, source, 12- 28 Vdc, 05.A | |
| PASE- Junior | |
| Power Monitoring Accessories | |
| Provox - M7606 Digital CPU Module | |
| Provox | |
| Samsung NX70 Series - CH at the end of the part number is for Chinese manufacturing. | |
| Samsung NX70 Series | |
| Schleicher Promodul P02 - 2 OF F | |
| Schleicher Promodul P02 | |
| SESTEP - Sestep 390,32 Outputs, | |
| SESTEP - SESTEP 390 | |
| SESTEP 290 | |
| SESTEP | |
| SINK MODE OUTPUT | |
| Sink output,connector connection. | |
| Style S2 | |
| SYSMAC NX- Series - 2 point NX- Series | |
| SYSMAC NX- Series - 4 Point DC | |
| SYSMAC NX- Series - 8 Point Current Input Unit NX- Series | |
| SYSMAC NX- Series - Digital Output Units. 16 Point | |
| SYSMAC NX- Series - Digital Output Units. 4 Point | |
| SYSMAC NX- Series - Digital Output Units. 8 Point | |
| SYSMAC NX- Series - NX- Series Analog Input Unit | |
| SYSMAC NX- Series - NX- Series Analog Output Unit | |
| SYSMAC NX- Series - NX- Series Digital Input Units. 16 Point DC | |
| SYSMAC NX- Series - NX- Series Digital Input Units. 8 Point DC | |
| SYSMAC NX- Series - NX- Series Digital Input Units.16 Points DC | |
| SYSMAC NX- Series - NX- Series Digital output Units | |
| SYSMAC NX- Series - NX- Series | |
| SYSMAC NX- Series - SIH400 | |
| SYSMAC NX- Series - With Time Stamp Function. | |
| SYSMAC NX- Series | |
| System 200V - SM 221 Set - Digital input 16 inputs LED status display on conversion module UB48 | |
| System 200V - SM 221 Set - Digital input 16 inputs LED status display on conversion module UB48D | |
| System 200V - SM 222 Set - Digital output 16 outputs LED status display on conversion module UB48 Output current 0,5 A | |
| System 200V - SM 222 Set - Digital output 16 outputs LED status display on conversion module UB48D Output current 0.5 A | |
| The NL- 515 Digital Input Module is a Westinghouse labeled version of the Siemens manufactured 6ES5431- 8MC11. Sytle No. 1A57375H32 | |
| Transistor Sink | |
| Triguard SC300E - Analog input, 32 channel, impedance isolation, 0 to 10V / 0 to 40mA | |
| Yamatake |
| << Prev | Next >> |