ANTEX ELECTRONICS CORP.
ODC- 01 -- EQUVILENT NTE RIM AC OUTPUT MODULE 5V
Antex Electronics Corp.
Equvilent NTE RIM AC Output Module 5V
ODC- 01
Description
Output 120VAC,2.5A
Description
Output 120VAC,2.5A
Suppliers
Equvilent NTE RIM AC Output Module 5V
ODC-01
Supplier's Site
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
ODC-01 |
|
Product Name
|
Equvilent NTE RIM AC Output Module 5V |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Datalogger
Host Connection
USB; Usb
Agency Approval
RoHS Compliant
View Details
McElroy Manufacturing, Inc.
Data Acquisition
Datalogger
User Interface
Touch Screen
Host Connection
Bluetooth, Wi-Fi, 4G
View Details