Classic Automation LLC Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| 0.5AMP 12/24VDC 32 CHANNEL | |
| 10 Point TR | |
| 10- 32 VDC 5 Volt Logic | |
| 12/24Vdc 0.5A Pos Out 16 Pt | |
| 16- Point | |
| 16POS 24VDC BLOCK NPN | |
| 2.5- 28 VDC | |
| 24V DC | |
| 3- 8 VDC 1A | |
| 32 Point 24V DC~.5A | |
| 32 Point | |
| 32- Point, 12/24 VDC, 0.5 Amp, Positive Logic | |
| 32- Point, 24 VDC, Positive/Negative Logic | |
| 32- Point | |
| 4 Channel Isolated 16 Bit, Voltage Current Analog Output | |
| 4 x digital outputs 0.5 A, 24 VDC, PNP, with overcurrent and short- circuit protection | |
| 5/12/24 Vdc (TTL) Output, Negative Logic, (32 points) | |
| 7DI/8DO Input- Led Display. | |
| AC Input Module, 16 points, 200 to 240 Vac | |
| Advant Controller 31 - 16 inputs, 1 ms delayed input | |
| Advant Controller 31 - 24 VDC Input | |
| Advant Controller 31 - 32 configurable inputs/outputs 24 V DC, 0.5 A | |
| Advant Controller 31 - 32 inputs 24 VDC, Supply voltage 24 V DC, integrated CS31 bus connection | |
| Advant Controller 31 - 8 inputs, 12- bit resolution, 8 Pt100, +/- 50 mV, +/- 500 mV, +/- 5 V, +/- 10 V, 0...20 mA, | |
| Advant Controller 31 - 8 inputs, 5 ms delayed input | |
| Advant Controller 31 - 8 transistor outputs (24 V dc, 0.5 A) | |
| Advant Controller 31 - Input 24 VDC; Output 24 VDC/0.5A, | |
| Advant Controller 31 - same as GJR5252300R0101 except has KBA label. | |
| Advant Controller 31 | |
| Analog Current Input Module with 16 channels/single- ended inputs | |
| B&R Maestro | |
| Bailey Infi 90 | |
| Data Acquisition: 8DO/3RL Input- Led Display. | |
| DC Output, 5- 60 VDC, 5 VDC Logic | |
| DIGITAL UNIT; SOURCE 24VDC INPUT 16 POINTS | |
| Fanuc CNC | |
| GE Field Control - 24Vdc 0.5A Pos Out 16 Pt | |
| GE Field Control - Barrier Style Terminal Block | |
| GE Field Control | |
| GE Genius I/O - 115 Vac Analog | |
| GE Genius I/O - 24/48Vdc Analog Current Source 6 Output. Complete unit includes electronic and terminal assembly. | |
| GE Genius I/O - Block 115V 50/60 Hz 125VDC Isolated In/Out | |
| GE Genius I/O - Block 115Vac Analog 4 Inputs / 2 Outputs. | |
| GE Genius I/O - Block 115Vac Input 16 Circuits. The ABB labeled version is 6247BP10710. | |
| GE Genius I/O - Block 115Vac/125Vdc Analog Current Source 6 Outputs. Complete unit includes electronic and terminal assembly. | |
| GE Genius I/O - Block 115Vac/125Vdc Low Leak Isol I/O, w/Failed Sw Diag, 8 Ckt. | |
| GE Genius I/O - Block 115Vac/125Vdc Low Leak Isol I/O, w/o Failed Sw Diag, 8 Ckt. The ABB labeled version is 6246BP10811. | |
| GE Genius I/O - Block 12/24Vdc Source I/O 32 Circuits. The ABB version is 6241BP10411 | |
| GE Genius I/O - Block 24/48Vdc Analog Current 4 Inputs / 2 Outputs | |
| GE Genius I/O - Block 24/48Vdc Analog Current Source 6 Inputs. Complete unit includes electronic and terminal assembly. | |
| GE Genius I/O - Block 24/48Vdc RTD Input 6 Channels. Complete unit includes electronic and terminal assembly. Same as ABB labeled 6233BP10810. | |
| GE Genius I/O - Block 24/48Vdc Sink I/O 16 Circuits, 3 Wire Sensor Compatible. ABB labeled version is 6240BP10812. | |
| GE Genius I/O - Block 24/48Vdc Source I/O 16 Circuits, 3 Wire Sensor Compatible. Complete unit includes electronic and terminal assembly. ABB labeled version is 6240BP10811 | |
| GE Genius I/O - Block 24/48Vdc Thermocouple Input 6 Channels | |
| GE Genius I/O - Block 24Vdc Sink I/O 16 Circuits, 2/3 Wire Sensor Compatible. Complete unit includes electronic and terminal assembly. The ABB version is 6240BP10412. | |
| GE Genius I/O - Block 24Vdc Source I/O 16 Circuits, 2/3 Wire Sensor Compatible. Complete unit includes electronic and terminal assembly. The ABB version is 6240BP10411. | |
| GE Genius I/O - Block 5/12/24Vdc Sink I/O 32 Circuits. The ABB labeled version is 6241BP10812. | |
| GE Genius I/O - Block Relay Output Normally Closed 16 Circuits. The ABB labeled version is 6248BP10812. | |
| GE Genius I/O - Block Relay Output Normally Open 16 Circuits. The ABB labeled version is 6248BP10811. | |
| GE Genius I/O - GE Block 115Vac/125Vdc Thermocouple Input 6 Channels | |
| GE Genius I/O - GE Genius Block IC660BBA104 Block 115Vac/125Vdc Analog Current Source 4 Inputs / 2 Outputs | |
| GE Genius I/O - GE Genius Current Source Analog Input Block, 6 Channels. Complete unit includes electronic and terminal assembly. Same as ABB private labeled TRIO block part number 6235BP10910. | |
| GE Genius I/O - GE Genius RTD Input Block Block 115Vac/125Vdc, 6 Channels. Same as ABB private labeled TRIO block part number 6233BP10910. | |
| GE Genius I/O - I/O Block 24/48 Vdc Analog 4 In/2 Out | |
| GE Genius I/O | |
| GE Series 90 - 12/24 VDC; 0.5A; 32PT | |
| GE Series 90 - 12/24V DC 0.5A 16PT POS | |
| GE Series 90 - 12/24VDC | |
| GE Series 90 - 120V AC 0.5A 16PT | |
| GE Series 90 - 120V AC 16PT | |
| GE Series 90 - 120V AC 8PT | |
| GE Series 90 - 16 single- ended or 8 differential input channels | |
| GE Series 90 - 16PT Negative Logic 12/24V DC 0.5A | |
| GE Series 90 - 2/24 volt DC Positive Logic 2 Amp Output | |
| GE Series 90 - 24V DC 16 Point POS/NEG Fast Input Module | |
| GE Series 90 - 24V DC 16PT | |
| GE Series 90 - 2A 16 PT | |
| GE Series 90 - 5/12/24 Vdc (TTL) Output, Negative Logic, (32 points) | |
| GE Series 90 - 8 output points in two isolated groups with four points in each group | |
| GE Series 90 - CURRENT 8PT | |
| GE Series 90 - isolated AC output module | |
| GE Series 90 - Negative/positive logic, 24V DC 16PT | |
| GE Series 90 - Negative/positive logic, | |
| GE Series 90 - Negative/positive logic | |
| GE Series 90 | |
| GE Series One - 115 VAC, 8- Point | |
| GE Series One - 115/230 VAC, 8 point | |
| GE Series One - 115/230bVAC, 8 point | |
| GE Series One - 16 Circuits, 24VDC | |
| GE Series One - 16 point, 24 VDC | |
| GE Series One - 16 point, removable terminal block | |
| GE Series One - 16 Point | |
| GE Series One - 16 points, 24VDC with removable terminal block | |
| GE Series One - 24 VDC Source Output Module | |
| GE Series One - 24 VDC, 8 circuits. | |
| GE Series One - 24Vdc Source in, with Removable Terminal Block | |
| GE Series One - 24VDC, 16 Point, Sink | |
| GE Series One - 4 points, 2 amp, 24 VDC | |
| GE Series One - 4- 20MA/1- 5VDC, 4 Point | |
| GE Series One - 8 points | |
| GE Series One - IC610MDL180A, 8- point relay output module | |
| GE Series One | |
| GE VersaMax - 12 Bit +/- 10VDC Input Current | |
| GE VersaMax - 120 VAC Discrete Input Module with 16 points | |
| GE VersaMax - 16 discrete remote inputs | |
| GE VersaMax - 32 input points | |
| GE VersaMax - 32 output points | |
| GE VersaMax - 32 Point 24V DC. | |
| GE VersaMax - 4 Channel Isolated 16 Bit, Voltage Current Analog Output | |
| GE VersaMax - Interposing Disconnect Style | |
| GE VersaMax - Interposing Fuse Style | |
| GE VersaMax - up to 4 RTD with 16 bits of resolution | |
| GE VersaMax | |
| I/O remote terminal, 16x transistor outputs, NPN, 0.5A, 24 VDC | |
| Input 60HZ 90- 140VAC, Output 30VDC- 50mA 5VDC Logic. | |
| Klockner Moeller System - 4- Channel analogue input, voltage/current | |
| MELSEC - 24 Inputs, 16 Outputs | |
| MELSEC - 24VDC 16INPUT | |
| MELSEC- F Series - 0- 5VDC OUTPUT; 25mA MAX; | |
| MELSEC- F Series - 16 POINT RELAY OUTPUT | |
| MELSEC- F Series - 16 point | |
| MELSEC- F Series - 2CHANNEL | |
| MELSEC- F Series - 4 Channel Voltage/Current Inputs | |
| MELSEC- F Series - 4 channel, PT 100 input | |
| MELSEC- F Series - 4In/4Out | |
| MELSEC- F Series - FX2C/2NC TML BLK16 RLY OUT(J) | |
| MELSEC- F Series - FX2C/2NC TML BLK16 RLY OUT | |
| MELSEC- F Series - FX2C/2NC TML BLK16 SCE TRN OUT | |
| MELSEC- F Series - FX2C/2NC TML BLK16 TRIAC OUT (J) | |
| MELSEC- F Series - FX2C/2NC TML BLK32DC IN (J) | |
| MELSEC- F Series - Input Block | |
| MELSEC- F Series - PLC 24VDC INPUT 16RELAY OUTPUT 2AMP 120/240VAC | |
| MELSEC- F Series | |
| MELSEC | |
| MIDI/Multicontrol | |
| Output 120 VAC 5Volt Logic | |
| Output 120VAC,2.5A | |
| OUTPUT MODULE 0.5AMP 12/24VDC 32 CHANNEL | |
| Output relay 2.0 amps per point isolated form A, 16 points | |
| PLC Direct DirectLogic 205 - 8 DC sink/source inputs, 9- 30 VDC, 4 isolated sine/source DC outputs 5- 36 VDC | |
| Positive/Negative Logic, Input module | |
| Procontic B - 4 Channel | |
| Procontic B | |
| Procontic CS31 - 4 inputs, 4- 20 ma | |
| Procontic CS31 - 8 outputs, 4 inputs, Binary inputs 24 V d.c. - Relay outputs 250 V a.c. / 2 A - CS31 bus - Electrically insulated from bus -... | |
| Procontic CS31 - 8 relay outputs (24 V dc) | |
| Procontic CS31 - Eight analog inputs, - 10V ...+10 V, - 5 ...+5 V, - 500... + 500 mV, - 50 ...+50 mV 0...20 mA, 4 ...20 mA, 12 bit... | |
| Procontic CS31 - Input unit, eight 24 VDC inputs, Degree of protection IP65 Protection against short circuit and overload, 24 Vdc power supply | |
| Procontic CS31 - Input unit, sixteen 24 VDC inputs Degree of protection IP65 Protection against short circuit and overload, 24 Vdc power supply | |
| Procontic CS31 - Input/output unit, 16 inputs for 24 VDC input channels, 8 transistor outputs 24 VDC 250 mA, 8 user configurable input/output channels, 24 VDC overload and short- circuit... | |
| Procontic CS31 - Output unit, eight transistor outputs 24 VDC / 2A, Degree of protection IP 65, Protection against short circuit and overload, 24 Vdc power supply | |
| Procontic CS31 - Output unit, sixteen transistor outputs 24 VDC / 2A, Degree of protection IP 65, Protection against short circuit and overload, 24 Vdc power supply | |
| Procontic CS31 | |
| Procontic K200 - 4K PROGRAM MEMORY 1.5 ms CYCLETIME | |
| Procontic K200 | |
| Procontic T300 - 4~20mA 12 BIT | |
| Procontic T300 - T300 System | |
| Procontic T300 | |
| Procontrol P14 - For Analog Control Functions with Continuous Output, 1- and 2- fold | |
| Procontrol P14 - for Binary and Analog Transmitters | |
| Procontrol P14 | |
| REM 32 Digital inputs 24 V DC | |
| Revision B | |
| SESTEP - Sestep 390 | |
| SESTEP 290 - 24 Vdc Input Module, 8 points | |
| SESTEP 290 | |
| Simatic S5 - 4X230VAC | |
| Simatic S5 - 4X30VDC | |
| Simatic S5 Intelligent Processors - IP252 AE/AA Module | |
| slim type (DC 24 V input 8 pts) | |
| slim type (relay output 8 pts) | |
| Supply Voltage:24V, No. of Digital Outputs:16 RoHS, For Relay Type: G7T- 1112S. | |
| SYSMAC - 24V DC~0.3A/point, 2.4A/Common | |
| SYSMAC - 24V DC~0.5mA/point | |
| SYSMAC C500 | |
| SYSMAC | |
| up to 4 RTD with 16 bits of resolution |
| << Prev | Next >> |