Classic Automation LLC Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 17
Product Name Notes
1- channel digital input; NAMUR; Intrinsically safe
1- channel relay output; AC 250 V; 16 A; Potential- free; 1 make contact
10V DC
120VAC/3.5A, 24 Volt Logic: Fuse 5A- 250V
140VAC~3.5A
16in/16out 24VDC
2 pulse width outputs; 24 VDC; 0.1 A; 250 Hz
2- channel analog input; 0 ... 10 VDC; Single- ended; 16 bits; light gray
2- channel analog input; 4 … 20 mA; Single- ended; 16 bits
2- channel analog input; 4 … 20 mA; Single- ended; Intrinsically safe
2- channel analog output; ±10 VDC
2- channel digital input; NAMUR; Intrinsically safe
2- channel relay output; 125 VAC; 0.5 A; Potential- free; 2 changeover contacts
24 V AC/DC
24V DC, 250V Fuse Rating.
24V DC, 250V Fuse Rating
2DO 230V AC 1.0A/ Relay 2CO/ Potential Free
2X2 +/- 20MA/ +/- 10V
32X24 DC
3300 System - Relay Card Option. XDCR I/O & Record Terminals
3300 System - Relay Card Option.
3300 System
4- channel analog input; 4 … 20 mA; Single- ended
4- channel analog output; 4 - 20 mA
48 V AC/DC
4DI 24V DC 3.0ms/2- conductor
5 VDC
50mA
5TI - 17- 28VAC
5TI - 5- 28VDC
5TI - 6MT14- 40CL, Digital Ouput Module, 24VDC Sink
5TI - 8 IN 8 OUT
5TI
5VDC
8 Channel
8 inputs, for connection of current, voltage transmitters, resistors
9V DC
ABB Drives
AC 250 V; 2.0 A; Potential- free
AC Input, 24 Volt Logic
AC Output; Digital; 240 VAC; 16mA; 1.0 W/A (Typ.); 4 mA
Bailey 7000
Base Unit only.
Compact I/O System - Remote input/output module, 24 VDC, 1 CAN interface, electrically isolated, network- capable, 16 digital inputs 24 VDC, sink, 2 event counters or 1 incremental encoder or...
Compact I/O System - Remote input/output module, 24 VDC,X2X Link, electrically isolated,16 digital inputs 24 VDC, sink/source,2 event counters or 1 incremental encoder or1 gate time/period durationmeasurement, 12 digital outputs...
Compact I/O System
Contains two 074411 daughter boards
DC 24 V 0,5 A
DC 24 V 3,0 ms
DC OUTPUT 200VDC/1.0A 24 VOLT
DC24V, 16 inputs
DC24V, 32 Inputs
DC24V, 32 Output channels
Fanuc CNC - 32 Point DC Input Module
Fanuc CNC
Fieldbus Coupler MODBUS; RS- 232; 19,2 kBd
Grad Data J103
Honeywell IPC - 115VAC
Honeywell IPC
IB STTB ZF 24 DI 32/2, Replacement terminal block (spring- clamp terminals. Part of IB ST ZF 24 DI 32/2, order number 2750675.
ICS 1000
Input 115VAC 50/60 HZ Output 5VDC 3.0 Amp
ISSC 300 System
Klockner Moeller System - 4- Channel analogue inputs, thermo- couples K,J,R,S,T,N,E,B
MELSEC- A Series - 100 V AC in 10mA
MELSEC- A Series - D/A Converter Module
MELSEC- A Series - In DC12/24, OUT DC24/AC240
MELSEC- A Series
Metering Devices
Micro Innovation XI/ON
MICROMASTER 410/420/430/440 - MICROMASTER 440 VECTOR I/O MODULE
Non- Isolated
Procidia
Procontrol P13 System - 70AA02a- E Analog Output Module, HESG 446433 R1
Procontrol P13 System - 70AB01a Digital Output Module
Procontrol P13 System - 70AB01b- E Digital Output Module
Procontrol P13 System - 70EA01b- E Analog Input Module
Procontrol P13 System - 70EA02a- E Analog Input Module
Procontrol P13 System - 70EB01b- E Module
Procontrol P13 System - 70EB02b- E Digital Input Module
Procontrol P13 System - 70EB03a Module
Procontrol P13 System - 70ER01a Module
Procontrol P13 System - ABB Procontrol P13 70AA02b- E Output Module for Current Signals 0 to 20mA, HESG447388 R1
Procontrol P13 System - ABB Procontrol P13 70AB01CES Output mod.f.binary
Procontrol P13 System - ABB Procontrol P13 70AB02b- E Output Module with Contacts up to 60 V (x16), HESG446933 R2
Procontrol P13 System - ABB Procontrol P13 70EA02A- ES Input Module for 2- Wire Transmitters (x4, HESG447308R0001
Procontrol P13 System - ABB Procontrol P13 70EA05A- E Input Module
Procontrol P13 System - ABB Procontrol P13 70EA06A- E Input Module analog
Procontrol P13 System - ABB Procontrol P13 70EB02C- ES Input Module for Contacts (x16), HESG447220 R4
Procontrol P13 System - ABB Procontrol P13 70EB10A- E Input Module for Seq. of Event
Procontrol P13 System - ABB Procontrol P13 70EB20A- E Input Module for Binary Sign
Procontrol P13 System - ABB Procontrol P13 70EI05A- E Input Module for Speed Sensor
Procontrol P13 System - ABB Procontrol P13 70SK35A Output Module for Voltage Signals
Procontrol P13 System - Digital Input Module
Procontrol P13 System
Procontrol P
Relay Card Option, Record Outputs
Relay Card Option: Record Outputs,XDUCR I/O
SattControl - 16 relays
SattControl - 32 DC inputs
SattControl - 32 DC outputs
SattControl - 4 outputs
SattControl - 8 inputs
Siemens SIBAS
Siemens Simatic C7
Simadyn C
Simatic Box PC - Industrial computers
Simatic HMI
Simatic M7- 400
Simatic PCS 7 - SIMATIC PCS7, RED. AO8 MTA, MARSHALLING TERMINATION ASSEMBLY FOR REDUNDANT CONNECTION OF ET200M AO MODULE 6ES7332- 5HF00- 0AB0, 8 CHANNELS, REDUNDANT POWER INPUT WITH FUSES AND...
Simatic PCS 7 - SIMATIC PCS7, RED. DI16 MTA MARSHALLING TERMINATION ASSEMBLY FOR ET200M MODULE 6ES7321- 7BH01- 0AB0 16 CHANNELS, PER CHANNEL FUSE REDUNDANT POWER INPUT WITH FUSES AND LED...
Simatic PCS 7 - SIMATIC PCS7, RED. DO 16 MTA, CONNECTION MODULE FOR REDUNDANT CONNECTION OF ET200M DIGITAL OUTPUT MODULE 6ES7322- 8BH01- 0AB0, 16 CHANNELS, REDUNDANT INFEED WITH LED DISPLAY...
Simatic PCS 7 - SIMATIC PCS7, TC MTA MARSHALLING TERMINATION ASSEMBLY FOR ET200M TC MODULE 6ES331- 7PF11- 0AB0 8 CHANNELS INTEGRATED COLD JUNCTION COMPENSATION, FUSED POWER INPUT WITH LED INDICATION...
Simatic Rack PC
Simatic S5 - 32 I/O Points
Simatic S5 Intelligent Processors
Simatic S5- 090/095/100 - 16 inputs and 16 outputs, 110 vdc
Simatic S5- 090/095/100 - Analog Input Module - with broken wire signal, 4AI 4- 20mA floating
Simatic S5- 090/095/100 - Simdas version, Digitaleingabe mit Leitungsüberwachung
Simatic S5- 130/150
Simatic S5- 135/155 - 6FM1706- 4AA00 Analog Module for WF 706
Simatic S5- 135/155
Simatic S5
Simatic S7- 1500 - AQ 2XU/I ST
Simatic S7- 1500 - PLC Hardware and PLC Software
Simatic S7- 1500 - SIMATIC S7- 1500, TM PTO 4 Interface board for stepper drives 4 Channels Pulse Train output PTO: 24 V, 2 DI, 1 DQ 24VDC per channel...
Simatic S7- 400
Simatic S7
SIMODRIVE
SIMOVERT - SERIAL I/O MODULES FOR ANALOG AND BINARY SIGNALS SCI 1
SINAMICS - Standard Drives
SINAMICS G120 - 3 AC 380- 480 V, 50/60HZ OUTPUT: 600 V DC, 8.3 A, 5 KW FRAME SIZE
SINAMICS G120 - 3AC 380- 480V, 50/60HZ OUTPUT: DC 600V, 60A, 36KW FRAME SIZE
SINAMICS G120 - 3AC,480V,17A,10KW
SINAMICS G120 - INPUT: 3- PH 380- 480V, 50/60HZ OUTPUT: 600 V DC, 425 A, 235 KW INTERNAL AIR COOLING INCL. DRIVE- CLIQ CABLE
SINAMICS G120 - Servo and Applied Drives
SINAMICS S120 - 3AC 380- 480V, 50/60HZ OUTPUT: 600VDC, 17A, 10KW FRAME SIZE: BOOKSIZE INTERNAL AIR COOLING INCL. CONTROL VOLTAGE ADAPTER MODULES PAINTED
SINAMICS S120 - SINAMICS SMART LINE MODULE INPUT: 3- PH 380- 480 V, 50/60 HZ OUTPUT: 600 V DC, 17 A, 10 KW INTERNAL AIR COOLING INCL. CONTROL VOLTAGE ADAPTER...
SINAMICS
Sinumerik - SINUMERIK 3 6FX1118- 4AA01 IN/OUTPUT MODULE 48 INP/24 OUT
Sinumerik - SINUMERIK 3 FBG output 16 A, 2 A
Sinumerik - SINUMERIK 3/SIROTEC RCM Input/output 32I/32Q, 0.1 A
Sinumerik - SINUMERIK 802C NC COMPONENTS ECU ANALOG
Sinumerik - SINUMERIK 810D/840D Single peripheral module 64 DI/32 DQ isolated; 32 DQ with 0.5 A short circuit- proof Total current of outputs=12 A w. simultaneity factor 0.75%
Sinumerik - SINUMERIK 810D/DE/840D/DE ELECTRICAL MODULE FOR CNC DMP COMPACT MODULE, 1 ANALOG INPUT, 75 MICROSEC CONVERSION TIME, FOR NCU TERMINAL BLOCK
Sinumerik - Sinumerik 840C, 840CE, 840D. Analog Output Module DMP Compact
Sinumerik - SINUMERIK 840C/ 840CE COMPACT DMP 16 OUTPUTS 16 OUTPUTS 24 V DC/0.5 A FLOATING, SHORT- CIRCUIT PROOF
Sinumerik - SINUMERIK 840C/ 840CE COMPACT DMP 8 Outputs 8 Outputs 24 V DC/2 A Floating, Short- Circuit Proof
Sinumerik - SINUMERIK 840C/ 840CE DMP 16 INP./16 OUTP. 24V/2A (FOR 4- WIRE CONNECTION)
Sinumerik - SINUMERIK 840C/ 840CE DMP 32 INPUTS 24V (FOR 4- WIRE CONNECTION)
Sinumerik - SINUMERIK 840C/840CE DMP COMPACT,16 OUTPUTS 24V/0.5A FLOATING
Sinumerik - SINUMERIK 840C/840CE IN- ANALOG I/O MODULE 8 ANALOG INPUTS +/- 10 V
Sinumerik - SINUMERIK 840C/840CE MIXED I/O MODULE 16 INPUTS/16 OUTPUTS 0.4 A 4 ANALOG OUTPUTS +/- 10 V
Sinumerik - SINUMERIK 840C/840CE/840D/840D E ELECTRICAL MODULE FOR CNC DMP COMPACT, 1 ANALOG INPUT
Sinumerik - SINUMERIK 840C/840CE/840D/840D E ELECTRICAL MODULE FOR CNC DMP COMPACT, 16 INPUTS 24 V, FLOATING
Sinumerik - SINUMERIK 840C/840CE/840D/840D E ELECTRICAL MODULE FOR CNC DMP- COMPACT 16A 16 OUTPUTS 24 V DC/0.5 A FLOATING, SHORT- CIRCUIT- PROOF, W. INTEGR. FREE- WHEELING DIODE
Sinumerik - SINUMERIK 840C/840CE/840D/840D E ELECTRICAL MODULE FOR CNC DMP- COMPACT 8A 8 OUTPUTS 24 V DC/2 A FLOATING, SHORT- CIRCUIT PROOF, W. INTEGR. FREE- WHEELING DIODE
Sinumerik - SINUMERIK I/O ANALOG DRIVE INTERFACE FOR 4 AXIS VIA PROFIBUS DP WITH MOTION CONTROL
Sinumerik - SINUMERIK I/O MODULE PP 72/48 72 INPUTS 24 V 48 OUTPUTS 24 V, 0.25 A COATING VERSION PP72/48
Sinumerik - SINUMERIK I/O MODULE PP 72/48 72 INPUTS 24 V 48 OUTPUTS 24 V, 0.25 A
Sinumerik - SINUMERIK/SIROTEC DIGITAL OUTPUT MODULE 32 OUTPUTS, 0.5 A
Sinumerik - SINUMERIK/SIROTEC DIGITAL OUTPUT MODULE 32 OUTPUTS, 2.0 A
Sinumerik - SINUMERIK/SIROTEC RCM 1.2D,3D CARD OUTPUT 16 A, 24 V DC, 2
Sinumerik - SINUMERIK802S/C- 802S/CBASE LINE DIGITAL I/O MODULE WITH 16 I/16 O TERMINAL CONNECTIONS TERMINAL CONNECTIONS
Sinumerik - SIROTEC RCM/ SINUMERIK MODULE 16 OUTPUTS, 24 V/2A
Sinumerik
SITOP - Top Connect Cabling Systems
SITOP
SLC 500
System 2003 - 2003 adapter module, 4 slots for screw- in modules
System 2003 - 2003 analog input module, 1 full- bridge strain gauge input, 24- bit, screw- in module
System 2003 - 2003 analog input module, 1 input, ±10 V or 0 to 20 mA, 12- bit + sign, screw- in module, order 1x TB712 terminal block separately.
System 2003 - 2003 analog input module, 2 inputs, PT100 (3- wire connection), - 200 to +850°C, screw- in module, order 1x TB712 terminal block separately.
System 2003 - 2003 analog input module, 4 inputs, potentiometer evaluation, 13- bit, screw- in module
System 2003 - 2003 analog input module, 4 inputs, ±10 V, 12- bit + sign, screw- in module, order 1x TB712 terminal block separately.
System 2003 - 2003 analog input module, 4 inputs, ±10 V, 12- bit + sign, screw- in module,
System 2003 - 2003 analog mixed module, 1 input, ±10 V, 16- bit, 1 output, ±10 V, 16- bit, screw- in module, order 1x TB712 terminal block separately.
System 2003 - 2003 digital input module, 10 inputs 24 VDC, sink, 2 inputs for event counter operation or for direction dependent position evaluation, input frequency 50 kHz, 4 inputs...
System 2003 - 2003 digital input module, 10 inputs 24 VDC, sink, 2 inputs for event counter operation, input frequency 20 kHz, screw- in module, order 1x TB712 terminal block...
System 2003 - 2003 digital input module, 16 inputs 24 VDC, 1 ms, sink/source, 2 electrically isolated input groups
System 2003 - 2003 digital input module, 16 inputs 24 VDC, 1 ms, sink/source, order 3x TB718 terminal blocks separately.
System 2003 - 2003 digital input module, 4 inputs 24 VDC, sink, incremental encoder operation: 50 kHz, event counter operation: 100 kHz, 1 comparator output 24 VDC, screw- in module,...
System 2003 - 2003 digital input module, 8 inputs 100- 240 VAC, 50 ms, order 3x 7TB710 terminal blocks separately.
System 2003 - 2003 digital input module, 8 inputs 24 VDC, 1 ms, sink/source, order 3x 7TB710 terminal blocks separately.
System 2003 - 2003 digital mixed module, 16 inputs 24 VDC, 1 ms, sink, 16 transistor outputs, 24 VDC, 0.5 A, order 2x TB718 terminal blocks separately.
System 2003 - 2003 digital mixed module, 8 inputs 24 VDC, 1 ms, sink/source, 8 transistor outputs, 24 VDC, 0.5 A, order 3x 7TB710 terminal blocks separately.
System 2003 - 2003 digital output module, 4 FET outputs 12 to 24 VDC, 0.1 A, screw- in module, order 1x TB712 terminal block separately.
System 2003 - 2003 digital output module, 4 relay outputs 240 VAC / 24 VDC, 4 A
System 2003 - 2003 digital output module, 8 outputs 12- 24 VDC, 0.5 A, short circuit protection, thermal overload protection, screw- in module, order 1x TB712 terminal block separately
System 2003 - 2003 digital output module, 8 relay outputs 240 VAC / 24 VDC, 2.5 A
System 2003 - 2003 high- speed adapter module, 4 slots for screw- in modules
System 2003 - 4 FET outputs 48 to 125 VAC, 0.05 A, zero cross detection, screw- in module, order
System 2003 - 4 Inputs 0 - 20 mA, 12 Bit Resolutionscrew- in module, order 1x TB712 terminal block separately
System 2003 - encoder module,input frequency 100 kHz,incremental or absolute, 32- bit,encoder supply 5 VDC or 24 VDC,screw- in module
System 2003 - Motor bridge module, two motor (H) bridges, 10- 30 VDC @ 4A, peak current up to 8A (max. 2 s), integrated current regulator
System 2003
Teleperm XS
Terminal Assembly Base for Digital Output Module IB ST ZF 24, part number 2750633 and Replacement Module for 2750691.
Terminal Block base for INTERBUS- ST analog input module, 8 inputs, 0 to 10 V, 0 to 5 V, 0 to 25 V, 0 to 50 V, IP20 protection
Terminal block for INTERBUS- ST digital output module, 32 outputs, 24 V DC, 500 mA, 2- wire connection method, IP20 protection. Replacement Module for 2750824.
Training

<< Prev Next >>