JETTER USA INC.
N- OD8 -- EXPANSION MODULE 8 OUTPUT 24VDC
Jetter USA Inc.
Expansion Module 8 Output 24VDC
N- OD8
Suppliers
Expansion Module 8 Output 24VDC
N-OD8
Supplier's Site
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
N-OD8 |
|
Product Name
|
Expansion Module 8 Output 24VDC |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input Module
Outputs
Capacitance
DC Voltage
3.3-32 VDC
View Details
2 suppliers
Data Acquisition
Input/Output Module
Sampling Frequency
0.0100 kHz
DC Voltage
10~30 VDC
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition
Output Module
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details
2 suppliers