Classic Automation LLC Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| 0 To +120C 4Hz. Bandwidth | |
| 0 to +50MV, 10khz. Bandwidth | |
| 10V | |
| 24 VDC | |
| 24VDC | |
| 300 to 10k ohm, 30MV, 10khz Bandwidth | |
| 4 Output | |
| 8 inputs - 200- 240 VAC | |
| 8 inputs - fast speed | |
| 8 Output | |
| 800 Series I/O - 1- 5 VDC or 4- 20ma analog input module, 8 inputs | |
| 800 Series I/O - 115 Vac Isolated Output Module | |
| 800 Series I/O - 115 Vac, 16 points | |
| 800 Series I/O - 120 VAC input module, 32 inputs | |
| 800 Series I/O - 120/220 V, .5/.25 amp, 50/60Hz | |
| 800 Series I/O - 16POINT 115VAC ANALOG | |
| 800 Series I/O - 24 VDC true high output module, 32pt | |
| 800 Series I/O - 4 point | |
| 800 Series I/O - 4- 20 MA; 1- 5V | |
| 800 Series I/O - 5 V TTL, 16 Input Points | |
| 800 Series I/O - NO/NC relay output module, 8 outputs | |
| 800 Series I/O | |
| ABB Drives | |
| AC Output | |
| Advant AC800F- Freelance - 2 Counter Inputs: 5/24 VDC, 1 Vpp sinus, fmax 300 kHz 2 DO: 24 VDC/0,1 A, pulse width PWM 2 DI: 24 VDC 8 DI/DO: 24... | |
| Advant AC800F- Freelance - 4 AI: +- 10 V, 0/4- 20 mA, RTD, 24 VDC 4 AO: +- 10 V, 0/4- 20 mA 12 Bit + sign, 2- wire, 24... | |
| Advant AC800F- Freelance - 8 AI + 8 AO (2x4), 12 Bit+Sign | |
| Advant Controller 110/160 - CI615 IOB_A Bus Coupler for I/O Extension Unit | |
| Advant Controller 110/160 | |
| Advant OCS - CI540 S100 I/O Bus Extension, 3BSE001077R1 | |
| Advant S200 I/O - 4 AI, 2 AO | |
| Advant- 800xA | |
| AEG Logistat | |
| AS- i Analog Input Module, IP20, 2AI 4- 20mA or 0- 10V | |
| AS- Interface - remote M12 connection - V2.1 - standard - 4 I - 4 O - IP67 | |
| Bailey Infi 90 - Four (4) non- isolated Analog Inputs; 4- 20 mADC, 1- 5 VDC, two (2)non- isolated Analog Outputs; 4- 20 mADC, 1- 5 VDC, four (4) isolated... | |
| Bailey Infi 90 - PHBAOT15010000 AOT- 150 Analog Output Module (shown with mounting base, sold separately), Symphony Harmony,Sixteen (16) non- isolated Analog Outputs; 4 - 20 mA DC. | |
| Centum CS - Centum VP - Only for use with Module ASD533- *** | |
| Centum CS - Centum VP - Only for use with Module ASI133- *** | |
| Centum CS - Centum VP - Style S- 1 | |
| Centum CS - Centum VP - Style S1 | |
| Centum CS Centum VP | |
| DC12/24V | |
| Digital 32 input 24VDC Sink | |
| Digital 64 input 24VDC Sink | |
| discrete I/O module X80 - 8 inputs - 24 V DC - 8 outputs - solid state | |
| H&B Melody/Contronic S - AC870P / Melody | |
| H&B Melody/Contronic S | |
| High speed, 4 Input | |
| Hitachi H Series | |
| Isolated analog input module X80 - 8 inputs - high speed | |
| M340 High level, 4 Inputs - 2 Outputs | |
| Manufactured by Braun GMBH | |
| Measuring Range 0- 20mA | |
| MELSEC- A Series - 100- 125VDC, 16 POINTS | |
| MELSEC- A Series - 16 DC SINK IN 16 TR SNK OUT | |
| MELSEC- A Series - 16 DC SOURCE POINT | |
| MELSEC- A Series - 16 POINT TR SINK 48VDC | |
| MELSEC- A Series - 16 POINT, AC IN | |
| MELSEC- A Series - 16PT, Separate Commons | |
| MELSEC- A Series - 32 Inputs | |
| MELSEC- A Series - 32 Point AC | |
| MELSEC- A Series - 32 Point, DC12- 24V~0.5A | |
| MELSEC- A Series - 32 Point, DC | |
| MELSEC- A Series - 32 Point | |
| MELSEC- A Series - 32 Points DC Sink 12/24VDC IN | |
| MELSEC- A Series - 32 POINTS, EU SPEC | |
| MELSEC- A Series - 32PT, Fused Common. 2AMP | |
| MELSEC- A Series - 64 POINT 12/24VDC | |
| MELSEC- A Series - A SERIES 32 24VDC/AC INPUT MODULE | |
| MELSEC- A Series - A2CSER MELSECNET/MINIDEV LVLNTWK I/O 16 240VAC IN | |
| MELSEC- A Series - INPUT MODULE 16 POINT DC SINK | |
| MELSEC- A Series - INPUT MODULE 16INPUT 12/24VDC | |
| MELSEC- A Series - INPUT MODULE DC 32POINT SINK/SOURCE | |
| MELSEC- A Series - INPUT MODULE DC SOURCE 64POINTS | |
| MELSEC- A Series - INPUT MODULE PROG CONTROLLER 16PT 12/24VDC | |
| MELSEC- A Series - INPUT MODULE SW/ON 4.5- 5.5VDC SW/0FF 10.2- 26.4VDC | |
| MELSEC- A Series - Input type: Transistor Source Logic | |
| MELSEC- A Series - INPUT, 240VAC, 16 POINTS | |
| MELSEC- A Series - INPUT, 48VDC, 16 POINTS | |
| MELSEC- A Series - INPUT, DC SINK, 64 POINTS | |
| MELSEC- A Series - INPUT, DC SINK/SOURCE, 32 PTS | |
| MELSEC- A Series - INPUT, DC SOURCE, 16 POINTS | |
| MELSEC- A Series - INPUT, DC SOURCE, 32 POINTS | |
| MELSEC- A Series - OUTPUT MODULE 16 POINT RELAY OUT 2AMP | |
| MELSEC- A Series - OUTPUT MODULE 16 POINT SINK TR TTL | |
| MELSEC- A Series - OUTPUT MODULE 16 POINT TRANSISTOR SINK | |
| MELSEC- A Series - OUTPUT MODULE 16POINT 24VAC/DC 2AMP | |
| MELSEC- A Series - OUTPUT MODULE 16POINT RELAY OUT 2AMP | |
| MELSEC- A Series - OUTPUT MODULE 16POINT TRANSISTOR SINK | |
| MELSEC- A Series - OUTPUT MODULE 16POINT TRIAC 2AMP 120VAC | |
| MELSEC- A Series - OUTPUT MODULE 32POINT DC SINK 12/24VDC IN | |
| MELSEC- A Series - OUTPUT MODULE 32POINT TR SINK | |
| MELSEC- A Series - OUTPUT MODULE PROGRAMMABLE CONTROLLER CLASS 2 | |
| MELSEC- A Series - OUTPUT MODULE RELAY 240VAC 2A 24VDC 2A | |
| MELSEC- A Series - OUTPUT MODULE TR SINK 16POINT | |
| MELSEC- A Series - OUTPUT MODULE TR SOURCE 16 POINT | |
| MELSEC- A Series - OUTPUT MODULE TRIAC SINK 38POINT | |
| MELSEC- A Series - OUTPUT MODULE, 32 POINT, RELAY 240 V | |
| MELSEC- A Series - OUTPUT, RELAY, INDEPENDENT COMMON, 16 PT | |
| MELSEC- A Series - OUTPUT, SINK TR, 32 POINTS | |
| MELSEC- A Series - OUTPUT, SINK TR, FAST SWITCH, 64 PTS | |
| MELSEC- A Series - OUTPUT, SINK TR, INDEP. CMNS, 16 PTS | |
| MELSEC- A Series - OUTPUT, SINK TR, TTL, 16 POINTS | |
| MELSEC- A Series - OUTPUT, SINK TR, TTL, 64 POINTS | |
| MELSEC- A Series - OUTPUT, TR SINK, 16 POINTS | |
| MELSEC- A Series - Sink TR, 16 Points | |
| MELSEC- A Series - Sourcing Transistor | |
| MELSEC- A Series | |
| MELSEC | |
| Modicon 984 - 800 Series, Dual Channel | |
| Modicon 984 - 800 Series, Single Channel | |
| Modicon 984 - Dual Cable | |
| Modicon 984 | |
| Modicon Micro | |
| Modicon PLC - 8 outputs - relay - 12.- 24V DC or 24- 240 V AC | |
| Modicon PLC | |
| PC 0984 - 2 Channel | |
| PLS 514 | |
| PS316- PS22- PS24 | |
| SICOMP | |
| SIMREG | |
| SYSMAC - 10 Outputs | |
| SYSMAC - 100 to 120 VAC, 16 pts | |
| SYSMAC 3G2 | |
| SYSMAC C200H - 100- 120VAC 1A/POINT, 4A/UNIT | |
| SYSMAC C200H - 12 point | |
| SYSMAC C200H - 16 pts (16 pts/com, 1 circuit) 100- 120 VAC +10%/- 15% | |
| SYSMAC C200H - 16 pts (16 pts/com, 1 circuit) 200- 240 VAC +10%/- 15% | |
| SYSMAC C200H - 2 Points, 0 to 10 V | |
| SYSMAC C200H - 24 VDC +10%/- 15% | |
| SYSMAC C200H - 24 VDC 32 (32 points/com, 1 circuit) | |
| SYSMAC C200H - 24 VDC 32(32 points/com, 1 circuit) | |
| SYSMAC C200H - 24 VDC 64(32 points/com, 2 circuits) | |
| SYSMAC C200H - 24 VDC, O.SA,32 sourcing outputs,load short- circuit protection | |
| SYSMAC C200H - 4 point | |
| SYSMAC C200H - 4 points, 4 to 20 mA, 1 to 5 V, 0 to 10V | |
| SYSMAC C200H - 4- 20MA/1- 5V/0- 10V- 10- +10V inputs,2 4- 20MA/1- 5V/0- 10V- 10- +10V outputs | |
| SYSMAC C200H - 5 VDC 10% Short- range | |
| SYSMAC C200H - 64 pts 12 to 24 VDC +10%/- 15% | |
| SYSMAC C200H - 8 Points, 0 to 10 V | |
| SYSMAC C200H - 8 pts (8 pts/com, 1 circuit) 100- 120 VAC +10%/- 15% | |
| SYSMAC C200H - 8 pts (8 pts/com, 1 circuit) 200- 240 VAC +10%/- 15% | |
| SYSMAC C200H - 8 pts (8 pts/com, 1 circuit) 24 VDC +10%/- 15% | |
| SYSMAC C200H - 8 pts (8 pts/com, 1 circuit)No- volt. contact/NPN output type | |
| SYSMAC C200H - 8 RELAY | |
| SYSMAC C200H - AC/DC Input Module 16pts (16pts/com, 1 circuit) 24 VAC/DC +10%/- 15% | |
| SYSMAC C200H - High Density Multiplex Out 100 mA/pt, 800 mA/common, 3.2 A/module | |
| SYSMAC C200H - I/O outputs 16 inputs 128 pts | |
| SYSMAC C200H - Out 12 pts (12pts/com, 1 circuit) 5 to 24 VDC, +10%/- 15% 10 mA, 5 VDC | |
| SYSMAC C200H - Out 5 to 24 VDC 16pts | |
| SYSMAC C200H - Out 5 to 24 VDC 32(32 points/com, 1 circuit) | |
| SYSMAC C200H - Out 5 to 24 VDC 64(32 points/com, 2 circuits) | |
| SYSMAC C200H - Out 8 pts (8pts/com, 1 circuit) 5 to 24 VDC, +10%/- 15% 10 mA, 5 VDC | |
| SYSMAC C200H - Output 35 mA/pt, 280 mA/common, 1.12 A/module | |
| SYSMAC C200H - Output 8pts ( 8pts/com, 1 circuit) 12 to 48 VDC +10%/- 15% Residual voltage 1.4 V max | |
| SYSMAC C200H - Relay out 12 pts (12pts/com,1 circuit)250 VAC, 24 VDC max | |
| SYSMAC C200H - Relay out 16 pts (1pt/com,1 circuit)250 VAC, 24 VDC max | |
| SYSMAC C200H - Relay out 16 pts (1pt/com,8 circuits)250 VAC, 24 VDC max | |
| SYSMAC C200H - Relay out 5 pts (1pts/com,5 circuit)250 VAC, 24 VDC max | |
| SYSMAC C200H - Relay out 8 pts (1pts/com,8 circuits)250 VAC, 24 VDC max | |
| SYSMAC C200H - Relay out 8 pts (8pts/com,1 circuit)250 VAC, 24 VDC max | |
| SYSMAC C200H - Special I/O Temp sensor Input K & L thermocouples | |
| SYSMAC C200H - Special I/O Temp sensor Input K thermocouple | |
| SYSMAC C200H - Special I/O Temp sensor Input platinum RTD | |
| SYSMAC C200H - Transistor out 12 pts (12pt/com,1 circuit)0.3 mA/pt, 2 A/module | |
| SYSMAC C200H - Transistor out 16 pts (12pt/com,1 circuit)0.3 mA/pt, 2 A/module | |
| SYSMAC C200H - Transistor out 8 pts (8pt/com,1 circuit)0.8 A/pt, 2.4 A/module | |
| SYSMAC C200H - Transistor out 8 pts (8pt/com,1 circuit)2.1 A/pt, 5.2 A/module | |
| SYSMAC C200H - Triac out 12 pts (8pts/com,2 circuits) 100 to 240 VAC | |
| SYSMAC C200H - Triac out 12 pts (8pts/com,2 circuits) | |
| SYSMAC C200H - Triac out 8 pts (8pts/com,1 circuit) 100 to 120 VAC | |
| SYSMAC C200H - Triac out 8 pts (8pts/com,1 circuit) 200 to 240 VAC | |
| SYSMAC C200H | |
| SYSMAC C40H | |
| SYSMAC C500 - 100/110/120VAC, 12mA | |
| SYSMAC C500 - 32 pt, 24 VDC, 10 ma | |
| SYSMAC C500 - Fiber Optic Remote I/O | |
| SYSMAC C500 - Fiber optic | |
| SYSMAC C500 | |
| SYSMAC CJ- Series | |
| SYSMAC S6 | |
| SYSMAC | |
| Telemecanique TSX Compact - 16 BINARY 24VDC 0.5AMP | |
| Telemecanique TSX Compact - 16 points, 24 Vdc | |
| Telemecanique TSX Compact - 16POINT .5AMP 24- 240VAC | |
| Telemecanique TSX Compact - 4 point RTD input | |
| Telemecanique TSX Compact - Non- Isolated, 16 points, 24 Vdc | |
| Telemecanique TSX Compact | |
| Teleperm | |
| VS mini C Series. |
| << Prev | Next >> |