LEO-1 -- EQUVILENT AC OUTPUT MODULE 5V
Classic Automation LLC
Equvilent AC Output Module 5V
LEO-1
Description
Output 120VAC,2.5A
Description
Output 120VAC,2.5A
Suppliers
Equvilent AC Output Module 5V
LEO-1
Supplier's Site
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
LEO-1 |
|
Product Name
|
Equvilent AC Output Module 5V |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Datalogger
Host Connection
USB; USB
Agency Approval
RoHS Compliant
View Details
McElroy Manufacturing, Inc.
Data Acquisition
Datalogger
User Interface
Touch Screen
Host Connection
Bluetooth, Wi-Fi, 4G
View Details