Classic Automation LLC Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| (100mA) | |
| (Logic) | |
| 16 Digital Inputs | |
| 16 Out FDO0116 | |
| 16 outputs, 5- 50 VDC | |
| 16 Point, 24V | |
| 16- point 110VAC input module, 2 commons (isolated), removable terminal | |
| 16- point 5- 30 VDC or 5- 250 VAC output module, 16 Form A (SPST) relays, 2 commons (isolated), 1A/point, 5A/common, removable terminals. | |
| 16- point, 24- 240 VAC, 2 isolated common(s), 2 point(s) per common, 0.5A/point, 3A/common, 6A/module. | |
| 24- 48 VDC, sink/source, 8 commons (Isolated), removable terminal | |
| 24VDC | |
| 32 Inputs, NPN | |
| 32 NPN Inputs | |
| 32 NPN Outputs | |
| 32 points | |
| 4 M12 sockets, 5- pin Protection class IP65/IP67 | |
| 4 points | |
| 8- point 12- 24 VDC current sinking output module, 2 commons (internally connected), 2A/point, 5A/common, removable terminal | |
| ABB Advant S800 I/O - DI840 Digital Input. Redundant or single, 24V d.c., 1x16ch. | |
| ABB Advant- 800xA - 16 Channel, Individually galvanic isolated channels. 5- 250V ac and 5- 125V dc, max 2A. Use Module Termination Unit TU851. | |
| ABB Advant- 800xA - 2x16 ch, 0.5A, Short circuit proof, Rated isol. 50V, Use Module Termination Unit TU818, TU819, TU830. | |
| ABB Drives Stromberg - ABB Drives DO86- 16 DMC Digital Output Module | |
| ABB Drives Stromberg - ABB Stromberg | |
| ABB Drives Stromberg | |
| ABB Drives | |
| ABB Master | |
| ABB Robots | |
| Advant AC500 | |
| Advant AC800F- Freelance - 16 DI, 16 DI/DO 24V DC, 1- wire | |
| Advant AC800F- Freelance - 16 DI: 24 VDC 8 DI/DO: 24 VDC/0.5 A 4 AI: +- 10 V 0/4- 20 mA, RTD , 24 VDC 2 AO: +- 10 V,... | |
| Advant AC800F- Freelance - 24 DI/DO: 24 VDC/0.5 A 1- wire, 24 VDC 300 W TU 715F /TU 716F (terminal unit not included) | |
| Advant AC800F- Freelance - 32 DI: 24 VDC 1- wire, 24 VDC 1 W TU 715F /TU 716F (terminal unit not included | |
| Advant AC800F- Freelance | |
| Advant Controller 110/160 - 16 Channel, 24VDC, Isolated,8 groups, 2A | |
| Advant Controller 110/160 - 16 Channels 120 VAC Isolated, 4 groups 5 mA | |
| Advant Controller 110/160 - 24VDC | |
| Advant Controller 110/160 - 32 channel 24V/48V dc input | |
| Advant Controller 110/160 - 32 channel | |
| Advant Controller 110/160 - 32 point | |
| Advant Controller 110/160 - 4 Groups (isolated) 8 Ch/group, 32 Ch. 60VDC Isolated,500mA | |
| Advant Controller 110/160 - Digital Input Module, 32 Channels, 24VDC Isolated in 4 Groups, SOE | |
| Advant Controller 110/160 - Digital Output 16 ch 250VAC | |
| Advant Master | |
| Advant OCS - DI620 Digital Input 32ch 24VDC,isolated, 4 groups, 8.3 mA | |
| Advant S100 I/O - 0…+10 V/0…+20 mA, 32 ch., single- ended, 12 bits resolution | |
| Advant S100 I/O - 100 ohm platinum, 3- wire, 31 channel | |
| Advant S100 I/O - 16 Ch. 24- 48 V DC, 1 A, opto- isolated, DSDO 120 | |
| Advant S100 I/O - 32 Channel, 24 VDC | |
| Advant S100 I/O - 32 Channel, 48Vdc, Opto- isolated event detection | |
| Advant S100 I/O - 32 Channels 24 Vdc 0.5 A | |
| Advant S100 I/O - 57160001- K, 32Ch. 24 V - 48 VDC | |
| Advant S100 I/O - Analog Output 4 Channels, 0- 10V, 0- 20mA, 0.05%, isolated | |
| Advant S100 I/O - Analog Output Board 8 Channels | |
| Advant S100 I/O - Bus Extender S100 I/O Bus | |
| Advant S100 I/O - Digital Input Module, 32 Channels, 48Vdc Scanning or Interrupt. | |
| Advant S100 I/O - Digital Input/Output Board 32 Channels 24 Vdc | |
| Advant S100 I/O - Digital Input/Output Board 32 Channels 24Vdc | |
| Advant S100 I/O - DSAI 110 Analog Input Module | |
| Advant S100 I/O - DSAI 130 Analog Input Board, 16 Channels,+/- 10V, +/- 20MA, 0.025% | |
| Advant S100 I/O - DSAI 130A Analog Input Board, 16 Channels,+/- 10V, +/- 20MA, 0.025% | |
| Advant S100 I/O - DSAO 120 Analog Output Module,57120001- EY, 8 Channels | |
| Advant S100 I/O - DSAO 130 | |
| Advant S100 I/O - DSAX 110 | |
| Advant S100 I/O - DSBC 173 Bus Extender S100 I/O Bus, 57310001- KH | |
| Advant S100 I/O - DSDO115 S100 Digital Output Module | |
| Advant S100 I/O - DSDO131 Digital output board, 16 relay outputs 24 - 240 VAC/VDC | |
| Advant S100 I/O - S100 Digital Input Module | |
| Advant S100 I/O | |
| Advant S200 I/O - INPUT 24VDC | |
| Advant S200 I/O - OUTPUT 24VDC 0.6A | |
| Advant S400 I/O - 20 digital inputs, 48 Vdc, 12 relay outputs | |
| Advant S400 I/O - 32 digital inputs, 48 Vdc | |
| Advant S400 I/O - 32 digital inputs | |
| Advant S400 I/O - DSAX 452; Basic Unit - 14 Analog Inputs, 6 analog outputs | |
| Advant S400 I/O - DSDI 451; Expansion Unit - 32 DI | |
| Advant S400 I/O - DSDI 452; Basic Unit - 32 DI | |
| Advant S400 I/O - DSDX 451; Expansion Unit - 20 DI/12 DO | |
| Advant S400 I/O - DSDX 452 Basic I/O Unit, 20 DI/12 DO | |
| Advant S400 I/O | |
| Advant S800 I/0 - 120 V AC/DC, 16x1 channel,Rated isolation 250 V. Use Module Termination Unit TU851. | |
| Advant S800 I/0 - 120 V AC/DC, 16x1 channel,Rated isolation 250 V. Use Module Termination Unit TU851 | |
| Advant S800 I/0 - 120 VAC, 8x1 channel,Rated isolation 250 V. Use Module Termination Unit TU811, TU813,TU831. | |
| Advant S800 I/0 - 120Vac/dc, 8x1 channel, Rated isolation 250V. | |
| Advant S800 I/0 - 230 VAC, 8x1 channel,Rated isolation 250 V. Use Module Termination Unit TU811, TU813,TU831. | |
| Advant S800 I/0 - 230 Vac/dc, 8x1 channel, Rated isolation 250V. | |
| Advant S800 I/0 - 24 VDC Digital Input SOE Module, 2x8 channels, Rated isolations is 50V. Use Module Termination Unit TU810, TU812, TU814, TU830, TU838. | |
| Advant S800 I/0 - 24 VDC, 2x16 channels,0.5A, Short circuit proof, Rated isolation 50V,Use Module Termination Unit TU818, TU819, TU830. | |
| Advant S800 I/0 - 24 VDC, 2x8 channels,0.5 A, Short circuit proof, Rated isolation 50 V. Use Module Termination Unit TU810, TU812, TU814, TU830, TU833. | |
| Advant S800 I/0 - 24 VDC, 2x8 channels,Rated isolation 50 V. Use Module Termination Unit TU810, TU812,TU814, TU830, TU833, TU838. | |
| Advant S800 I/0 - 24 VDC, 2x8 channelsRated isolation 50 V. Use Module Termination Unit TU810, TU812,TU814, TU830, TU833, TU838. | |
| Advant S800 I/0 - 24V DC 2x8 channel, Rated isolation 50V. Use Module Termination Unit TU810, TU812, TU814, TU830, TU838. | |
| Advant S800 I/0 - 2x16 ch, Rated isol. 50V, Use Module Termination Unit TU818, TU819, TU830. | |
| Advant S800 I/0 - 2x4 channel, 2.0A short circuit proof. Rated isolation 50V Use Module Termination Unit TU810, TU812, TU814, TU830. | |
| Advant S800 I/0 - 2x8 channel, Rated isolation 50V Use Module Termination Unit TU810, TU812, TU814, TU830, TU838. | |
| Advant S800 I/0 - 48 VDC, 2x8 channels,Rated isolation 50 V. Use Module Termination Unit TU810, TU812,TU814, TU830, TU833, TU838. | |
| Advant S800 I/0 - 48Vdc 2x8channel, Rated isolation 50V Use Module Termination Unit TU810, TU812, TU814, TU830, TU838. | |
| Advant S800 I/0 - 8x1 channel, 24- 230Vac, 3A, cos phi>0.4, d.c. 42W, Rated isolation 250V. Use Module Termination Unit TU811, TU831, TU836, TU837. | |
| Advant S800 I/0 - 8x1 channel, Rated isolation 250V Use Module Termination Unit TU811, TU831. | |
| Advant S800 I/0 - current sinking, 2x8 channels,0,5 A, shortcut circuit proof, Rated isolation 50 V. Use Module Termination Unit TU810, TU812, TU814, TU830, TU833, TU838. | |
| Advant S800 I/0 - current sinking, 2x8 channels2.0 A short circuit proof. Rated isolation 50 V. Use Module Termination Unit TU810, TU812, TU814, TU830, TU833. | |
| Advant S800 I/0 - DI801 Digital Input 24V dc, 1x16 ch, rated isolation 50V | |
| Advant S800 I/0 - DI814 Digital Input 24V DC Current Source 2x8 Channel Rated isolation of 50V. Works with Module Termination Units TU810, TU812, TU814, TU830, TU838. | |
| Advant S800 I/0 - DI820 Digital Input (3BSE008512R1), 120 Vac, 8x1 ch, Rated isolation 250V, Use Module Termination Unit TU811, TU831. | |
| Advant S800 I/0 - DI885 Digital Input 24/48Vdc,SOE, 1x8 channel, Rated isolation 50V. Use Module Termination Unit TU810, TU812, TU814, TU830. | |
| Advant S800 I/0 - DI890 Digital Input (3BSC690073R1) w/ Intrinsic Safety Interface, 8x1 ch, use Module Termination Unit TU890 or TU891. | |
| Advant S800 I/0 - DO810 Digital Output Module, 3BSE008510R1, 2x8 ch 0.5A, Short circuit proof, Rated isolation is 50V. Use Module Termination Unit TU810, TU812, TU814, TU830. | |
| Advant S800 I/0 - DO814 Digital Output Module, 3BUR001455R1, current sinking,2x8ch 0.5A , shortcut circuit proof, Rated isolation is 50V. Use Module Termination Unit TU810, TU812, TU814, TU830. | |
| Advant S800 I/0 - DO820 Digital Output Relay Module - N.O., Article number 3BSE008514R1, 8x1 channel, 24- 230Vac 3A, Use Module Termination Unit TU811, TU831, TU836, TU837 | |
| Advant S800 I/0 - DO890 Digital Output (3BSC690074R1), 4x1 ch with Intrinsic Safety Interface. Use Module Termination Unit TU890 or TU891. | |
| Advant S800 I/0 - Redundant or single, 2x8 channels,24 VDC, 0.5 A. Advanced On- board diagnostics.Rated isolation 50 V. Use Module Termination Unit TU810, TU812, TU814, TU830, TU833, TU842, TU843. | |
| Advant S800 I/0 - Redundant or single. 24Vdc0.5A. 2x8 channel. Advanced On- board diagnostics. Rated isolation 50V. Use Module Termination Unit TU810, TU812, TU814, TU830, TU842,TU843. | |
| Advant S800 I/0 - Relay Normally Open, 16x1 channel,5- 250VAC and 5- 125VDC, max 2A, Rated isolation 250V. Use Module Termination Unit TU851. | |
| Advant S800 I/0 - Relay, normal closed, 8x1 channel,24- 230 VAC 3 A, cos phi>0.4, d.c. 42 W, Rated isolation 250 V. Use Module Termination Unit TU811, TU813, TU831, TU836,... | |
| Advant S800 I/0 - Relay, normal open, 8x1 channel,24- 230 VAC 3 A, cos phi>0.4, d.c. 42 W,Rated isolation 250 V.Use Module Termination Unit TU811, TU813, TU831, TU836,TU837. | |
| Advant S800 I/0 - S800L DO801 Digital Output,3BSE020510R1, 24V dc 0.5A,Short circuit proof, Rated isolation 50V | |
| Advant S800 I/0 - S800L DO802 Digital Output, Relay Normal open, 8x1 ch, 24- 230V, a.c. Rated isolation 250V, 3BSE022364R1 | |
| Advant S800 I/0 -  SOE, Individually Isolated channels, Rated isolated 250V. Use Module Termination Unit TU811, TU813, TU831, TU839, TU851. | |
| Advant S800 I/0 | |
| Advant S900 I/0 - Input for dry contact or NAMUR initiator. | |
| Advant S900 I/0 - Output for intrinsic safe valves. | |
| Advant S900 I/0 - Output for valves. | |
| Advant S900 I/0 | |
| Advant- 800xA - 120 VAC / DC, 8x1 channel,Rated isolation 250 V. | |
| Advant- 800xA - 230 VAC / DC, 8x1 channel,Rated isolation 250 V. | |
| Advant- 800xA - 24 VDC, 16 channels,0.5 A. Short circuit proof, Rated isolation 50 V. | |
| Advant- 800xA - 24 VDC, 1x16 channels,Rated isolation 50 V. | |
| Advant- 800xA - Relay, normal open, 8x1 channel,24- 230 V, AC Rated isolation 250 V. | |
| Advant- 800xA - S500, Digital Out.Mod.,8DO- Transistor, DO- Transistor:24VDC/0.5 A,1- wire | |
| AEG Logistat - 24VDC/0.4 | |
| AEG Logistat - 32 Dig O/P 24 VDC 0.5A | |
| AEG Logistat - 44781 | |
| AEG Logistat | |
| Bailey Infi 90 - DIO- 400 Digital I/O Module - Harmony Block I/O (PHBDIO40010000)Sixt een (16) isolated Digital Inputs; 24 VDC, 48 VDC, 125 VDC, 120 VAC, and 240 VAC... | |
| Bailey Infi 90 - P- HB- DOT- 12010000 Sixteen monitored, isolated Digital Outputs with fusing and on- board electromechanical relays (SPDT, 24 VDC to 240 VAC and 3 amps). | |
| Bailey Infi 90 - Sixteen (16) isolated Digital Outputs with on- board electromechanical relays (SPDT). | |
| Bailey Net 90 | |
| Compact PLC Range 16 Digital Outputs | |
| Controllers 16 PT OUT NPN Smart Slave | |
| CS1 Series | |
| DirectLOGIC DL205 discrete output module, 12- point, 24- 120 VAC, 2 isolated common(s), 6 point(s) per common, 0.3A/point, 1.8A/common | |
| DirectLOGIC DL205 discrete output module, 32- point, 12- 24 VDC, sourcing, 4 isolated common(s), 8 point(s) per common, 0.1A/point, 3.2A/module | |
| discrete input module, 10- point, 12- 24 VDC, sinking/sourcing, 2 isolated common(s), 5 point(s) per common. | |
| discrete input module, 16- point, 24 VDC, sinking/sourcing, 4 isolated common(s), 4 point(s) per common | |
| discrete output module, 10- point, 6- 24 VDC, sinking, 2 common(s), 5 point(s) per common, 0.3A/point, 1.5A/common | |
| DSDX 110 Digital I/O Board, YB161102- AH/3 | |
| Fischer & Porter DCI - 16 points 32 Input/24VDC | |
| H&B Freelance 2000 - H&B Freeelance 2000 DDI 01 (DDI01) Digital Input Module | |
| H&B Freelance 2000 - H&B Freelance 2000 DAI 05 (DAI05) Analog Input Module | |
| H&B Freelance 2000 - H&B Freelance 2000 DAO 01 (DAO01) Analog Output Module | |
| H&B Freelance 2000 - H&B Freelance 2000 DDO 01 (DDO01) Digital Ouput Module, 32 channels, 24 VDC, 0.5A | |
| H&B Freelance 2000 - H&B Freelance 2000 DDO 02 (DDO02) Digital Output Module | |
| H&B Freelance 2000 | |
| Harmony DCU System Six - 16 inputs, 24 Vdc | |
| I/O expansion unit, 8 x 24 VDC inputs | |
| Klockner Moeller System - 5VDC Count Pulses | |
| Measurement Systems | |
| MELSEC - CC- Link/LT Remote Module | |
| Modicon PC0085 - 115- 250VAC | |
| Modicon PC0085 - GOULD Electronics 115VAC | |
| Modicon PLC | |
| Option: CAN 6C40/G | |
| Plasma CT140 Input Module | |
| Plasma CT141 Output Module | |
| PLC Direct DirectLogic 205 - 12- point 5- 30 VDC or 5- 240 VAC relay output module, 12 Form A (SPST) relays, 2 commons, 1.5A/point max., 3.0A/common, 2 replaceable fuses,... | |
| PLC Direct DirectLogic 205 - 16- point 24 VDC current sinking/sourcing input module, 2 commons (isolated), European type removable terminal | |
| PLC Direct DirectLogic 205 - 16- point, 12- 24 VDC, sourcing, 2 isolated commons | |
| PLC Direct DirectLogic 205 - 4 point isolated relay output 5- 30 VDC OR 5- 250 VAC | |
| PLC Direct DirectLogic 205 - 4- point 24VDC sinking/sourcing input, 1 common, 4- point relay output, 1A/pt., 4A/module, 1 common, replaceable fuse | |
| PLC Direct DirectLogic 205 - 8 Point, 110 Vac | |
| PLC Direct DirectLogic 205 - 8- point 12- 24 VDC current sinking/sourcing input module | |
| PLC Direct DirectLogic 205 - 8- point 12- 24 VDC current sourcing output module, 1 common, 0.3A/point, 2.4A/module, fused per common (non- replaceable), removable terminal. | |
| PLC Direct DirectLogic 205 - 8- point 18- 220 VAC output module, 1 common (2 common terminals), 0.5A/point, 4.0A/module, removable terminal | |
| PLC Direct DirectLogic 205 - 8- point 5- 30 VDC or 5- 240 VAC relay output module, 8 Form A (SPST) relays, 1 common (2 common terminals), 1A/point, 4.0A/module, replaceable... | |
| PLC Direct DirectLogic 205 - DL205 discrete input module, 16- point, 120 VAC, 2 isolated common(s), 8 point(s) per common. | |
| PLC Direct DirectLogic 205 - For use with D2- 250- 1, D2- 260, and D2- 262 CPU- based PLCs. | |
| PLC Direct DirectLogic 205 - Serial remo I/o Master module for DL205 series PLCs, non- removable terminals | |
| PLC Direct DirectLogic 205 - Supports both RM- NET and SM- NET protocols | |
| PLC Direct DirectLogic 205 | |
| PLC Direct DirectLogic 305 - 16 point source input | |
| PLC Direct DirectLogic 305 - 16- point 110 VAC input module, 2 commons (isolated), removable terminal | |
| PLC Direct DirectLogic 305 - 16- point 24 VAC/VDC current sinking/sourcing input module, 2 commons (isolated), removable terminal | |
| PLC Direct DirectLogic 305 - 16- point 5- 24 VDC current sinking output module, 0.5A/pt., 2 commons (internally connected), removable terminal, | |
| PLC Direct DirectLogic 305 - 16- point 5- 24 VDC current sourcing output module, 0.5A/point, 2 commons (isolated), removable terminal, | |
| PLC Direct DirectLogic 305 - 16- point 5- 30 VDC or 5- 220 VAC output module, 2A/point,16 Form A relays (SPST), 2 commons (isolated), removable terminal, no internal fuses | |
| PLC Direct DirectLogic 305 - 8 Point, 120- 240 VAC | |
| PLC Direct DirectLogic 305 - 8- point 110- 220 VAC output module , 1A/point, 2 commons (isolated), non- removable terminal 2 non- replaceable fuses | |
| PLC Direct DirectLogic 305 - 8- Point Relay | |
| PLC Direct DirectLogic 305 - 8- point, 24 VDC, sourcing, 2 commons, non- removeable terminal block | |
| PLC Direct DirectLogic 305 - 8PT 110VAC | |
| PLC Direct DirectLogic 305 | |
| PLC Direct DirectLogic 405 - 16 point 24VDC Fast, Isolated Commons, same as Siemens Texas Instrument U- 05NH | |
| PLC Direct DirectLogic 405 - 16 point, same as Siemens Texas Instrument U- 55T | |
| PLC Direct DirectLogic 405 - 16- point 12- 24 VAC/DC current sinking/sourcing input module, 2 commons (isolated), removable terminal | |
| PLC Direct DirectLogic 405 - 16- point 5- 24 VDC current sinking output module, 2 commons (internally connected), 0.5A/point, 3A/common, removable terminal | |
| PLC Direct DirectLogic 405 - 16- point, 12- 24 VDC, sourcing, 2 isolated commons | |
| PLC Direct DirectLogic 405 - 2- channel analog output module, 12 bit resolution, ranges: 1 to 5V, 0 to 10V, 4 to 20mA. Designed to operate with 24 VDC user-... | |
| PLC Direct DirectLogic 405 - 32 point, 6- 24 DC sinking. Requires ZIPlink cable. | |
| PLC Direct DirectLogic 405 - 32- point 12- 24 VDC current sourcing output module, 4 commons (isolated), 0.2A/point, 1A/common | |
| PLC Direct DirectLogic 405 - 32- point, 6- 12 VDC, sinking | |
| PLC Direct DirectLogic 405 - 8- point 5- 30 VDC or 5- 250 VAC output module, 8 Form A (SPST) relays, 2 commons (isolated), 2A/point, 5A/common, removable terminal | |
| PLC Direct DirectLogic 405 - Input Voltage Range: 20- 28 VDC | |
| PLC Direct DirectLogic 405 - Serial remote I/O slave unit (used with D4- RM), includes 110/220 VAC power supply, uses twisted pairs with overall foil shield (24 AWG minimum) | |
| PLC Direct DirectLogic 405 | |
| PLC Direct DirectLogic Series - DL405 discrete input module, 64- point, 24 VDC, sourcing, 8 isolated common(s), 8 point(s) per common. | |
| PLC Direct DirectLogic Series - Input Voltage Range: 4.75- 13.2VDC | |
| PLC Direct DirectLogic Series | |
| Positive Switching. | |
| Procontrol P13 Decontic | |
| Provox - 38A9426X022 | |
| Provox - Isolated Analog Input Termination Panel, 41B7286X022. Includes Analog Isolated Input daughterboard. Input Power: 24VDC For input current and field terminal ratings. | |
| Provox | |
| SattControl - Stalectronic 2200 | |
| Seidel, Option: 3x400V, 3.0KVA~5A rms | |
| Seidel, Option: 3x400V, 7.0KVA~12A | |
| Seidel, Option: CAN 6C40/G | |
| SELECONTROL MAS; CH- 3250 Lyss US: 24VDC | |
| Selectron PMC 40 | |
| Selectron Selecontrol PMC - 8PT INPUT MODULE 24VDC | |
| Selectron Selecontrol PMC | |
| Siemens SIBAS - DEP112 Digital Input Module, 32 point, 24 VDC | |
| Siemens SIBAS | |
| Simatic S5 - DI 64xDC 24V, non- floating, for Siemens Simatic S5 | |
| Simatic S5 - VIPA DEA- BG07 32 I/O points, potential binding, used with Siemens Simatic S5 | |
| Simatic S5 | |
| SYSMAC - 100- 240 VAC supply, 36 x 24 VDC inputs, 24 x relay outputs 2 A, 10K steps program + 32K words data memory | |
| SYSMAC - 2 x analog inputs 0 to 20 mA 4 to 20 mA 0 to 5 V 1 to 5 V 0 to 10 V - 10 to 10... | |
| SYSMAC - Programmable Controller | |
| SYSMAC - Pt A/D CP1 Expansion | |
| SYSMAC CJ- Series - 16 point | |
| SYSMAC CJ- Series | |
| SYSMAC CPM1 - 12 Inputs, 8 Outputs, 24VDC | |
| SYSMAC CPM1 - A/D, D/A Unit | |
| SYSMAC CPM1 - I/O MODULE 12 DIGITAL 8 RELAY | |
| SYSMAC CPM1 - INPUT OUTPUT MODULE 30 POINT DC IN PNP OUT | |
| SYSMAC CPM1 | |
| SYSMAC CPM2 - 8 point relay | |
| SYSMAC CPM2 - Controllers EXP 24I/O DC IN PNP OUT MIL | |
| SYSMAC CPM2 - Controllers EXP 32I/O DC IN PNP OUT MIL | |
| SYSMAC CPM2 - I/O MODULE 16 DIGITAL 8 SS 24VDC | |
| SYSMAC CPM2 - I/O MODULE 6 DIG 4 SOLID ST 24V | |
| SYSMAC CPM2 | |
| SYSMAC CQM1 - 12- 24V DC, 10mA, 9- Points | |
| SYSMAC CQM1 - 16 internal input/16 internal outputpoints (between CQM1 and Master Unit) | |
| SYSMAC CQM1 - 16 points | |
| SYSMAC CQM1 - 2 channels | |
| SYSMAC CQM1 - 32 points | |
| SYSMAC CQM1 - 8 point | |
| SYSMAC CQM1 - 8X RELAY OUTPUTS, 2A, 24VDC/250VAC | |
| SYSMAC CQM1 - PNP, sourcing, 16 points | |
| SYSMAC CQM1 - Process Automation I/O Interface Module Z049, CQM1- IOEX- PA | |
| SYSMAC CQM1 | |
| SYSMAC CS1 - Series - 16 input points, NPN,3- Tier I/O Terminal Blocks | |
| SYSMAC CS1 - Series - 16 input points, NPN | |
| SYSMAC CS1 - Series - 16 input points, PNP,3- tier I/O Terminal Blocks | |
| SYSMAC CS1 - Series - 16 input/16 output points, NPN.With I/O connectors | |
| SYSMAC CS1 - Series - 16 input/16 output points,PNP.With I/O connectors | |
| SYSMAC CS1 - Series - 16 output points, NPN,3- Tier I/O Terminal Block | |
| SYSMAC CS1 - Series - 16 output points, NPN,3- Tier I/O Terminal Blocks | |
| SYSMAC CS1 - Series - 16 output points, NPN | |
| SYSMAC CS1 - Series - 16 output points, PNP,3- Tier I/O Terminal Block | |
| SYSMAC CS1 - Series - 16 output points, PNP | |
| SYSMAC CS1 - Series - 16PT. IN: 100- 120VAC/DC | |
| SYSMAC CS1 - Series - 16PT.NPN IN TERM BLK | |
| SYSMAC CS1 - Series - 2 analog output points | |
| SYSMAC CS1 - Series - 32 input points, NPN...With I/O Connectors | |
| SYSMAC CS1 - Series - 32 input points, PNP..With I/O Connectors | |
| SYSMAC CS1 - Series - 32 output points, NPN.With I/O Connectors | |
| SYSMAC CS1 - Series - 4 analog input points (4 words) or 2 input points (2 words)(voltage or current) | |
| SYSMAC CS1 - Series - 4 analog input points(4 words)(voltage or current | |
| SYSMAC CS1 - Series - 4 temperature- resistant input points | |
| SYSMAC CS1 - Series - 4 thermocouple input points | |
| SYSMAC CS1 - Series - 8 input points, NPN | |
| SYSMAC CS1 - Series - 8 input points, PNP | |
| SYSMAC CS1 - Series - 8 input/8 output points,NPN,3- Tier I/O Terminal Block | |
| SYSMAC CS1 - Series - 8 input/8 output points,NPN | |
| SYSMAC CS1 - Series - 8 input/8 output points,PNP,3- Tier I/O Terminal Block | |
| SYSMAC CS1 - Series - 8 input/8 output points,PNP,3- Tier I/O Terminal Blocks | |
| SYSMAC CS1 - Series - 8 output points, NPN | |
| SYSMAC CS1 - Series - 8 output points, PNP | |
| SYSMAC CS1 - Series - DC24V 16PT PNP | |
| SYSMAC CS1 - Series - SMART SLAVE 16 PT IN PNP | |
| SYSMAC CS1 Series | |
| SYSMAC | |
| Telemecanique TSX Compact - 16 BINARY 24VDC 0.5AMP | |
| Telemecanique TSX Compact - 4POINT 8- 24VDC 2A RELAY A120 | |
| Telemecanique TSX Compact - 8X24VDC/230VAC | |
| Telemecanique TSX Compact | |
| Type J | |
| Type K |
| << Prev | Next >> |