Classic Automation LLC Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| 12 Outputs/Relays | |
| 12- 24 VDC, 32INPUT | |
| 24 V DC, 32DO(T) | |
| 24V DC | |
| 24vac +/- 20% 10VA 0303 | |
| 32 Digital Outputs 24V DC Module | |
| 8x12/24VDC | |
| 8x60V/0.2ADC | |
| ABB Advant- 800xA - Fast I/O- module to PEC3 Controllers | |
| ABB Drives - IN4890- 1001- GV/07 | |
| ABB Drives Stromberg | |
| Advant AC500 | |
| Advant AC800F- Freelance - I/O terminal unit, 230 VAC Screw type terminals | |
| Advant AC800F- Freelance - I/O terminal unit, 230 VAC Spring type terminals | |
| Advant AC800F- Freelance - I/O terminal unit, 24 VDC Screw type terminals, 1/2 wire. | |
| Advant AC800F- Freelance - I/O terminal unit, 24 VDC Spring type terminals, 1/2 wire. | |
| ALTIVAR | |
| Analog input card for XC100/200, 24 V DC, 8DI(0 to 10V) | |
| ANALOG, 4 IN- /4 OUTPUT, +/- 10V, UREF | |
| APOGEE TX- I/O - Digital input module, 16 I/O points | |
| APOGEE TX- I/O - Digital input module, 8 I/O points | |
| APOGEE TX- I/O - Relay module with local override facility | |
| APOGEE TX- I/O - Super universal module with local override facility and LCD | |
| APOGEE TX- I/O - Super universal module | |
| Centum XL - micro XL - VM1 *D | |
| Centum XL - micro XL - VM2 *D | |
| Centum XL micro XL | |
| Color Display | |
| DC5/12/24V | |
| Delta V - MYNAH Technologies | |
| Digital input module; 20 digital inputs 24 V DC each; pulse- switching; 2/4 CNT; 25 kHz | |
| Digital output module; 12 digital outputs short- circuit proof 24 V DC/1.7 A each; pulse- switching | |
| Hitachi H Series - 16POINT 240VAC OR 24VDC ISOLATED | |
| Hitachi H Series - 32POINT 24V HIGH SPEED, XHS- 24BH | |
| Hitachi H Series | |
| Hizac P.C.S P- Series | |
| I_O OUTPUT 16 POINT 24VDC 0.5AMP | |
| I_O OUTPUT 8 POINT 24VDC 2 AMP, PROT.PL | |
| Micro Innovation AG, | |
| Micro Innovation AG. 2 Changeover Contact Module | |
| Micro Innovation XI/ON - 16 digital inputs, ECO module, 24Vdc | |
| Micro Innovation XI/ON - 16 digital outputs, ECO module, 24Vdc source, 0.5A | |
| Micro Innovation XI/ON - 16 Input/ 12 Outputs | |
| Micro Innovation XI/ON - 16x24VDC | |
| Micro Innovation XI/ON - 2 analog intputs, voltage - 10..+10Vdc | |
| Micro Innovation XI/ON - 2 analog outputs, current, 0/4..20mA | |
| Micro Innovation XI/ON - 2 analog outputs, voltage - 10..+10Vdc | |
| Micro Innovation XI/ON - 4 digital inputs NPN, 24Vdc | |
| Micro Innovation XI/ON - 4 wire base, BR & PF slices, common rail | |
| Micro Innovation XI/ON - Analog combination, 4AI, 2AO, 0..10Vdc | |
| Micro Innovation XI/ON - Analog input module, 8 U/I or 4 Pt/Ni | |
| Micro Innovation XI/ON - Analog input, 4 temperature sensors, PT100/1000 | |
| Micro Innovation XI/ON - Analog output module, U/I | |
| Micro Innovation XI/ON - Analog output, 4 channels, 2 x 0..10Vdc, 2 x 4..20mA | |
| Micro Innovation XI/ON - Version: VN- 01- 01, VN 01- 04 | |
| Micro Innovation XI/ON - with tension clamp | |
| Micro Innovation XI/ON - XC Series, 4 Outputs, 10 V, Plug- In Terminal | |
| Micro Innovation XI/ON | |
| Modicom Quantum | |
| Modicon Micro - TSX Micro - 64 I/O solid state | |
| Modicon Micro | |
| Modicon Premium - 32 point, current sink, isolated | |
| Modicon Premium - 32 points | |
| Modicon Premium - 4 Multi- range output channels | |
| Modicon Premium - 64 point, current sink, isolated | |
| Modicon Premium - 64 point | |
| Modicon Premium - analog input module with common point - 8 I multirange | |
| Modicon Premium | |
| Procontrol P13 Decontic | |
| Simatic S5 - VIPA441- 4UA14 Used with Siemens Simatic S5 | |
| STAT. 110- 127VAC 0.5A | |
| Telemecanique TSX Compact - 16 pt Relay | |
| Telemecanique TSX Micro - 8I.24VDC+8Q 0.5A | |
| Telemecanique TSX Micro | |
| Telemecanique TSX Momentum | |
| TI 305 | |
| TI 405 - 100- 240VAC | |
| TI 405 - 12- 24VDC 8- Point | |
| TI 405 - 16 channels | |
| TI 405 - 16 Point, 100- 120VAC | |
| TI 405 - 16 Point | |
| TI 405 - 16- point 12- 24 VDC current sourcing input module, 2 commons (isolated), removable terminal | |
| TI 405 - 2 channel analog output module | |
| TI 405 - 24- 48 VDC | |
| TI 405 - 32 Point | |
| TI 405 - 5- 15 Vdc | |
| TI 405 - 64pt | |
| TI 405 - 8 point | |
| TI 405 - Output Module 18- 240 VAC | |
| TI 405 - Output Module 5- 24VDC 32 Point | |
| TI 405 - U- 55N Input Module 12- 24VAC/DC | |
| TI 405 | |
| Triguard SC300E - UN0905b- P VAR.1 Module, HEIR449705 R1 Output Stage Module | |
| Triguard SC300E | |
| TSX17,Inputs module has 8 Isol. inputs 24Vdcc. | |
| WL UL and ANSI Breakers | |
| X20 System - 1 AB Encoder, 4 Digital Inputs, 24VDC | |
| X20 System - 1 ABR Incremental Encoder, 24V, 100KHz | |
| X20 System - 1 ABR Incremental Encoder, 24V | |
| X20 System - 1 ABR Incremental Encoder, 5V, 5MHz | |
| X20 System - 1 ABR Incremental Encoder, 5V, 600 Hz | |
| X20 System - 1 ABR Incremental Encoder, 5V | |
| X20 System - 1 ABR Incremental Encoder | |
| X20 System - 1 EnDat 2.1/2.2 Interface, NetTime Module | |
| X20 System - 1 Full- range Strain Gauge Input, 24 Bit | |
| X20 System - 1 HIPERFACE Interface, NetTime Module | |
| X20 System - 1 SinCos Input, 400KHz | |
| X20 System - 1 SSI Absolute Encoder, 1 ABR Incremental Encoder, 24V | |
| X20 System - 1 SSI Absolute Encoder, 24V, 125KHz, 32 Bit | |
| X20 System - 1 SSI Absolute Encoder, 5V, 1MB, 32 Bit | |
| X20 System - 1 SSI Absolute Encoder | |
| X20 System - 12 Digital Inputs, 24 VDC, Source | |
| X20 System - 12 Inputs, 24VDC, Sink | |
| X20 System - 12 Inputs, 24VDC, Source | |
| X20 System - 12 Outputs, 24VDC, Sink, 1- wire | |
| X20 System - 12 Outputs, 24VDC, Sink | |
| X20 System - 12 Outputs, 24VDC, Source | |
| X20 System - 16 Digital Inputs, 24 VDC, Sink | |
| X20 System - 16 Outputs, 24VDC, Source, 1- wire | |
| X20 System - 2 ABR Incremental Encoders, 24V, 100KHz | |
| X20 System - 2 Digital Inputs, 100- 240VAC | |
| X20 System - 2 Digital Inputs, 24VDC, Sink | |
| X20 System - 2 Digital Inputs, 24VDC, Source | |
| X20 System - 2 Inputs, +/- 10V | |
| X20 System - 2 Inputs, 0- 20mA or +/- 10V | |
| X20 System - 2 Inputs, 0- 20mA/4- 20mA or +/- 10V | |
| X20 System - 2 Inputs, 0- 20mA/4- 20mA | |
| X20 System - 2 Inputs, 0- 22mA or +/- 11V | |
| X20 System - 2 Inputs, 4- 20mA | |
| X20 System - 2 Inputs, PT100, PT1000 | |
| X20 System - 2 Inputs, PT100 | |
| X20 System - 2 Inputs, Type J,K,N,S,B,R,E,C,T | |
| X20 System - 2 Inputs, Type J,K,N,S | |
| X20 System - 2 Inputs | |
| X20 System - 2 Outputs, 0- 20mA or +/- 10 V | |
| X20 System - 2 Outputs, 0- 22mA or +/- 11 V | |
| X20 System - 2 Outputs, 100- 240VAC, Source | |
| X20 System - 2 Outputs, 24VDC, Sink, 3- wire | |
| X20 System - 2 Outputs, 24VDC, Source, 3- wire | |
| X20 System - 2 Outputs, 4- 20mA or 0- 20mA or +/- 10 V | |
| X20 System - 2 Outputs, 4- 20mA or 0- 20mA | |
| X20 System - 2 Outputs | |
| X20 System - 2 Relay Outputs, 230VAC or 24VDC Change- over Contacts | |
| X20 System - 2 SSI Absolute Encoders, 2 ABR Incremental Encoders, 24V | |
| X20 System - 2 SSI Absolute Encoders, 24V, 125KHz, 32 Bit | |
| X20 System - 2 TRIAC Outputs, 12- 240VAC | |
| X20 System - 20 safe digital inputs, 4 pulse outputs | |
| X20 System - 3 Channel Multifunction Digital signal Processor | |
| X20 System - 4 Analog Outputs, 0- 20mA or 4- 20mA or +/- 10 V | |
| X20 System - 4 Channel Multifunction Digital signal Processor | |
| X20 System - 4 Digital Inputs, 100- 240 VAC | |
| X20 System - 4 Digital Inputs, 24 VDC, Sink | |
| X20 System - 4 Digital Inputs, 24 VDC, Source | |
| X20 System - 4 failsafe digital inputs. Shown with optional terminal assembly. (X20TB52) | |
| X20 System - 4 failsafe digital semiconductor outputs with current monitoring | |
| X20 System - 4 Inputs, +/- 10V | |
| X20 System - 4 Inputs, 0- 20mA or +/- 10V | |
| X20 System - 4 Inputs, 0- 20mA/4- 20mA | |
| X20 System - 4 Inputs, 0- 22mA or +/- 11V | |
| X20 System - 4 inputs, 13 bit resolution | |
| X20 System - 4 Inputs, 24VDC, Sink | |
| X20 System - 4 Inputs, 4 Outputs, 24VDC | |
| X20 System - 4 Inputs, NAMUR | |
| X20 System - 4 Inputs, PT100, PT1000 | |
| X20 System - 4 Inputs, PT100 | |
| X20 System - 4 Inputs | |
| X20 System - 4 NAMUR Inputs, 8.05 V | |
| X20 System - 4 Outputs, 0- 20mA or +/- 10 V | |
| X20 System - 4 Outputs, 0- 22mA or +/- 11 V | |
| X20 System - 4 Outputs, 100- 240VAC, Source | |
| X20 System - 4 Outputs, 24VDC, Sink, 3- wire | |
| X20 System - 4 Outputs, 24VDC, Source, 3- wire | |
| X20 System - 4 Outputs, 24VDC, Source | |
| X20 System - 4 Outputs | |
| X20 System - 4 Relay Outputs, 240VAC, N.O. Contacts | |
| X20 System - 4 Relay Outputs, 24VDC or 115VAC Change- over Contacts | |
| X20 System - 4 safe digital outputs with 0.5 A | |
| X20 System - 4 TRIAC Outputs, 12- 240VAC | |
| X20 System - 6 Digital Inputs, 100- 240 VAC | |
| X20 System - 6 Digital Inputs, 24 VDC, Sink/Source | |
| X20 System - 6 Digital Inputs, 24 VDC, Sink | |
| X20 System - 6 Digital Inputs, 24 VDC, Source | |
| X20 System - 6 Inputs, 24VDC, Sink | |
| X20 System - 6 Inputs, 24VDC, Source | |
| X20 System - 6 Inputs, Type J,K,N,S,B,R,E,C,T | |
| X20 System - 6 Inputs, Type J,K,N,S | |
| X20 System - 6 Inputs | |
| X20 System - 6 Outputs, 24VDC, Sink, 2- wire | |
| X20 System - 6 Outputs, 24VDC, Source, 2- wire | |
| X20 System - 6 Outputs, 24VDC, Source | |
| X20 System - 6 Outputs, Relay N.O. | |
| X20 System - 6 Relay Outputs, 115VAC- 30VDC, N.O. Contacts | |
| X20 System - 6 Relay Outputs, 240VAC- 30VDC, N.O. Contacts | |
| X20 System - 8 Digital Inputs, 24 VDC, Sink | |
| X20 System - 8 Inputs, +/- 10V | |
| X20 System - 8 Inputs, 0- 20mA | |
| X20 System - 8 Inputs, 4 Outputs, 24VDC, Sink | |
| X20 System - 8 Outputs, 12- 24VDC, Sink/Source | |
| X20 System - 8 Outputs, 12VDC, Source | |
| X20 System - 8 Outputs, 24VDC, Sink | |
| X20 System - 8 Outputs, 24VDC, Source, 2- wire | |
| X20 System - 8 Outputs, 24VDC, Source, REV E0 | |
| X20 System - 8 Outputs, 24VDC, Source | |
| X20 System - Ultrasonic Transducer, EP Start/Stop DPI/IP Interface | |
| X20 System - Universal Mixed Module, 4 Digital Inputs, 24VDC, Sink , 1- wire | |
| X20 System - X20 Digital 12xI, 24V, Sink, 1 Wire | |
| X20 System - X20 Digital 12xO, 24V 0.5A, Source, 1 W. | |
| X20 System | |
| ZIPLink sensor input module, 16- point, LED indication, 24 VDC, DIN rail mount. | |
| ZIPLink sensor input module, 16- point, LED indication, 24 VDC, DIN rail mount |
| << Prev |