Classic Automation LLC Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 17
Product Name Notes
(all I/O types)
(TC, mV, mA) 1
3 Channel 16bit
8 Channel
8E/8A
ABB Drives Stromberg
ABB Drives
Advant AC500
Advant AC800F- Freelance - 16 AI , 12- Bit+Sign
Advant AC800F- Freelance - 16 AO (2x8), 12 Bit+Sign
Advant AC800F- Freelance - 8 AI/AO: +- 10 V, 0/4- 20 mA, RTD 12 Bit + sign, 2- wire, 24 VDC 5 W TU 715F /TU 716F (terminal unit not...
Advant AC800F- Freelance - 8 AI: TC, RTD, mV/V, mA, kOhm and 24VDC 15 Bit + sign, 2- , 3- and 4- wire, 24VDC 5 WTU 715F /TU 716F (terminal...
Advant AC800F- Freelance - 8 channels, temperature measuring. Intrinsic Safety Interface, G3 compliant
Advant Controller 110/160 - 16 channel, 12 Bit 0- 20m
Advant Controller 110/160 - 16CH 12 BIT, 0- 20 ma
Advant Controller 110/160 - 32 Channel, 12- bit
Advant Controller 110/160 - AI625 Analog Input 16Ch 12 Bit, 4- 20 mA transducer supply max. 24 mA/Ch
Advant Controller 110/160 - AI630 Analog Input 12ch, Pt100
Advant Controller 110/160 - Analog Input 14+2ch
Advant Controller 110/160
Advant S200 I/O - S200L module, 8 AI, 24 V DC, 12 bit resolution
Advant S800 I/0 - 1x8 ch.,Use Module Termination Unit TU810, TU812, TU814, TU830, TU835,TU838
Advant S800 I/0 - 1x8 channel with Intrinsic Safety Interface,0 (4)- 20mA 0,1%. RL max 750 ohm Rated isolation 50V, Use Module Termination Unit TU890 or TU891.
Advant S800 I/0 - 1x8 channel, 0(4)...20mA, 12 bit, RLmax 850 Ohm, Rated isolation 50V
Advant S800 I/0 - 1x8 channel, 0(4)..20mA, 12bit, single ended, 0.1%, Rated isolation 50V
Advant S800 I/0 - 1x8 channels RTD,Pt100, Ni100/120, Cu10, R, Rated isolation 50 V. Use Module Termination Unit TU810, TU812, TU814, TU830, TU833.
Advant S800 I/0 - 1x8 channels, 0(4)..20 mA,0(4)…20 mA, 14 bit RLmax 500/850 Ohm, Rated isolation 50 V. Use module Termination Unit TU810, TU812, TU814, TU830 or TU833.
Advant S800 I/0 - 1x8 channels, HART, 4- 20mA, 12bit, 0.1%, RLmax 750 ohm, Rated isolation 50V. Use Module Termination Unit TU810, TU812, TU814,TU830 or TU833.
Advant S800 I/0 - 1x8 channels, HART,0(4)..20mA, 0(1)..5V, 12bit, single ended, 0.1%, Rated isolation 50V. Current limited transmitter power distribution. Use Module Termination Unit TU810, TU812, TU814, TU830,TU833, TU835 or...
Advant S800 I/0 - 1x8 channels, HART,4..20mA, 12bit, 0.1%, RLmax 750 ohm, Rated isol. 50V. Use Module Termination Unit TU810, TU812, TU814, TU830 or TU833.
Advant S800 I/0 - 1x8 channels,0(4)…20 mA, 0…10 V, 12 bit, single ended, 0.1%, Rated isolation 50 V.
Advant S800 I/0 - 3BSE008520R1, 8 ch. Thermocouple/mV, rated isolation is 50V. Use Module Termination Unit TU810, TU812, TU814, TU830.
Advant S800 I/0 - 4x1 channel, galvanically isolated,- 20..20 mA, 0(4)..20 mA, - 10…10 V, 0(2)…10 V, Galvanically isolated channels. 14 bit+sign, 0.1%, Rated isolation 250 V. Use Module Termination...
Advant S800 I/0 - 4x1 channel,+- 20 mA, 0(4)..20 mA, +- 10 V, +- 5 V, 0(1)..5 V, diff., 5 0V CMV, 14 bit +sign. Rin(curr)250 Ohm, Rated isolation 50...
Advant S800 I/0 - 8 channels, Thermocouple / mV,Rated isolation 50 V. Use Module Termination Unit TU810, TU812, TU814, TU830, TU833.
Advant S800 I/0 - AI815 Analog InputModule Redundant or single 1x8ch. HART. 0(4)..20mA, 0..10V, 12Bit, single ended, 0.1%, Rated isolation 50V. Current limited transmitter power distribution. Advanced on- board diagnostics.
Advant S800 I/0 - AI820 Analog Input Module article number 3BSE008544R1
Advant S800 I/0 - AI830 Analog Input (3BSE008518R1) 1x8ch,Pt100, Ni100/120, Cu10, R, Rated isolation 50V, Use Module Termination Unit TU810, TU812, TU814, TU830. Obsolete, replaced by AI830A
Advant S800 I/0 - AI835A Analog Input Module, 3BSE051306R1, 8 ch. Thermocouple/mV,Rate d isolation is 50V. Use Module Termination Unit TU810, TU812, TU814, TU830.
Advant S800 I/0 - AI890 Analog Input (3BSC690071R1) w/Intrinsic Safety Interface,1x8 ch,0 (4)...20mA single ended 0,1%. Rated isolation 50V,Use Module Termination Unit TU890 or TU891.
Advant S800 I/0 - Also single 1x8ch. HART communications. 0(4)..20mA, 0(1)..5V, 12bit, single ended, 0.1%, Rated isol. 50V. Current limited transmitter power distribution. Advanced on- board diagnostics.Use Module Termination Unit...
Advant S800 I/0 - Analog Input 1x8 ch with Intrinsic Safety and HART Interface. 4- 20mA single ended 0.1%. Rated isolated 50V. Use Module Termination Unit TU890 or TU891.
Advant S800 I/0 - Analog input 1x8ch RTD
Advant S800 I/0 - Analog Output 1x8 ch with Intrinsic Safety and HART Interface. 4- 20mA 0,1%. RL max 750 ohm Rated isolated 50V. Use Module Termination Unit TU890 or...
Advant S800 I/0 - AO810 Analog Output Module, article number 3BSE008522R1
Advant S800 I/0 - AO820 Analog Output (3BSE008546R1)4x1 ch, Use Module Termination Unit TU810, TU812, TU814, TU830.
Advant S800 I/0 - AO820- eA Analog Output (3BSE008546R2)4x1 ch, Use Module Termination Unit TU810, TU812, TU814, TU830.
Advant S800 I/0 - Can also do single 1x8ch. HART Communications. 4- 20mA, 12bit, 0.1%, RLmax 750 ohm, Rated isol. 50V. Advanced on- board diagnostics. Use Module Termination Unit TU810,...
Advant S800 I/0 - Redundant or Single 1x8 channels Thermocouple / mV,Rated isolation 50 V. Use Modules Termination Unit TU830, TU833, TU842, TU843.
Advant S800 I/0 - redundant or single, 1x8 channels HART,0(4)…20 mA, 0(1)…5 V, 12 bit, single ended, 0.1%, Rated isolation 50 V. Current limited transmitter power distribution. Advanced on- board...
Advant S800 I/0 - Redundant or single, 1x8 channels, HART4…20 mA, 12 bit, 0.1%, RLmax 750 ohm, Rated isolation 50 V. Advanced on- board diagnostics. Use Module Termination Unit TU810,...
Advant S800 I/0 - Replaces the obsolete AO810.
Advant S800 I/0
Advant S900 I/0 - Output 0/4..20 mA. Isolated outputs channel by channel.
Advant S900 I/0 - Output 0/4..20 mA.
Advant S900 I/0 - Passive input, 0/4..20 mA.
Advant S900 I/0 - Pt100, Pt1000, Ni100 in 2- /3- /4- wire technique thermocouples type B, E, J, K, L, N, R, S, T isolated inputs channel by channel.
Advant S900 I/0 - Transmitter power supply, 4..20 mA.
Advant S900 I/0
Advant- 800xA - 0(4)..20 mA, 12 bit, RLmax 850 Ohm, Rated isolation 50 V.
Advant- 800xA - 1x8 channels,0(4)..20 mA, 12 bit, single ended, 0.1%, Rated isolation 50 V.
Advant- 800xA - Redundant or Single 1x8 channels Termocouple / mV.Rated isolation 50 V. Use Modules Termination Unit TU830, TU833, TU842, TU843.
Advantys Telefast ABE7 with LED.
AEG Logistat - 11 BIT
AEG Logistat
APACS I/O Modules - 24 VDC, 300mA max; I/O Signal- 1- 5VDC
APACS I/O Modules - ROM 3.02
APACS I/O Modules
Bailey Infi 90 - AIN- 220 Analog Input Module - Harmony Block I/O Sixteen (16) isolated Analog Inputs; 4 - 20 mA DC, - 10 to +10 V DC, -...
Bailey Infi 90 - Single I/O Module without base - Analog inputs are isolated high level voltage, low level voltage and thermocouple
Bailey Infi 90 - Sixteen (16) isolated Analog Inputs; 3 Wire RTD (10 ohm copper, 100 ohm platinum, 120 ohm nickel, Chinese 53 ohm copper).
Centum CS - Centum VP - - 10V to +10V, 16 Channel Input
Centum CS - Centum VP - - 10V to +10V, 16 Channel Output
Centum CS - Centum VP - - 10V to +10V, 16 channel
Centum CS - Centum VP - 1- 5V Input, 4- 20mA Output, 8- Channel Input/8- Channel Output
Centum CS - Centum VP - 1- 5V, 16 channel
Centum CS - Centum VP - 15 Channel with RJC connector type
Centum CS - Centum VP - 16 Channel AMT16T IS CONNECTED TO THIS MODULE ON THE BOTTOM.
Centum CS - Centum VP - 16 Channel Input, 16 Channel Output, 24VDC
Centum CS - Centum VP - 16 Channel Input, 16 channel Output
Centum CS - Centum VP - 16 Channel, 120VAC
Centum CS - Centum VP - 16 Channel, 230VAC
Centum CS - Centum VP - 16 Channel, 24- 110VDC, 100- 240VAC
Centum CS - Centum VP - 16 Channel
Centum CS - Centum VP - 16 Channels AMT16R IS ATTACHED TO THIS.
Centum CS - Centum VP - 16 Channels connector type, Conforms to IEC751- 1995
Centum CS - Centum VP - 16 Channels connector type
Centum CS - Centum VP - 16 Channels, Conforms to IEC584- 1995
Centum CS - Centum VP - 16 Channels, Conforms to IEC751- 1995
Centum CS - Centum VP - 16 Channels, connector type
Centum CS - Centum VP - 16 Channels
Centum CS - Centum VP - 32 Channel Input, 32 Channel Output
Centum CS - Centum VP - 32 Channel Input
Centum CS - Centum VP - 32 Channel Output
Centum CS - Centum VP - 32 Channel, 24VDC
Centum CS - Centum VP - 32 Channel, Connector type
Centum CS - Centum VP - 32 Channels, Connector type
Centum CS - Centum VP - 32 Channels
Centum CS - Centum VP - 32 point
Centum CS - Centum VP - 4- 20mA Input, 4- 20mA Output, 8- Channel Input/8- Channel Output
Centum CS - Centum VP - 4- 20mA, 16 Channel Output, type; S1
Centum CS - Centum VP - 4- 20mA, 16 Channel Output
Centum CS - Centum VP - 4- 20mA, 16 channel
Centum CS - Centum VP - 4- 20mA, 4 Channel Input, 4 Channel Output
Centum CS - Centum VP - 4- 20mA, 8 Channel Input
Centum CS - Centum VP - 64 Channel Input
Centum CS - Centum VP - 64 Channel Output
Centum CS - Centum VP - 64 Channel, 24VDC
Centum CS - Centum VP - 64 point
Centum CS - Centum VP - 8 Channel Input, 8 channel Output
Centum CS - Centum VP - 8 Channel, 0- 10kHz
Centum CS - Centum VP - 8 Channel, 0- 6kHz
Centum CS - Centum VP - 8 Input, 8 Output
Centum CS - Centum VP - AAM51 Style S2
Centum CS - Centum VP - Basic Type with HART Communication
Centum CS - Centum VP - Conforms to IEC584- 1995, IEC751- 1995
Centum CS - Centum VP - Contact Output I/O Card, 16- point connector type.
Centum CS - Centum VP - Contact Output I/O Card, 16- point. Front connector ADM51C sold separately
Centum CS - Centum VP - Contact Output I/O Card, 32- point connector type.
Centum CS - Centum VP - For use with CS 1000 and CS 3000 modules, capacity is 2 modules
Centum CS - Centum VP - For use with CS 1000 and CS 3000 modules
Centum CS - Centum VP - For use with CS 3000 modules
Centum CS - Centum VP - Front Connector for ADM51
Centum CS - Centum VP - I/O Card Module 32- point connector type.
Centum CS - Centum VP - Made in Indonesia
Centum CS - Centum VP - mV, T/C, and RTS
Centum CS Centum VP
Connection sub- base ABE7 - for distribution of 4 analog channels protected
Connection sub- base ABE7 - for distribution of 4 analog output channels
Connection sub- base ABE7 - for distribution of 4 thermocouples
Connection sub- base ABE7 - for distribution of 8 analog channels
Connection sub- base ABE7 - for passive distribution of 8 channels
Fanuc CNC
Harmony DCU System Six - 16 outputs, 4- 20 MA
Harmony DCU System Six - 8 inputs, 1- 5 VDC, 4- 20 MA
Harmony DCU System Six - 8 outputs, 4- 20 MA
Harmony DCU System Six
Interface Converter, 20mA
LED
Life Cycle Services FA Product / Service
MELSEC - 32 Point
MELSEC- A Series - 120VAC 16 POINT
MELSEC- A Series - 16 DC SINK/SOURCE IN
MELSEC- A Series - 16 in, 12/24 V AC/DC, removable barrier strip
MELSEC- A Series - 16 in, 120V AC, removable barrier strip
MELSEC- A Series - 16 in, 24 V DC Sink (NPN type), 0.1 ms ON, 0.2 ms OFF, removable barrier strip
MELSEC- A Series - 16 in, 24 V DC Source (PNP type), 0.4 ms ON, 0.5 ms OFF, removable barrier strip
MELSEC- A Series - 16 in, 240V AC, removable barrier strip
MELSEC- A Series - 16 input points DC24V(5mA) 1- wire type response time 0.2ms 16 output points DC24V(0.5A) 1- wire type transistor output terminal block type
MELSEC- A Series - 16 out, 0.6 amp triac, 8 per common,120/240V AC, removable barrier strip
MELSEC- A Series - 16 out, 5/12/24 V DC, 2 amp NPN transistor, 8/common, removable barrier strip
MELSEC- A Series - 16DC IN / 16 RLY OUT
MELSEC- A Series - 2 amp relay, 1 per common removable barrier strip
MELSEC- A Series - 2 channel analog input, 1 channel analog output Combines 2 channels of A1S64DA with 1 channel of A1S62DA 1 ms per channel digitizing / conversion speed...
MELSEC- A Series - 2 channel analog output 0 - 10V, 0 - 5V, 1 - 5V, - 10 - +10V, 4- 20 mA, 0- 20mA, - 20 - 20mA...
MELSEC- A Series - 2 Channel V And I
MELSEC- A Series - 24VDC 5MA
MELSEC- A Series - 32 IN / 32 OUT COMBINATION MODULE
MELSEC- A Series - 32 in, 5/12 V DC (TTL Compatible), 1.5 ms ON, 3 ms OFF, FCN connector
MELSEC- A Series - 32 out, 5/12 V DC (NPN/TTL)
MELSEC- A Series - 32 outputs, Transistor Output (Sink)
MELSEC- A Series - 32I/O [16DI (16 x digital inputs (24Vdc; negative common; Source; 0.2ms response)) + 16DO (16 x digital outputs (24Vdc; Source))] - with screw- clamp term. connections...
MELSEC- A Series - 4 channels, current and voltage, CC- Link
MELSEC- A Series - 4 RELAY OUT
MELSEC- A Series - 8 channel analog input
MELSEC- A Series - 8 channel analog output, - 10V to 0 to 10V
MELSEC- A Series - 8 Channels V & I
MELSEC- A Series - 8 IN/8 TRAN.OUT
MELSEC- A Series - 8 Inputs, DC Input, Positive Common
MELSEC- A Series - 8 out, 0.6 amp triac, 1 per common,120/240V AC, removable barrier strip
MELSEC- A Series - 8 out, 5/12/24/48 V DC, 2 amp NPN transistor, 1/common, removable barrier strip
MELSEC- A Series - AC Input, Positive/negative common shared type
MELSEC- A Series - ANALOG IN, 8 CH, V & I, INDEPENDENT CH
MELSEC- A Series - ANALOG OUTPUT, 16 CHANNEL, I ONLY
MELSEC- A Series - ANALOG OUTPUT, 16 CHANNEL, V ONLY
MELSEC- A Series - ANALOG OUTPUT, 8 CHANNELS, V ONLY
MELSEC- A Series - CC- Link remote I / O unit (DC input / contact output, terminal block
MELSEC- A Series - CC- Link Small Remote I/O Unit (transistor output) Terminal Block
MELSEC- A Series - CC- Link, 16 point
MELSEC- A Series - CC- Link,
MELSEC- A Series - CC- Link
MELSEC- A Series - channel to channel transformer isolation cold junction compensated with internal PT100 RTD thermocouple types K, E, J, T, B, R, S
MELSEC- A Series - COMBO I/O 32 DC SNK IN 32 TR SNK OUT
MELSEC- A Series - COMBO I/O 8 DC SINK IN 8 RELAY OUT
MELSEC- A Series - COMBO I/O 8 DC SNK IN 8 TR SNK OUT
MELSEC- A Series - COMBO I/O MODULE, 64 IN/64 OUT MUX
MELSEC- A Series - CONTROLLER PROGRAMMABLE INPUT 16 CHANNEL
MELSEC- A Series - DC Input, Positive Common
MELSEC- A Series - DC input, positive public end / negative public end CC- Link
MELSEC- A Series - DC Input, Positive/ Negative Common
MELSEC- A Series - DC Input/Transistor Output (Sink)
MELSEC- A Series - DC Input
MELSEC- A Series - DC12/24V, 3/7mA
MELSEC- A Series - high speed pulse catch module, 16 channels NPN, 0.5 ms pulse trap
MELSEC- A Series - I/O LINK MASTER UNIT MODULE
MELSEC- A Series - INPUT 240VAC 16 POINTS CE
MELSEC- A Series - INPUT DC SINK 64 POINTS FCN
MELSEC- A Series - INPUT DC SNK/SCE 16 PTS HI TH RES
MELSEC- A Series - INPUT MODULE 64PT HIGH SPEED
MELSEC- A Series - INPUT MODULE ANALOG 8 CHANNEL
MELSEC- A Series - INPUT MODULE INPUT 24VDC SINC 32 POINT
MELSEC- A Series - INPUT MODULE SNK/SCE 24VDC 64 POINTS
MELSEC- A Series - INPUTDC SINK/SOURCE32 POINTS
MELSEC- A Series - INPUTDC SINK16 POINTS
MELSEC- A Series - MELSEC- I/OLIN K master module
MELSEC- A Series - MODULE INPUT UNIT 12/24VDC 4/9MA
MELSEC- A Series - MODULE OUTPUT .1A 12/24VDC
MELSEC- A Series - NET/10 REMOTE I/O, FIBER LINK
MELSEC- A Series - O/PTR SINK 32 POINTS FCN ELEC. PROT
MELSEC- A Series - O/PTR SINK 64 POINTS FCN ELEC. PROT
MELSEC- A Series - OUTPUT MODULE 14 POINT RELAY 24 DC 240 VAC
MELSEC- A Series - OUTPUT MODULE SINK 16 POINT
MELSEC- A Series - OUTPUT MODULE TRANSISTOR TYPE 64 PT .1AMP 12/24VDC
MELSEC- A Series - OUTPUT RELAY IND. COMMONS 8 PTS
MELSEC- A Series - OUTPUT TR SINK 16 POINTS FUSED
MELSEC- A Series - Relay Output
MELSEC- A Series - RTD INPUT, 8 CH, 3 WIRE TYPE
MELSEC- A Series - Sink Input/Output
MELSEC- A Series - Transistor Output (Sink)
MELSEC- A Series - Transistor Output (Source)
MELSEC- A Series - Voltage Output Module, DC- 10 to 10V
MELSEC- A Series
MELSEC
Modicon PLC - Connection sub- base ABE7 - for distribution of 8 analog input channels
Passive connection sub- base ABE7 - 16 inputs or outputs
PLS 508 - PLS 508
PLS 508
PLS 514 - 32 outputs 24Vdc, transistor output 0.5 A
PLS 514 - A- 41 Output Module
ProSafe- PLC
PS316- PS22- PS24 - Plug- in interface converter for analog input module, - 5..5Vdc, PS316
PS316- PS22- PS24
QUADLOG
SICOMP - I/O MODULE WITH 8 SERIAL (V.24/V.28) AND 2 PARALLEL (CENTRONICS) INTERFACES
SINAMICS G120 - Servo and Applied Drives
SITOP - Top Connect Cabling Systems
Sub- base - soldered solid state output relay ABE7 - 16 inputs - 115 V AC
Sub- base - soldered solid state output relay ABE7 - 16 inputs - 230 V AC
Sub- base - soldered solid state output relay ABE7 - 16 inputs - 24 V DC
Sub- base - soldered solid state output relay ABE7 - 16 inputs - 48 V AC
Sub- base - soldered solid state output relay ABE7 - 16 inputs - 48 V DC
Sub- base for plug- in relay ABE7 - 16 channels - fuses - isolator - relay 12.5 mm
Sub- base for plug- in relay ABE7 - 16 channels - fuses - relay 12.5 mm
Sub- base for plug- in relay ABE7 - 16 channels - relay 12.5 mm
Sub- base for plug- in relay ABE7 - 16 channels - relay 5 mm
Sub- base with plug- in electromechanical relay ABE7, 16 channels, relay 5 mm
Telemecanique TSX Micro - Sub- base for plug- in relay ABE7 - 16 channels - fuses - relay 10 mm
Telemecanique TSX Micro - Sub- base for plug- in relay ABE7 - 16 channels - relay 10 mm
Telemecanique TSX Micro - Sub- base for plug- in relay ABE7 - 16 channels - relay 12.5 mm
Telemecanique TSX Micro - Telefast 2 Pre- Wired System

<< Prev Next >>