Classic Automation LLC Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17
Product Name Notes
100- 240 Vac/dc, 4 PNP Inputs, 4 Relay Outputs
10V, 20mA
115vac Digital Input Module
12 points, 24 Vdc/240 Vac, 2A/point
16 DC INPUTS 12 RELAY OUTPUTS 100- 240VAC
16 point
16- point 5VDC / 12- 24 VDC fast response (1ms) current sinking/sourcing input module, 2 commons (internally connected), removable terminal
16DO 2A 24VDC/220VAC
2 inputs, 2 outputs 0- 10v, 0- 20mA
2- channel analog output terminal 0- 10 V, 16- bit
24 discrete inputs and/or 8 discrete outputs and 8 analog inputs
24 VDC; 0,5A
32 channel
32 point, 24- 48 Vdc
32- point module. 12- 24VDC
4 CH, 12 BIT RES, Isolated
4 channel 12- bit isolated 4- 20mA or 0- 5, 0- 10 VDC.
4 Digital inputs, 2 relay outputs
4 point
4- 20ma 16 Analog Output Module
4- channel analog input module, 12- bit resolution, range: 0- 5V, 0- 10V, - 5 to +5V, - 10 to +10V
4- channel analog input module, 12- bit resolution, range: 4- 20 mA
4- channel digital input terminal, TwinSAFE, 24 V DC
4- channel thermocouple input module, 0.1 degrees C resolution, supports: J, E, K, R, S, T, B, N, C; 0- 5 VDC, - 5 to +5 VDC, 0- 156 mVDC,...
50/60Hz, 100/110/115/120Vac
8 channel AD590 temperature transducer input module, 12 bit resolution, range: 0 to 1mA (- 55C to +150C temperature measurement
8 CHANNEL DIGITAL OUTPUT TERMINATION MODULE
8 Channel
8 In/8 Out
8 points (Isolated) 24 Vdc, 240 Vac, 2 A/point
8 pt. isolated 12- 250 VAC output module, 1A/point, 8 commons (isolated), removable terminal, 8 user replaceable fuses
8- channel analog output module, 12- bit resolution, range: 4- 20 mA
8- point 12- 30 VDC or 12- 220 VAC output module, 10A/point, 2 Form C (SPDT) relays and 6 Form A (SPST) relays, 8 commons, (isolated), removable terminal, 8 non-...
8- point 12- 30 VDC or 12- 250 VAC isolated output module
8DI/8DO, Transistor Output
ABB Master - 16 Channels
ABB Master
ABB Robots - 24 Vdc
ABB Robots - DSQC 223 ABB Robotics Digital I/O Module, YB560103 BD/4
ABB Robots - DSQC209 Analog Module YB560103- AL
ABB Robots - DSQC350
ABB Robots
AC- DC CONV, DIN RAIL, 1 O/P, 100.8W, 4.2A, 24V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; INPUT VOLTAGE VAC:90V TO 264V; NO. OF OUTPUTS:1; OUTPUT VO
AD Module
Advant AC800F- Freelance - 8 DI: 120/230 VAC4 DO: relay contacts, 24 VDC, 120/230 VAC2- wire, 24 VDC 2 W TU 731F /TU 732F (terminal unit not included)
Advant AC800F- Freelance - 8 DI: 24 VDC 8 DO: relay contacts, 24 VDC, 230 VAC 1/3- wire, 24 VDC 2 W TU 731F /TU 732F (terminal unit not included)...
Advant Master
Advant OCS - ABB DSTA 001 Analog Connection Unit,57120001- PX
Advant OCS - DSTA 002P Connection Unit for Analog Input Board DSAI 133A, 3BSE018331R1
Advant OCS
Advant S100 I/O - 16 Channel, 0.1% shunt, differential
Advant S100 I/O - 31 PT 100, 3- wire
Advant S100 I/O - ABB DSTA131 Connection Unit for Analog Board, 16 Channel, 0.1% shunt, differential
Advant S100 I/O - Connection Unit for Analog Board DSAX 110A
Advant S100 I/O - Connection Unit for Analog Input Board DSAI133A
Advant S100 I/O - DSRF 187
Advant S100 I/O - DSRF 187A
Advant S100 I/O
Advant S400 I/O - 20 digital inputs, 48 V d.c., 12 relay outputs
Advant S400 I/O - 8 channels, DSTD W130 Connection Unit - 230 Vac
Advant S900 I/0 - Input for dry contact or NAMUR initiator. Output for low power intrinsic safe valves.
Advant S900 I/0 - Input for dry contact or NAMUR initiator. Output for low power valves.
analog output module, 8- channel, current, 12- bit, output current signal range(s) of 4- 20 mA, external 24 VDC required
Analog Output, 2 Ch, 4- 20 ma/1- 5 Vdc 12 bit
B&R Maestro
Bailey Infi 90 - Block I/O H1 Fieldbus Module
Bailey Infi 90
Bosch CNC
Centum CS Centum VP
Centum XL - micro XL - EA0 *A Output Isolator Card
Centum XL - micro XL - ET5 *A Signal Conditioner - T/C Input (Various types and ranges availabile)
Centum XL - micro XL - ET5 *B Signal Conditioner - T/C Input (Various types and ranges availabile)
Centum XL micro XL
D/A Converter
DI 32- Point
DirectLOGIC DL205 relay output module, 8- point, 12- 24 VDC/12- 240 VAC, (8) Form A (SPST) no- suppression, 2 isolated common(s), 4 point(s) per common, 10A/common.
easyControl CANopen extension unit, 6DI, 4DO (transistor)
FA- M3 - (24VDC, 100 to 240VAC), 2A,8 Points.
FA- M3 - Sink type, 24 V DC, 0.1 A, 64 points
FA- M3 - Style S1 REV: - - :00
FA- M3 - Style S1 REV: - - :03
FA- M3 - Style S1
FA- M3 - TR output source type, 12 to 24 V DC, 0.1 A, 32 points
FA- M3
HD EtherCAT Terminal, 4- channel digital input 24 V DC, 3- wire connection
Hitachi EH- 150 - 16 points, 24 V DC input, Removable terminal block
Hitachi EH- 150 - 16 points, Transistor output, 12/24 V DC, Removable terminal block (Sink type logic)
Hitachi EH- 150 - PT100 INPUT
Hitachi EH- 150
Hitachi PLC
I/O Function Module 14 Pin Terminal
I/O splitter box FTB monobloc - IP67 - for CANopen - 12I - 4O
I/O splitter box FTB monobloc - IP67 - for CANopen - 16I
I/O splitter box FTB monobloc - IP67 - for Profibus DP - 16I - 0..8O
I/O splitter box FTB monobloc - IP67 - for Profibus DP - 8I - 8O
Inverter 8200 Vector Series, Application I/O PT
INVERTER SERIES 8200 VECTOR - ACCESSORIES - CAN- I/O (SYSTEMBUS)
INVERTER SERIES 8200 VECTOR - ACCESSORIES - STANDARD I/O
Inverter Series 8200 Vector, Accessory, Standard I/O PT
IP20, DI 8xDC 24V
IP20,AI 4x16BIT
IP20
Klockner Moeller PS4 - 16 Digital Inputs, Interbus
Klockner Moeller PS4 - 16 Inputs, 24 VDC
Klockner Moeller PS4 - 16DI 24VDC
Klockner Moeller PS4 - 24 VDC power, 6 of 8 Analog inputs, 4 Analog outputs, INTERBUS networking
Klockner Moeller PS4 - 6/8 Analog Inputs, 4 Analog Outputs, 24 VDC input power
Klockner Moeller PS4 - 8 (10) Digital Inputs, Semi conductor output, 24 vdc power, Suconet K/K1 networking
Klockner Moeller PS4
Klockner Moeller System - 24VDC,32 Point
Klockner Moeller System - 24VDC,32POINT
Klockner Moeller System - Digital output module, relay, 8 point, with optocoupler
Klockner Moeller System
MELSEC- F Series - 4 analog in, 2 analog out
MELSEC- F Series
MELSEC
Microsmart 2 points
MIDI/Multicontrol - - 25 to +475 °C
MIDI/Multicontrol - 0- 20mA, 11Bit
MIDI/Multicontrol - 10 BIT, 4 channels
MIDI/Multicontrol - 12 Bit
MIDI/Multicontrol - 24 VDC
MIDI/Multicontrol - 24DO 24VDC
MIDI/Multicontrol - 30V DC, 250V AC~50/60 HZ
MIDI/Multicontrol - 4AI +/- 10V 10Bit
MIDI/Multicontrol - 4AI 0- 20mA 11Bit
MIDI/Multicontrol - 8AI, 0- 20mA, 10 Bit
MIDI/Multicontrol - 8AO, 0- 20mA, 11 Bit
MIDI/Multicontrol - E243 24DI 24VDC
MIDI/Multicontrol - PE16 16AI 0- 10V 0- 50mA PT100
MIDI/Multicontrol - PE84 8AI 0- 10V
MIDI/Multicontrol - PE84 8AI 0- 25mA
MIDI/Multicontrol
Modicon 984
Modicon PLC
Module 24Vdc, 0.5A, 4 digital inputs, 4 digital outputs
PLC Direct DirectLogic 205 - 2- channel analog input and 2- channel analog output module, 12- bit resolution, range: 0- 5V or 0- 10V
PLC Direct DirectLogic 205 - 2- channel analog output module, 12- bit resolution, range 4- 20mA.
PLC Direct DirectLogic 205 - 2- channel analog output module, 12- bit resolution, ranges: 0- 5V, 0- 10V, - 5 to +5V, - 10 to +10V
PLC Direct DirectLogic 205 - 8- channel analog input module, 12- bit resolution, range: 4- 20 mA
PLC Direct DirectLogic 205 - 8- channel analog output module, 12- bit resolution, ranges: 0- 5V, 0- 10V
PLC Direct DirectLogic 305 - 8- point 12- 30 VDC or 12- 220 VAC output module, 5A/point, 2 Form C (SPDT) relays and 6 Form A (SPST) relays, 8 commons...
PLC Direct DirectLogic 305 - 8- point 12- 30 VDC or 12- 250 VAC isolated output module
PLC Direct DirectLogic 405 - 16- channel, current, 12- bit, input current signal range(s) of 0- 20 mA, 4- 20 mA, external 24 VDC required.
PLC Direct DirectLogic 405 - 4- channel analog output module, 12- bit resolution, range: 4- 20 mA
PLC Direct DirectLogic 405 - 4- channel analog output module, 12- bit resolution, ranges: 0- 5V, 0- 10V, - 5 to +5V, - 10 to +10V
PLC Direct DirectLogic 405 - DL405 analog output module, 4- channel, current, 16- bit, isolated, output current signal range(s) of 4- 20 mA, external 24 VDC required
PLC Direct DirectLogic 405 - Thermocouple, 8- channel, 12- bit resolution, input thermocouple type: J.
PLC Direct DirectLogic 405
PLC Direct DirectLogic Series
PLS 508 - 10 inputs 24 VDC; 6 outputs 220Vac 2A RELAY
PLS 508 - 10 Inputs 24 VDC; 6 Outputs 24 VDC, 1A Transistor
PLS 508
PLS 514, 32 inputs 24V, with 1.5ms input delay time
PLS 514
PLS Vario
Procontic CS31 - ABB Procontic CS 31 ICSA04B5 Analog I/O Remote Unit, power is 120 vac, inputs are - 10V ...+10V, 0 ...+20mA, 4 ...20mA 12 bits resolution
Procontic CS31 - ABB Procontic CS 31 ICSA04B5 Analog I/O Remote Unit, power is 230 vac, inputs are - 10V ...+10V, 0 ...+20mA, 4 ...20mA 12 bits resolution
Procontic CS31 - ABB Procontic CS 31 ICSA04B5 Analog I/O Remote Unit,power is 24 Vdc, inputs are - 10V ...+10V, 0 ...+20mA, 4 ...20mA 12 bits resolution
Procontic CS31 - ABB Procontic CS 31 ICSM06A6 Analog I/O Remote Unit 24 VDC
Procontic CS31 - ABB Procontic CS 31 ICSM06A6 Analog I/O Remote Unit, 120 Vac
Procontic CS31 - ABB Procontic CS 31 ICSM06A6 Analog I/O Remote Unit, 230 Vac
Procontic CS31 - Eight 12- bit inputs, 24 VDC power
Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, 24 Vdc power supply
Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : - 50 °C ... +150 °C (- 58 °F ... +302 °F), 120 Vac power supply...
Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : - 50 °C ... +150 °C (- 58 °F ... +302 °F), 230 Vac power supply...
Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : - 50 °C ... +150 °C (- 58 °F ... +302 °F), 24 Vdc power supply...
Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : 0 °C ... +300 °C (- 32 °F ... +572 °F), 120 Vac power supply
Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : 0 °C ... +300 °C (- 32 °F ... +572 °F), 230 Vac power supply
Procontic CS31 - Eight analogue inputs, - 10V ...+10V, - 20 ...+20mA, 4 ...20mA, 12 bits resolution,120 Vac power supply
Procontic CS31 - ICFC16l1 Flat I/O Remote Unit, 24 Vdc power supply
Procontic CS31 - ICSE08A6 Remote Analog Input Module - 8 bits, 8 Inputs, 120 Vac power supply
Procontic CS31 - ICSE08A6 Remote Analog Input Module - 8 bits, 8 Inputs, 230 Vac power supply
Procontic CS31 - ICSE08A6 Remote Analog Input Module - 8 bits, 8 Inputs, 24 VDC
Procontic CS31 - ICSI08E3 Binary Input Module - 110 Vac, Input unit, eight 110 VAC isolated inputs
Procontic CS31 - ICSI16D1 I/O Remote Unit, order number FPR 331 5101 R1032, Input unit, sixteen 24 VDC. inputs non- isolated, configurable input delay: 2...32ms
Procontic CS31 - ICSK20F1 Remote I/O Unit, twelve 24 VDC inputs non- isolated inputs eight relay outputs 250 VAC / 2A. Please check that the part number matches correctly to...
Procontic CS31 - ICSO16N1 I/O Remote Unit - Digital Output 24 VDC, Output unit, sixteen transistor outputs, 24 VDC / 0.5A, 230 volt power
Procontic CS31 - ICSO16N1 I/O Remote Unit - Digital Output 24 VDC, Output unit, sixteen transistor outputs, 24 VDC / 0.5A
Procontic CS31 - Input unit, eight 230 VAC isolated inputs 230 VAC power supply
Procontic CS31 - Input unit, eight 24 V d.c. inputs isolated configurable input delay: 2...32ms 120 VAC power supply
Procontic CS31 - Input unit, eight 24 V d.c. inputs isolated configurable input delay: 2...32ms 230 VAC power supply
Procontic CS31 - Input unit, eight 24 V d.c. inputs isolated configurable input delay: 2...32ms 24 VDC power supply
Procontic CS31 - Input unit, eight 24 VDC inputs non- isolated configurable input delay: 2...32ms 120 VAC power supply
Procontic CS31 - Input unit, eight 24 VDC inputs non- isolated configurable input delay: 2...32ms 230 VAC power supply
Procontic CS31 - Input unit, eight 24 VDC inputs non- isolated configurable input delay: 2...32ms, 24 VDC power supply
Procontic CS31 - Input unit, sixteen 24 V d.c. inputs non- isolated configurable input delay: 2...32ms 230 VAC power supply
Procontic CS31 - Input unit, sixteen 24 VDC inputs isolated configurable input delay: 2...32ms 120 VAC power supply
Procontic CS31 - Input unit, sixteen 24 VDC inputs isolated configurable input delay: 2...32ms 24 VDC power supply
Procontic CS31 - Input unit, sixteen 24 VDC inputs isolated configurable input delay: 2...32ms, 230 VAC Power Supply
Procontic CS31 - Input unit, sixteen 24 VDC inputs non- isolated configurable input delay: 2...32ms 120 VAC power supply
Procontic CS31 - Input/output unit, eight user configurable channels for 24 VDC input signals or for 24 VDC / 0.5A output signals max. 2A for eight outputs short- circuit proof,...
Procontic CS31 - Input/output unit, twelve 24 VDC inputs non- isolated inputs eight relay outputs 220- 230 VAC power supply
Procontic CS31 - Input/output unit, twelve 24 VDC inputs non- isolated inputs eight relay outputs 250 VAC / 2A
Procontic CS31 - Input/output unit, twelve 24 VDC inputs non- isolated inputs eight transistor outputs 24 V ; 0.5 A 120 Vac power supply
Procontic CS31 - Input/output unit, twelve 24 VDC inputs non- isolated inputs eight transistor outputs 24 V ; 0.5 A 230 Vac power supply
Procontic CS31 - Input/output unit, twelve 24 VDC inputs non- isolated inputs eight transistor outputs 24 V ; 0.5 A 24 VDC power supply
Procontic CS31 - Output unit, eight relay outputs 250 VAC / 2A 120 VAC power supply
Procontic CS31 - Output unit, eight relay outputs 250 VAC / 2A 230 VAC power supply
Procontic CS31 - Output unit, eight relay outputs 250 VAC / 2A 24 VDC power supply
Procontic CS31 - Output unit, eight transistor outputs 24 VDC / 2A max, 8A for eight outputs isolated, short- circuit proof, 120 VAC Power Supply
Procontic CS31 - Output unit, eight transistor outputs 24 VDC / 2A max. 8A for eight outputs isolated short- circuit proof 230 VAC power supply
Procontic CS31 - Output unit, eight transistor outputs 24 VDC / 2A max. 8A for eight outputs isolated short- circuit proof, 24 VDC power supply
Procontic CS31 - Output unit, sixteen transistor outputs 24 VDC / 0.5A
Procontic CS31
Procontic DP800
PS316- PS22- PS24 - 16DI, 24VDC, high speed
PS316- PS22- PS24 - 16DI, 24VDC
PS316- PS22- PS24 - Digital output module, 24Vdc, 16 point, optocoupler
PS316- PS22- PS24 - EBE 200 , 24Vdc, 16 point
PS316- PS22- PS24 - EBE 201 Digital input module, 24Vdc, 16 point, optocoupler
PS316- PS22- PS24 - EBE 250A- 1
PS316- PS22- PS24 - EBE 250A
PS316- PS22- PS24 - EBE 250K, 16DO 24VDC
PS316- PS22- PS24 - EBE 266.1, Digital output module, 24Vdc, 16 point, optocoupler
PS316- PS22- PS24 - EBE 287.1
PS316- PS22- PS24 - Relay input module, 2 channel
PS316- PS22- PS24
REMOTE KEYPAD AND OPTION MODULES; ADDITIONAL FORM C RELAY OUTPUT MODULE
REMOTE KEYPAD AND OPTION MODULES; ADDITIONAL I/O MODULE: INCLUDES 1 FORM C RELAY OUTPUT AND 2 DIGITAL INPUTS
Simadyn C
SYSMAC CS1 - Series - 24V DC
SYSMAC
temperature input module, RTD, 4- channel, 16- bit resolution, input RTD type(s): Pt100, JPt100, Cu10, Cu25 and Pt1000
Version 1.2

<< Prev Next >>