Hubbell Wiring Device-Kellems Power Interrupting Plug 23005-N

Description
NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; 2 POLE(S); 0.25 TO 0.656 INCH CORD SIZE; 125 V 20 AMPERE, 480 VAC/250 VDC 10 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet
Description
NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; 2 POLE(S); 0.25 TO 0.656 INCH CORD SIZE; 125 V 20 AMPERE, 480 VAC/250 VDC 10 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Plug - 23005-N - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Plug
23005-N
Power Interrupting Plug 23005-N
NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; 2 POLE(S); 0.25 TO 0.656 INCH CORD SIZE; 125 V 20 AMPERE, 480 VAC/250 VDC 10 AMPERE PLUG RATING; TURNLOK[R] BRAND

NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; 2 POLE(S); 0.25 TO 0.656 INCH CORD SIZE; 125 V 20 AMPERE, 480 VAC/250 VDC 10 AMPERE PLUG RATING; TURNLOK[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 23005-N
Product Name Power Interrupting Plug
Power Type AC Power Connector; DC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q300-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-B048 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Plug - S43.51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P with Green Neon Light - 4531 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details