Hubbell Wiring Device-Kellems Power Interrupting Receptacle 23000

Description
SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; NON-GROUNDING; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.656 I
Datasheet
Description
SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; NON-GROUNDING; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.656 I
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 23000 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Receptacle
23000
Power Interrupting Receptacle 23000
SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; NON-GROUNDING; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.656 I

SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; NON-GROUNDING; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.656 I

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 23000
Product Name Power Interrupting Receptacle
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Japanese Adapter Plug - 88100012 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
View Details
IP44 Splashproof Small Box Receptacle - D52S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers