Hubbell Wiring Device-Kellems GFCI Distribution Box/Outlet ARUSB-W4

Description
UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 5 VDC 2.1 AMPERE OUTLET RATING; SIZE 1.77 INCH L X 0.89 INCH W X 1.81 INCH D; COLOR WHITE
Datasheet
Description
UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 5 VDC 2.1 AMPERE OUTLET RATING; SIZE 1.77 INCH L X 0.89 INCH W X 1.81 INCH D; COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Distribution Box/Outlet - ARUSB-W4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
GFCI Distribution Box/Outlet
ARUSB-W4
GFCI Distribution Box/Outlet ARUSB-W4
UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 5 VDC 2.1 AMPERE OUTLET RATING; SIZE 1.77 INCH L X 0.89 INCH W X 1.81 INCH D; COLOR WHITE

UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 5 VDC 2.1 AMPERE OUTLET RATING; SIZE 1.77 INCH L X 0.89 INCH W X 1.81 INCH D; COLOR WHITE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number ARUSB-W4
Product Name GFCI Distribution Box/Outlet
Power Type DC Power Connector
Device Type Plug; Receptacle
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254436 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4131-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details