Hubbell Wiring Device-Kellems Locking Device Plug 21415

Description
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP
Datasheet
Description
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 21415 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
21415
Locking Device Plug 21415
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP

NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 21415
Product Name Locking Device Plug
Power Type AC Power Connector; DC Power Connector
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Connectors - 558390 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2104-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3-Prong Angle Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4586 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details