Hubbell Wiring Device-Kellems Power Interrupting Receptacle 20403-N

Description
SINGLE TYPE; NON-METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SINGLE TYPE; NON-METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 20403-N - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Receptacle
20403-N
Power Interrupting Receptacle 20403-N
SINGLE TYPE; NON-METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

SINGLE TYPE; NON-METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 20403-N
Product Name Power Interrupting Receptacle
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
United Kingdom Black 13A/250V Socket - 88052000 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Small Box Receptacle - D31S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers