Hubbell Wiring Device-Kellems Power Interrupting Plug 20415

Description
METALLIC MATERIAL; 4 WIRE(S); 3 POLE(S); 0.4 TO 1.062 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet
Description
METALLIC MATERIAL; 4 WIRE(S); 3 POLE(S); 0.4 TO 1.062 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Plug - 20415 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Plug
20415
Power Interrupting Plug 20415
METALLIC MATERIAL; 4 WIRE(S); 3 POLE(S); 0.4 TO 1.062 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND

METALLIC MATERIAL; 4 WIRE(S); 3 POLE(S); 0.4 TO 1.062 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 20415
Product Name Power Interrupting Plug
Power Type AC Power Connector; DC Power Connector
Device Type Plug
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compact Power Connectors - 1805368 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Device Type Plug; Compact Power Connectors
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6893-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3-Prong Straight Plug, 20 Amp 250 Volt 6-20P Nylon Housing - 4548 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details