Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet 20418

Description
POWER INTERRUPTING TYPE; POLYCARBONATE MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87
Datasheet
Description
POWER INTERRUPTING TYPE; POLYCARBONATE MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 20418 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
20418
Locking Flanged Male Base Inlet 20418
POWER INTERRUPTING TYPE; POLYCARBONATE MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87

POWER INTERRUPTING TYPE; POLYCARBONATE MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 20418
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector; DC Power Connector
Device Type Plug
Mounting Style Flange
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
DC Power Connectors - 4840.2221 - VAST STOCK CO., LIMITED
Specs
Power Type DC Power Connector
Voltage Rating 13.5 volts
Current Rating 2 amps
View Details
Compact Power Connectors - 1805365 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Device Type Plug; Compact Power Connectors
Standards / Certifications RoHS
View Details