Hubbell Wiring Device-Kellems Power Interrupting Plug 25415-N

Description
NON-METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet
Description
NON-METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Plug - 25415-N - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Plug
25415-N
Power Interrupting Plug 25415-N
NON-METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND

NON-METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 25415-N
Product Name Power Interrupting Plug
Power Type AC Power Connector; DC Power Connector
Device Type Plug
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compact Power Connectors - 1805370 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Device Type Plug; Compact Power Connectors
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Box Receptacle - D42S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
32/30A 6 Hour Plug Red/Black, 4P 5W, IP44 - 84152305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details