Hubbell Wiring Device-Kellems Power Interrupting Plug 21426-S

Description
METALLIC MATERIAL; 4 WIRE(S); 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND; INCLUDES TAB WITH RUBBER CORD GRIP
Datasheet
Description
METALLIC MATERIAL; 4 WIRE(S); 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND; INCLUDES TAB WITH RUBBER CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Plug - 21426-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Plug
21426-S
Power Interrupting Plug 21426-S
METALLIC MATERIAL; 4 WIRE(S); 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND; INCLUDES TAB WITH RUBBER CORD GRIP

METALLIC MATERIAL; 4 WIRE(S); 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND; INCLUDES TAB WITH RUBBER CORD GRIP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 21426-S
Product Name Power Interrupting Plug
Power Type AC Power Connector; DC Power Connector
Device Type Plug
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 3-6609107-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP44 Splashproof Plug - S32S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers