Hubbell Wiring Device-Kellems Locking Device Plug 21426

Description
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP
Datasheet
Description
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 21426 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
21426
Locking Device Plug 21426
NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP

NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; INCLUDES RUBBER CORD GRIP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 21426
Product Name Locking Device Plug
Power Type AC Power Connector; DC Power Connector
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals - 701W-15/21 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 29027 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1815D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details