Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet 7958-P

Description
4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC, 250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; OVERALL DIMENSIONS 3.5 INCH DIA
Datasheet
Description
4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC, 250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; OVERALL DIMENSIONS 3.5 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 7958-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
7958-P
Locking Flanged Male Base Inlet 7958-P
4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC, 250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; OVERALL DIMENSIONS 3.5 INCH DIA

4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC, 250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; OVERALL DIMENSIONS 3.5 INCH DIA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7958-P
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector; DC Power Connector
Device Type Plug
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
DC Power Connectors - 448386 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Mounting Style PCB; Pcb mount
Standards / Certifications RoHS
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-B048 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details