Hubbell Wiring Device-Kellems Locking Device Connector 21414

Description
POWER INTERRUPTING TYPE; METALLIC MATERIAL; 4 WIRE(S); 600 VAC/250 VDC VOLTAGE RATING; 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING; 3 POLE(S); IMPACT RESISTANT; 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD
Datasheet
Description
POWER INTERRUPTING TYPE; METALLIC MATERIAL; 4 WIRE(S); 600 VAC/250 VDC VOLTAGE RATING; 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING; 3 POLE(S); IMPACT RESISTANT; 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 21414 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
21414
Locking Device Connector 21414
POWER INTERRUPTING TYPE; METALLIC MATERIAL; 4 WIRE(S); 600 VAC/250 VDC VOLTAGE RATING; 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING; 3 POLE(S); IMPACT RESISTANT; 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD

POWER INTERRUPTING TYPE; METALLIC MATERIAL; 4 WIRE(S); 600 VAC/250 VDC VOLTAGE RATING; 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING; 3 POLE(S); IMPACT RESISTANT; 0.36 TO 0.484 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 21414
Product Name Locking Device Connector
Power Type AC Power Connector; DC Power Connector
Type / Features Locking
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Connectors - 558390 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 3-107-473 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details