Hubbell Wiring Device-Kellems Power Interrupting Plug 25415

Description
METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet
Description
METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Plug - 25415 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Plug
25415
Power Interrupting Plug 25415
METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND

METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 25415
Product Name Power Interrupting Plug
Power Type AC Power Connector; DC Power Connector
Device Type Plug
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compact Power Connectors - 1805361 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Device Type Plug; Compact Power Connectors
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 3-107-476 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details