Chromalox Heat Trace Digital Thermostat DTS-HAZ

Description
The DTS-HAZ digital thermostat kit is a microprocessor based temperature control and power connection kit used for freeze protection or process temperature maintenance of pipes or tanks protected by heat tracing products. This thermostat can be used with Constant Wattage, Mineral Insulated or Self regulating heating cables in ordinary area or Div 2 and IECEx/ATEX Zone II hazardous area locations. 30 Amp Solid State Relay (SSR) Output Rated Class I, Division 2 & IECEx/ATEX Zone II Hazardous Locations Selectable Soft Start Eliminates SR Cable In-Rush LED Indication for Setpoint, Process Temp, High Temp Alarm, Low Temp Alarm, RTD Failure Programmable High and Low Temp Alarms Common Alarm Contract for Remote Indication of Alarm Status 100 to 277 Vac Operation Third-party certifications: UL Listed, cULus, CE
Datasheet
Description
The DTS-HAZ digital thermostat kit is a microprocessor based temperature control and power connection kit used for freeze protection or process temperature maintenance of pipes or tanks protected by heat tracing products. This thermostat can be used with Constant Wattage, Mineral Insulated or Self regulating heating cables in ordinary area or Div 2 and IECEx/ATEX Zone II hazardous area locations. 30 Amp Solid State Relay (SSR) Output Rated Class I, Division 2 & IECEx/ATEX Zone II Hazardous Locations Selectable Soft Start Eliminates SR Cable In-Rush LED Indication for Setpoint, Process Temp, High Temp Alarm, Low Temp Alarm, RTD Failure Programmable High and Low Temp Alarms Common Alarm Contract for Remote Indication of Alarm Status 100 to 277 Vac Operation Third-party certifications: UL Listed, cULus, CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Trace Digital Thermostat - DTS-HAZ - Chromalox
Pittsburgh, PA, United States
Heat Trace Digital Thermostat
DTS-HAZ
Heat Trace Digital Thermostat DTS-HAZ
The DTS-HAZ digital thermostat kit is a microprocessor based temperature control and power connection kit used for freeze protection or process temperature maintenance of pipes or tanks protected by heat tracing products. This thermostat can be used with Constant Wattage, Mineral Insulated or Self regulating heating cables in ordinary area or Div 2 and IECEx/ATEX Zone II hazardous area locations. 30 Amp Solid State Relay (SSR) Output Rated Class I, Division 2 & IECEx/ATEX Zone II Hazardous Locations Selectable Soft Start Eliminates SR Cable In-Rush LED Indication for Setpoint, Process Temp, High Temp Alarm, Low Temp Alarm, RTD Failure Programmable High and Low Temp Alarms Common Alarm Contract for Remote Indication of Alarm Status 100 to 277 Vac Operation Third-party certifications: UL Listed, cULus, CE

The DTS-HAZ digital thermostat kit is a microprocessor based temperature control and power connection kit used for freeze protection or process temperature maintenance of pipes or tanks protected by heat tracing products. This thermostat can be used with Constant Wattage, Mineral Insulated or Self regulating heating cables in ordinary area or Div 2 and IECEx/ATEX Zone II hazardous area locations.

  • 30 Amp Solid State Relay (SSR) Output
  • Rated Class I, Division 2 & IECEx/ATEX Zone II Hazardous Locations
  • Selectable Soft Start Eliminates SR Cable In-Rush
  • LED Indication for Setpoint, Process Temp, High Temp Alarm, Low Temp Alarm, RTD Failure
  • Programmable High and Low Temp Alarms
  • Common Alarm Contract for Remote Indication of Alarm Status
  • 100 to 277 Vac Operation
  • Third-party certifications: UL Listed, cULus, CE
Supplier's Site Datasheet
Thermostat -  - Radwell International
Willingboro, NJ, United States
Thermostat
Thermostat
CHROMALOX Controls & Indicators DTS-HAZ

CHROMALOX Controls & Indicators DTS-HAZ

Supplier's Site

Technical Specifications

  Chromalox Radwell International
Product Category Thermostats Thermostats
Product Number DTS-HAZ
Product Name Heat Trace Digital Thermostat Thermostat
Thermostat Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Thermostats - B-1002N -  - VICFUSE
Specs
Voltage 32 volts
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details
Thermostat - 49043384 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 120 to 250 volts
View Details