Chromalox Bulb and Capillary RTBC and RTBC-EP

Description
Line or Ambient Sensing Thermostats ElectroMechanical Control Rugged, Corrosion Resistant Construction NEMA 4X Design with Corrosion and Weather Resistant Ryton® Construction Ambient Sensing: - 120 - 480 Vac - 0 - 225°F Temp. Rating - 9/16" OD x 4" SS Probe - Ordinary & Hazardous Area (Div. 2) Approvals Bulb & Capillary: - 120 - 480 Vac - 0 - 400°F Setpoint Range - 1/4" OD x 7-1/4" SS Bulb and 3 Ft. Capillary - Ordinary & Hazardous Area (Div. 2) Approvals UL, CSA, and FM Approved
Datasheet
Description
Line or Ambient Sensing Thermostats ElectroMechanical Control Rugged, Corrosion Resistant Construction NEMA 4X Design with Corrosion and Weather Resistant Ryton® Construction Ambient Sensing: - 120 - 480 Vac - 0 - 225°F Temp. Rating - 9/16" OD x 4" SS Probe - Ordinary & Hazardous Area (Div. 2) Approvals Bulb & Capillary: - 120 - 480 Vac - 0 - 400°F Setpoint Range - 1/4" OD x 7-1/4" SS Bulb and 3 Ft. Capillary - Ordinary & Hazardous Area (Div. 2) Approvals UL, CSA, and FM Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulb and Capillary - RTBC and RTBC-EP - Chromalox
Pittsburgh, PA, United States
Bulb and Capillary
RTBC and RTBC-EP
Bulb and Capillary RTBC and RTBC-EP
Line or Ambient Sensing Thermostats ElectroMechanical Control Rugged, Corrosion Resistant Construction NEMA 4X Design with Corrosion and Weather Resistant Ryton® Construction Ambient Sensing: - 120 - 480 Vac - 0 - 225°F Temp. Rating - 9/16" OD x 4" SS Probe - Ordinary & Hazardous Area (Div. 2) Approvals Bulb & Capillary: - 120 - 480 Vac - 0 - 400°F Setpoint Range - 1/4" OD x 7-1/4" SS Bulb and 3 Ft. Capillary - Ordinary & Hazardous Area (Div. 2) Approvals UL, CSA, and FM Approved

Line or Ambient Sensing Thermostats

ElectroMechanical Control

Rugged, Corrosion Resistant Construction

NEMA 4X Design with Corrosion and Weather Resistant Ryton® Construction

Ambient Sensing:

- 120 - 480 Vac

- 0 - 225°F Temp. Rating

- 9/16" OD x 4" SS Probe

- Ordinary & Hazardous Area (Div. 2) Approvals

Bulb & Capillary:

- 120 - 480 Vac

- 0 - 400°F Setpoint Range

- 1/4" OD x 7-1/4" SS Bulb and 3 Ft. Capillary

- Ordinary & Hazardous Area (Div. 2) Approvals

UL, CSA, and FM Approved

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Thermostats
Product Number RTBC and RTBC-EP
Product Name Bulb and Capillary
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Thermostat REX 011 - 01185.1-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 77 F (25 C)
View Details
Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Thermostats - B-1002B -  - VICFUSE
Specs
Voltage 32 volts
View Details
Thermostatic Switches - 2228219 - RS Components, Ltd.
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 F (0.0 C)
View Details