Chromalox Commercial Heat Trace Electronic Thermostat CTS

Description
30 Amp Solid State Relay (SSR) Output 120 to 277 Vac Operation cULus Ordinary Area and C1D2 Approval On/Off Control with 100˚ Deadband Programmable in One Degree Increments Selectable Soft-Start Feature LED Indication for Power, Alarm and Load Large LED Display Programmable High & Low Temperature Alarms Solid State Alarm for Remote Indication of Alarm Status - AC Alarm: CTS - DC Alarm: CTS-DC NEMA 4X Enclosure Integral Pipe Stand or Optional Wall Mount 100 Ohm 3ft Platinum RTD - Included Enclosure Serves as Heating Cable, A/C Power & Sensor Connection Works with CPR, CZH and CMi Cable RoHS Compliant Third Party Approvals: UL, cUL Listed
Datasheet
Description
30 Amp Solid State Relay (SSR) Output 120 to 277 Vac Operation cULus Ordinary Area and C1D2 Approval On/Off Control with 100˚ Deadband Programmable in One Degree Increments Selectable Soft-Start Feature LED Indication for Power, Alarm and Load Large LED Display Programmable High & Low Temperature Alarms Solid State Alarm for Remote Indication of Alarm Status - AC Alarm: CTS - DC Alarm: CTS-DC NEMA 4X Enclosure Integral Pipe Stand or Optional Wall Mount 100 Ohm 3ft Platinum RTD - Included Enclosure Serves as Heating Cable, A/C Power & Sensor Connection Works with CPR, CZH and CMi Cable RoHS Compliant Third Party Approvals: UL, cUL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Heat Trace Electronic Thermostat - CTS - Chromalox
Pittsburgh, PA, United States
Commercial Heat Trace Electronic Thermostat
CTS
Commercial Heat Trace Electronic Thermostat CTS
30 Amp Solid State Relay (SSR) Output 120 to 277 Vac Operation cULus Ordinary Area and C1D2 Approval On/Off Control with 100˚ Deadband Programmable in One Degree Increments Selectable Soft-Start Feature LED Indication for Power, Alarm and Load Large LED Display Programmable High & Low Temperature Alarms Solid State Alarm for Remote Indication of Alarm Status - AC Alarm: CTS - DC Alarm: CTS-DC NEMA 4X Enclosure Integral Pipe Stand or Optional Wall Mount 100 Ohm 3ft Platinum RTD - Included Enclosure Serves as Heating Cable, A/C Power & Sensor Connection Works with CPR, CZH and CMi Cable RoHS Compliant Third Party Approvals: UL, cUL Listed

30 Amp Solid State Relay (SSR) Output

120 to 277 Vac Operation

cULus Ordinary Area and C1D2 Approval

On/Off Control with 100˚ Deadband Programmable in One Degree Increments

Selectable Soft-Start Feature

LED Indication for Power, Alarm and Load

Large LED Display

Programmable High & Low Temperature Alarms

Solid State Alarm for Remote Indication of Alarm Status

- AC Alarm: CTS

- DC Alarm: CTS-DC

NEMA 4X Enclosure

Integral Pipe Stand or Optional Wall Mount

100 Ohm 3ft Platinum RTD - Included

Enclosure Serves as Heating Cable, A/C Power & Sensor Connection

Works with CPR, CZH and CMi Cable

RoHS Compliant

Third Party Approvals: UL, cUL Listed

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Thermostats
Product Number CTS
Product Name Commercial Heat Trace Electronic Thermostat
Thermostat Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Thermostats - B-1002T -  - VICFUSE
Specs
Voltage 32 volts
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Thermostats - 2494460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range -49 F (-45 C)
View Details