Tri-Tronics Company, Inc. Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| HS25 hollow shaft incremental encoder with quadrature outputs. Current sourcing output circuit (PNP). 3/8" Shaft Bore. Includes the following accessories with each item: 1x MB-FB1 Flexible mounting bracket for HS25... | |
| Product Description The BlueCoder model HSB20 is an optical incremental encoder that use the benefits of blue LED light. Housed in a size 20 2.00in diameter x 1.41in long ultra... | |
| Product Description The BlueCoder model RB20 is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 2" diameter x 1-3/4" long enclosure... | |
| Product Description The BlueCoder model RBL is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 3" diameter x 2-3/8 long ultra... | |
| Product Description The BlueCoder model RBS is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 2.25" cubed ultra rugged enclosure. Available... | |
| Product Description The Model HRL is an incremental hollow shaft encoder in a 3" housing that mounts directly on an existing shaft assembly. A flexible mounting bracket allows the encoder... | |
| Product Description The model HRL-P is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a heavy duty aluminum housing that mounts directly on... | |
| Product Description The model HRS is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a standard 2-1/4" cube style housing that mounts directly... | |
| Product Description The model HRS-P is an incremental shaft encoder with up to a 1.000" (25mm) blind shaft bore in a standard 2.250” cube shaped housing that is electrically interchangeable... | |
| Product Description The model HS20 is an industrial strength hollow shaft encoder in a 2" housing that mounts directly on an existing shaft assembly. When attached to a flexible mounting... | |
| Product Description The model HS20 is an industrial strength programmable hollow shaft encoder in a 2" housing that mounts directly on an existing shaft assembly. When attached to a flexible... | |
| Product Description The model HS25 is an industrial strength incremental hollow shaft encoder in a 2.5" housing that mounts directly on an existing shaft. An anti-rotation pin or tether allows... | |
| Product Description The model HS25-P is an incremental hollow shaft encoder in a 2.5" housing that mounts directly on an existing shaft assembly. An anti-rotation pin or flexible mounting bracket... | |
| Product Description The model HS30 is an incremental hollow shaft encoder in a 3" housing that mounts directly on an existing shaft assembly. A flexible mounting bracket or tether allows... | |
| Product Description The model R20 is an optical shaft encoder in a 2" diameter x 1-3/4" long housing that can be face mounted using three 6-32 x .25" deep mounting... | |
| Product Description The model R20-P is an optical shaft encoder in a 2" diameter x 1-3/4" long housing that can be face mounted using three 6-32 x .25" deep mounting... | |
| Product Description The model RG optical shaft encoder features rugged construction and flexible mechanical configurations making it ideally suited for many industrial shop-floor environments. Output pulses are generated when a... | |
| Product Description The model RJ optical shaft encoder features rugged construction and flexible mechanical configurations making it ideally suited for many industrial shop-floor environments. The model RJ converts shaft rotation... | |
| Product Description The Model RL rotary shaft encoder is sold with an option of several different sized diameter shafts and bearings and was designed for heavy duty applications where a... | |
| Product Description The model RS is a 2-1/4" cube incremental encoder with four 6-32 x 1/4" deep mounting holes on a 2" diameter bolt circle located on both ends and... | |
| Product Description The Model RS-P is a shaft encoder in a standard 2¼” cube shaped housing that is electrically and physically interchangeable with most available cube style encoders. When coupled... | |
| Product Description The MR30 is a full function 11-bit, single-turn, digital, absolute position encoder for applications requiring up to 2048 uniquely identifiable codes per revolution. It is designed for direct... | |
| Product Description The Photocraft model RBX is a non-contact optical shaft encoder in a rugged, thin profile, face mount configuration designed to provide years of trouble-free operation in industrial environments. | |
| Product Description The Photocraft model RC is a non-contact optical shaft encoder in a rugged, base mount configuration designed to provide years of trouble-free operation in industrial environments. The model... | |
| Product Description The Photocraft SR12 is a full function, 10-bit, single-turn, absolute position encoder intended for application requiring miniature size, low cost, and up to 1024 uniquely identifiable positions per... | |
| Product Description The RL-P rotary shaft encoder directly couples to a rotating shaft and produces a specified number of square wave output counts per revolution of the shaft. The number... | |
| Programmable HS25 hollow shaft encoder with one output, AJ feature. 3/8" Shaft Bore. Includes the following accessories with each item: 1x DB9-3-10 DB9-pin, 3 conductor, 10 ft. cable assembly If... | |
| Programmable HS25 hollow shaft encoder with pulse/direction outputs, AJ feature. 3/8" Shaft Bore. If you are unsure whether this is the exact model number you need, please refer to our... | |
| Programmable HS25 hollow shaft encoder with quadrature (A and B) outputs. 3/8" Shaft Bore. Includes the following accessories with each item: 1x DB9-4-10 DB9-pin, 4 conductor, 10 ft. cable assembly... |