Product Description
The model R20 is an optical shaft encoder in a 2" diameter x 1-3/4" long housing that can be face mounted using three 6-32 x .25" deep mounting holes on a 1.75" diameter bolt circle. The shaft is up to 3/8" diameter, either single or double ended. Electrical connection is through a 16mm circular connector or an attached cable.
Industry Use
Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders
Packaging Robotics Material Handling Aerospace
Automated Scales Lumber
Product Documentation
Additional Information
Drawings
Shaft Options
Output Types
Pulses per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits
Modified Versions
Modification Description
M131 Encoder with M12 4-pin connector (Not reccomended. Use S3 for connector termination)
M139 Single output encoder with Enhanced Anti-Jitter feature
M187 Servo mount configuration with .687" diameter male pilot
M200 Multiple R20 encoders sharing a common shaft (call for information)
M203 Environmentally sealed R20 - IP66
M212 R20 with 25mm dia x 10mm boss and 6mm dia x 10mm shaft, IP54 seals
For our programmable Shaft model, please see our R20-P Programmable Shaft Encoder. For our Hollow Shaft model, please see our HS20 Hollow Shaft Encoder.
| Tri-Tronics Company, Inc. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Name | R20 Shaft Encoder |
| Encoder Technology | Optical |